location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One 24-f0038nq i5-9400T 8 Giga Bites

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP All-in-One 24-f0038nq
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8XN12EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721443434 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 3356
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2020
Product end of life date
PDF (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP All-in-One 24-f0038nq i5-9400T 8 Giga Bites
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - i5-9400T 1,8 GHz
  • - 8 Giga Bites 1 x 8 Giga Bites
  • - 4.2
Garanţie 2 ani servicii limitate cu componente, manoperă şi service la centru autorizat.
Long product name HP All-in-One 24-f0038nq i5-9400T 8 Giga Bites :
The short editorial description of HP All-in-One 24-f0038nq i5-9400T 8 Giga Bites

All-in-One 24-f0038nq
Mai mult>>>
HP All-in-One 24-f0038nq i5-9400T 8 Giga Bites:
The official marketing text of HP All-in-One 24-f0038nq i5-9400T 8 Giga Bites as supplied by the manufacturer

Design minunat de multifuncţional. Conceput să fie performant.
Acest PC All-in-One frumos şi puternic are capacitate de stocare pentru întreaga familie şi te ajută să duci lucrurile la bun sfârşit. Indiferent dacă este pentru lucru sau pentru joacă – ai descoperit un design foarte atractiv care să corespundă cu înalta performanţă.

Short summary description HP All-in-One 24-f0038nq i5-9400T 8 Giga Bites:
This short summary of the HP All-in-One 24-f0038nq i5-9400T 8 Giga Bites data-sheet is auto-generated and uses the product title and the first six key specs.

HP All-in-One 24-f0038nq, 1,8 GHz, i5-9400T, 8 Giga Bites

Long summary description HP All-in-One 24-f0038nq i5-9400T 8 Giga Bites:
This is an auto-generated long summary of HP All-in-One 24-f0038nq i5-9400T 8 Giga Bites based on the first three specs of the first five spec groups.

HP All-in-One 24-f0038nq. Frecvență procesor: 1,8 GHz, Procesor: i5-9400T. Memorie internă: 8 Giga Bites

Spaţiu şi performanţă
Spaţiu şi performanţă

Cu un procesor puternic şi cu spaţiu suficient pentru tine şi familie, treci fără probleme de la trimiterea e-mailurilor de lucru la încărcarea cu uşurinţă a fotografiilor de vacanţă.

O piesă centrală pentru acasă
O piesă centrală pentru acasă

Învioraţi casa cu un aspect foarte modern. Acest PC All-in-One afişează mai multe având o mască ultra-subţire şi are un suport cu înclinare reglabilă care vă permite să lucraţi urmărind lucrurile din mai multe perspective. Conceput să învioreze orice încăpere.

Liniştea sufletească pe care o meritaţi
Liniştea sufletească pe care o meritaţi

Cu acest PC reuşiţi uşor să staţi conectat cu prietenii şi familia. Include o cameră HD – echipată cu un comutator prin glisare pentru confidenţialitate – plus, difuzoare încorporate şi conectivitate Wi-Fi simplă. Acum, puteţi să menţineţi legătura, păstrându-vă şi liniştea sufletească.

Conector USB 3.1
Conector USB 3.1

Cu cea mai populară conexiune USB din lume, puteţi să conectaţi simplu oricare dintre dispozitivele USB existente şi să beneficiaţi de viteze de transfer al datelor de zece ori mai mari decât cu USB 2.0.

Windows 10
Windows 10

Faci cu încredere lucruri remarcabile, în familiarul stil Windows – doar că mai bine. [1]

DDR4 RAM
DDR4 RAM

Conceput pentru a funcţiona mai eficient şi mai fiabil la viteze mai mari, DDR4 este viitorul memoriei RAM. Graţie lăţimii de bandă mai mari, toate activităţile, de la multitasking la jocuri, beneficiază de o îmbunătăţire a performanţelor.

Unitate SSD PCIe
Unitate SSD PCIe

Disponibilă cu capacităţi de până la 256 GB, soluţia de stocare flash bazată pe PCIe este de până la 17x mai rapidă decât o unitate de disc de laptop tradiţională, de 5400 rpm. [2]

Două difuzoare frontale
Două difuzoare frontale

Creşteţi volumul pentru muzica, filmul sau jocul preferat. Când sunetul este direcţionat către dumneavoastră, nimic nu intervine între dumneavoastră şi divertisment.

Procesor Intel® Core™ i5 din a 9-a generaţie
Procesor Intel® Core™ i5 din a 9-a generaţie

Bucură-te de o performanţă revoluţionară a procesorului, care oferă experienţe în joc incredibile şi transmite conţinut live clar, în timp real. Editează şi redă la calitate 4K şi transmite live cel mai bun conţinut.

Stocare pe cloud cu Dropbox
Stocare pe cloud cu Dropbox

Stochezi şi sincronizezi conţinutul online cu Dropbox. Obţii 25 GB de spaţiu de stocare timp de un an, pentru a accesa, gestiona şi partaja fotografii, muzică şi fişiere de oriunde ai acces la Internet. [3]

Procesor
Producătorul procesorului *
Intel
Procesor *
i5-9400T
Numărul de nuclee de procesor
6
Fire de execuție procesor (threads)
6
Frecvență boost procesor
3,4 GHz
Frecvență procesor *
1,8 GHz
Memorie cache procesor
9 Mega bites
Tip procesor cache
L3
TDP-down configurabilă
25 W
Frecvență TDP-down configurabilă
1,2 GHz
Memorie
Memorie internă *
8 Giga Bites
Amplasare memorie (sloturi x dimensiune)
1 x 8 Giga Bites
CCE
No
Medii de stocare
SSD de disc interfeţe
NVMe
NVMe
Yes
Factor de formă SSD
M.2
Reţea
Standarde Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producător controler WLAN
Realtek
Tipul antenei
1x1
Versiune Bluetooth
4.2
Caracteristici speciale procesor
Intel® 64
Yes
Caracteristici speciale procesor
Tehnologie Enhanced Intel SpeedStep
Yes
Opțiuni încorporate disponibile
No
Tehnologia Intel® Clear Video
Yes
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Stări de repaus (idle)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Tehnologie Intel® Trusted Execution
No
Execute Disable Bit (funcționalitate protecție)
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Configurație CPU (max)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Conţinutul de ambalaje
Diagonala afișajului
60,5 cm (23.8")
Tip panou
IPS
Alte caracteristici
Ecran tactil
Yes
Diagonală ecran (metric)
60,5 cm
Disclaimer HP All-in-One 24-f0038nq i5-9400T 8 Giga Bites:
Disclaimer

[1] Nu toate caracteristicile sunt disponibile în toate ediţiile sau versiunile de Windows. Pentru a beneficia la maximum de funcţionalitatea sistemului de operare Windows, sistemele pot necesita upgrade şi/sau achiziţionare separată de hardware, drivere sau software ori actualizarea BIOS-ului. Windows 10 este actualizat automat, această caracteristică fiind activată întotdeauna. Se pot aplica taxe ISP şi, în timp, se pot aplica cerinţe suplimentare pentru actualizări. Vizitaţi http://www.microsoft.com.
[2] Pe baza testării interne HP, utilizând software-ul de analiză comparativă CrystalDiskMark. Funcţionarea este mai rapidă în mod secvenţial (numai în citire) în comparaţie cu unitatea HDD clasică de 5.400 rpm.
[3] 25 GB de stocare online gratuită pentru un an de la data înregistrării. Pentru detalii complete şi termeni de utilizare, inclusiv politici de reziliere, vizitaţi site-ul Web de la www.dropbox.com. Este necesar un serviciu de Internet, care nu este inclus.