location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dragonfly 13.5 G3 Intel® Core™ i5 i5-1235U Laptop 34,3 cm (13.5") Ecran tactil WUXGA+ 16 Giga Bites LPDDR5-SDRAM 512 Giga Bites SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dragonfly
HP segment:
HP segment
Companii
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13.5 G3
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7L836ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961145700 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 663
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 27 Jan 2024 03:17:05
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP Dragonfly 13.5 G3 Intel® Core™ i5 i5-1235U Laptop 34,3 cm (13.5") Ecran tactil WUXGA+ 16 Giga Bites LPDDR5-SDRAM 512 Giga Bites SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Clapetă Negru
  • - Intel® Core™ i5 i5-1235U
  • - Ecran tactil 34,3 cm (13.5") WUXGA+ 1920 x 1280 Pixel IPS
  • - 16 Giga Bites LPDDR5-SDRAM 6400 MHz
  • - 512 Giga Bites SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Litiu-Ion (Li-Ion) 53 Wh 65 W
  • - Windows 11 Pro
Mai mult>>>
Short summary description HP Dragonfly 13.5 G3 Intel® Core™ i5 i5-1235U Laptop 34,3 cm (13.5") Ecran tactil WUXGA+ 16 Giga Bites LPDDR5-SDRAM 512 Giga Bites SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Negru:
This short summary of the HP Dragonfly 13.5 G3 Intel® Core™ i5 i5-1235U Laptop 34,3 cm (13.5") Ecran tactil WUXGA+ 16 Giga Bites LPDDR5-SDRAM 512 Giga Bites SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Negru data-sheet is auto-generated and uses the product title and the first six key specs.

HP Dragonfly 13.5 G3, Intel® Core™ i5, 34,3 cm (13.5"), 1920 x 1280 Pixel, 16 Giga Bites, 512 Giga Bites, Windows 11 Pro

Long summary description HP Dragonfly 13.5 G3 Intel® Core™ i5 i5-1235U Laptop 34,3 cm (13.5") Ecran tactil WUXGA+ 16 Giga Bites LPDDR5-SDRAM 512 Giga Bites SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Negru:
This is an auto-generated long summary of HP Dragonfly 13.5 G3 Intel® Core™ i5 i5-1235U Laptop 34,3 cm (13.5") Ecran tactil WUXGA+ 16 Giga Bites LPDDR5-SDRAM 512 Giga Bites SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Negru based on the first three specs of the first five spec groups.

HP Dragonfly 13.5 G3. Tipul de produs: Laptop, Factorul de formă: Clapetă. Familia de procesoare: Intel® Core™ i5, Procesor: i5-1235U. Diagonala afișajului: 34,3 cm (13.5"), Tip HD: WUXGA+, Rezoluţie de afişare: 1920 x 1280 Pixel, Ecran tactil. Memorie internă: 16 Giga Bites, Tip de memorie internă: LPDDR5-SDRAM. Capacitate totală de stocare: 512 Giga Bites, Suport media de stocare: SSD. Model adaptor grafic la-bord: Intel Iris Xe Graphics. Sistem de operare cu condiţia: Windows 11 Pro. Culoarea produsului: Negru

Design
Tipul de produs *
Laptop
Culoarea produsului *
Negru
Factorul de formă *
Clapetă
Poziționare pe piață
Premium
Anul lansării
2023
Nume marcă originală
HP
afișaj
Diagonala afișajului *
34,3 cm (13.5")
Rezoluţie de afişare *
1920 x 1280 Pixel
Ecran tactil *
Yes
Tip HD
WUXGA+
Tip panou
IPS
Ecran anti-strălucire
Yes
Tehnologie margine ecran
Micro-Edge
Luminozitate afişaj
400 cd/m²
Diagonală ecran (metric)
34,3 cm
Model culori RGB
NTSC
Gamă de culori
72%
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i5
Generație procesor
12th gen Intel® Core™ i5
Procesor *
i5-1235U
Numărul de nuclee de procesor
10
Fire de execuție procesor (threads)
12
Frecvență boost procesor
4,4 GHz
Nuclee performanță
2
Nuclee eficiente
8
Frecvență miez performance-core Max Turbo
4,4 GHz
Frecvență multi-miez Max Turbo
3,3 GHz
Memorie cache procesor
12 Mega bites
Tip procesor cache
Cache inteligent
Putere bază procesor
15 W
Putere turbo maximă
55 W
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
LPDDR5-SDRAM
Memorie viteza de ceas
6400 MHz
Factor de formă memorie
Integrat
Maximum de memorie internă *
16 Giga Bites
Non-ECC
Yes
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
Tip memorie SSID
TLC
SSD de disc interfeţe
PCI Express
NVMe
Yes
Grafică
Model adaptor grafic dedicat *
Indisponibil
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Adaptor procesor grafic separat *
No
Familie adaptor graphics on-board
Intel Iris Xe Graphics
Model adaptor grafic la-bord *
Intel Iris Xe Graphics
Audio
Difuzoare încorporate
Yes
Numărul de difuzoare incorporate
4
Audio
Microfon încorporat
Yes
Numarul de microfoane
2
Aparat de fotografiat
Cameră foto frontală
Yes
Reţea
Standard Wi-Fi *
Wi-Fi 6E (802.11ax)
Standarde Wi-Fi
Wi-Fi 6E (802.11ax)
Tipul antenei
2x2
Model controller WLAN
Intel Wi-Fi 6E AX211
Producător controler WLAN
Intel
Bluetooth
Yes
Versiune Bluetooth
5.2
Conexiune
Număr de porturi Thunderbolt 4
2
Port combo caști/microfon
Yes
Tip port încărcare
USB tip-C
USB Type-C DisplayPort Alternate Mode
Yes
Alimentare energie USB
Yes
Tastatură
Caracteristici speciale ale tastaturii
Étanche
Aparat de
Clickpad
Tastatură numerică *
No
Retroiluminare tastatură
Yes
Tastatură rezistentă la vărsare lichide
Yes
Model dispozitiv intrare
Clavier HP Premium
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Special features
Tip boxă HP
Boxe HP Quad
Optimizator conexie HP
Yes
Asistent suport HP
Yes
Software HP furnizat
HP Hotkey Support; HP Easy Clean; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP QuickDrop; HP Quick Touch; HP PC Hardware Diagnostics Windows
Segment HP
Companii
Baterie
Tehnologia bateriei
Litiu-Ion (Li-Ion)
Numărul de celule baterie
4
Battery capacity *
53 Wh
Managementul energiei
Disiparea puterii pentru adaptorul AC
65 W
Frecvenţa adaptorului AC
50/60 Hz
Voltajul de intrare pentru adaptorul AC
100 - 240 V
Securitate
Modulul platformei de încredere
Yes
Protecție parolă
Yes
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
TCO, ENERGY STAR
Greutate şi dimensiuni
Lățime
296,4 milimetri
Adâncime
234,3 milimetri
Înălţime
17,9 milimetri
Greutate *
1,4 kilograme
Datele de ambalare
Lăţime de ambalaj
69 milimetri
Adâncimea de ambalaj
449 milimetri
Înălţime de ambalaj
305 milimetri
Conţinutul de ambalaje
Stilou
Yes