location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G4 Intel® Xeon® Silver 4210 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Windows 10 Pro for Workstations Tower Stație de lucru Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G4
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TX78EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721032102 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 1791
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Sep 2022
Product end of life date
Bullet Points HP Z8 G4 Intel® Xeon® Silver 4210 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Windows 10 Pro for Workstations Tower Stație de lucru Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performanță Stație de lucru Negru
  • - Intel® Xeon® Silver 4210 2,2 GHz
  • - 16 Giga Bites DDR4-SDRAM 2933 MHz 2 x 8 Giga Bites
  • - 512 Giga Bites SSD DVD±RW Cititor card integrat
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro for Workstations 64-bit
Mai mult>>>
Short summary description HP Z8 G4 Intel® Xeon® Silver 4210 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Windows 10 Pro for Workstations Tower Stație de lucru Negru:
This short summary of the HP Z8 G4 Intel® Xeon® Silver 4210 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Windows 10 Pro for Workstations Tower Stație de lucru Negru data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8 G4, 2,2 GHz, Intel® Xeon® Silver, 16 Giga Bites, 512 Giga Bites, DVD±RW, Windows 10 Pro for Workstations

Long summary description HP Z8 G4 Intel® Xeon® Silver 4210 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Windows 10 Pro for Workstations Tower Stație de lucru Negru:
This is an auto-generated long summary of HP Z8 G4 Intel® Xeon® Silver 4210 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Windows 10 Pro for Workstations Tower Stație de lucru Negru based on the first three specs of the first five spec groups.

HP Z8 G4. Frecvență procesor: 2,2 GHz, Familia de procesoare: Intel® Xeon® Silver, Procesor: 4210. Memorie internă: 16 Giga Bites, Tip de memorie internă: DDR4-SDRAM, Memorie viteza de ceas: 2933 MHz. Capacitate totală de stocare: 512 Giga Bites, Suport media de stocare: SSD, Cititor card integrat, De tipul de unitate optică: DVD±RW. Sistem de operare cu condiţia: Windows 10 Pro for Workstations, Arhitectura sistem de operare: 64-bit. Tip de sasiu: Tower. Tipul de produs: Stație de lucru. Culoarea produsului: Negru

Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Xeon® Silver
Generație procesor
Intel Xeon Scalable 2nd Gen
Procesor *
4210
Numărul de nuclee de procesor
10
Fire de execuție procesor (threads)
20
Frecvență boost procesor
3,2 GHz
Frecvență procesor *
2,2 GHz
Priza Processor
LGA 3647 (Socket P)
Memorie cache procesor
13,75 Mega bites
Tip procesor cache
L3
Tehnologie de fabricare procesor/Litography
14 nm
Moduri operare procesor
64-bit
Nume de cod procesor
Cascade Lake
Thermal Design Power (TDP)
85 W
Tcase
78 °C
Versiune sloturi PCI Express
3.0
Număr maxim căi PCI Express
48
Număr de procesoare instalate
1
Memorie internă minimă acceptată de procesor
1,02 TB
Tipuri memorie acceptate de procesor
DDR4-SDRAM
Viteze de ceas acceptate de procesor
2400 MHz
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Amplasare memorie (sloturi x dimensiune)
2 x 8 Giga Bites
Sloturi pentru memorii
2x DIMM
Memorie viteza de ceas
2933 MHz
CCE
Yes
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
De tipul de unitate optică *
DVD±RW
Număr de discuri de stocare instalate
2
Capacitate totală HDDs
1 TB
Numărul de hard drive-uri instalate
1
Capacitatea hard-discului
1 TB
Interfaţa HDD
SATA
Viteza de rotaţie a HDD
7200 RPM
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
Tip memorie SSID
TLC
SSD de disc interfeţe
SATA
Factor de formă SSD
M.2
Cititor card integrat
Yes
Carduri de memorie compatibile
SD
Grafică
Adaptor procesor grafic separat *
No
Adaptor grafic la-bord *
No
Model adaptor grafic dedicat *
Indisponibil
Model adaptor grafic la-bord *
Indisponibil
Reţea
Ethernet LAN *
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Tehnologia cablării
10/100/1000Base-T(X)
Wi-Fi *
No
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
10
Portul DVI
No
PS / 2 cantitate porturi
2
Porturi Ethernet LAN (RJ-45)
2
Microfon, Jack line-in
No
Ieșiri căști
1
Line ieşire
Yes
Line-intrare
Yes
Port combo caști/microfon
Yes
Cantitatea Serial porturi
1
Design
Tip de sasiu *
Tower
Plasare acceptată
Vertical
Număr de bay-uri de 5.25"
2
Slot cablu de siguranță
Yes
Tip slot cablu cu sistem de blocare
Kensington
Culoarea produsului *
Negru
Ţara de origine
China
Performanță
Poziționare pe piață
Performanță
Chipset-ul plăcii de bază
Intel C622
Cip audio
Realtek HD ALC221
Modulul platformei de încredere
Yes
Tipul de produs *
Stație de lucru
Software
Sistem de operare cu condiţia *
Windows 10 Pro for Workstations
Arhitectura sistem de operare
64-bit
Caracteristici speciale procesor
Intel® 64
Yes
Tehnologie Enhanced Intel SpeedStep
Yes
Opțiuni încorporate disponibile
Yes
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Intel® AES New Instructions
Yes
Tehnologie Intel® Trusted Execution
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Mărime ambalaj procesor
76.0 x 56.5 milimetri
Seturi de instrucţiuni Supported
AVX-512
Scalabilitate
2S
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Procesor ARK ID
193384
Tehnologie Intel® Turbo Boost
2.0
Tehnologie Intel® Hyper-Threading
Yes
Special features
Segment HP
Acasă
Greutate şi dimensiuni
Lățime *
215,9 milimetri
Adâncime *
551,2 milimetri
Înălţime *
444,5 milimetri
Greutate *
22,4 kilograme
Conţinutul de ambalaje
Ecran inclus *
No
Mouse inclus
Yes
Tastatură inclusă
Yes
Conectivitate tastatură
Prin cablu
Cablu de alimentare inclus
Yes
Alte caracteristici
Tipul tastaturii
USB
Marcă Imaginile Codul produsului Produs Stoc Preţ de la
HP Z8 G4 Intel® Xeon® Silver 4210 16 Giga Bites DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Tower Stație de lucru Negru HP Z8 G4 Intel® Xeon® Silver 4210 16 Giga Bites DDR4-SDRAM 1 TB HDD Windows 10 Pro for Workstations Tower Stație de lucru Negru
(show image)
6TX78EA Z8 G4 0.00
(excl. VAT)
0 (incl. VAT)