location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VR G2 Intel® Core™ i7 i7-8850H 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Stație de lucru Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VR G2
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TQ91EA#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905528288 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 16668
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP VR G2 Intel® Core™ i7 i7-8850H 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Stație de lucru Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8850H (9MB Cache, 2.6GHz)
  • - NVIDIA GeForce RTX 2080 (8GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 256GB SSD
Long product name HP VR G2 Intel® Core™ i7 i7-8850H 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Stație de lucru Negru :
The short editorial description of HP VR G2 Intel® Core™ i7 i7-8850H 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Stație de lucru Negru

Intel Core i7-8850H (9MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 630, NVIDIA GeForce RTX 2080 (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
Mai mult>>>
HP VR G2 Intel® Core™ i7 i7-8850H 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Stație de lucru Negru:
The official marketing text of HP VR G2 Intel® Core™ i7 i7-8850H 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Stație de lucru Negru as supplied by the manufacturer

PC-ul portabil şi versatil pentru VR – optimizat pentru o experienţă de deplasare liberă.Eliberezi potenţialul VR cu un PC portabil optimizat pentru mediile de deplasare liberă. De la divertismentul pe bază de locaţie la instruirea imersivă sau designul inovator, eşti un pionier al noilor experienţe şi soluţii ce folosesc puterea extremă integrată într-un dispozitiv portabil compact.

Short summary description HP VR G2 Intel® Core™ i7 i7-8850H 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Stație de lucru Negru:
This short summary of the HP VR G2 Intel® Core™ i7 i7-8850H 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Stație de lucru Negru data-sheet is auto-generated and uses the product title and the first six key specs.

HP VR G2, 2,6 GHz, Intel® Core™ i7, i7-8850H, 16 Giga Bites, 256 Giga Bites, Windows 10 Pro

Long summary description HP VR G2 Intel® Core™ i7 i7-8850H 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Stație de lucru Negru:
This is an auto-generated long summary of HP VR G2 Intel® Core™ i7 i7-8850H 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Stație de lucru Negru based on the first three specs of the first five spec groups.

HP VR G2. Frecvență procesor: 2,6 GHz, Familia de procesoare: Intel® Core™ i7, Procesor: i7-8850H. Memorie internă: 16 Giga Bites, Tip de memorie internă: DDR4-SDRAM, Memorie viteza de ceas: 2666 MHz. Capacitate totală de stocare: 256 Giga Bites, Suport media de stocare: SSD. Model adaptor grafic la-bord: Intel® UHD Graphics 630, Model adaptor grafic dedicat: NVIDIA® GeForce RTX™ 2080. Sistem de operare cu condiţia: Windows 10 Pro, Arhitectura sistem de operare: 64-bit. Sursa de alimentare: 330 W. Tipul de produs: Stație de lucru. Culoarea produsului: Negru

Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i7
Generație procesor
Intel® Core™ i7 generația a 8a
Procesor *
i7-8850H
Numărul de nuclee de procesor
6
Fire de execuție procesor (threads)
12
Frecvență boost procesor
4,3 GHz
Frecvență procesor *
2,6 GHz
Priza Processor
BGA 1440
Memorie cache procesor
9 Mega bites
Tip procesor cache
Cache inteligent
Rată magistrală sistem
8 GT/s
Tip de magistrală
DMI
Tehnologie de fabricare procesor/Litography
14 nm
Moduri operare procesor
64-bit
Nume de cod procesor
Coffee Lake
Thermal Design Power (TDP)
45 W
TDP-down configurabilă
35 W
Frecvență TDP-down configurabilă
2,1 GHz
Tjunction
100 °C
Versiune sloturi PCI Express
3.0
Număr maxim căi PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Număr de procesoare instalate
1
Memorie internă minimă acceptată de procesor
64 Giga Bites
Tipuri memorie acceptate de procesor
DDR4-SDRAM, LPDDR3-SDRAM
Viteze de ceas acceptate de procesor
2133, 2666 MHz
Lățime bandă memorie acceptată de procesor
41,8 GB/s
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Amplasare memorie (sloturi x dimensiune)
2 x 8 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
Memorie viteza de ceas
2666 MHz
CCE
Yes
Medii de stocare
Capacitate totală de stocare *
256 Giga Bites
Suport media de stocare *
SSD
Capacitate totală SSDs
256 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
256 Giga Bites
SSD de disc interfeţe
NVMe, PCI Express
NVMe
Yes
Cititor card integrat
No
Grafică
Adaptor procesor grafic separat *
Yes
Adaptor grafic la-bord *
Yes
Model adaptor grafic dedicat *
NVIDIA® GeForce RTX™ 2080
Adaptor memorie discrete graphics
8 Giga Bites
Tip memorie grafică dedicată
GDDR6
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel® UHD Graphics 630
Frecvență de lucru adaptor grafic on-board
350 MHz
Frecvență dinamică adaptor grafic on-board (max)
1150 MHz
Memorie maximă adaptor grafic on-board
64 Giga Bites
Număr ecrane suportate (on-board graphics)
3
Versiune DirectX adaptor grafic on-board
12.0
Versiune adaptor grafic integrat OpenGL
4.5
ID adaptor graphics on-board
0x3E9B
Reţea
Ethernet LAN *
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Standard Wi-Fi
Wi-Fi 5 (802.11ac)
Standarde Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Model controller WLAN
Intel Dual Band Wireless-AC 9260
Tipul antenei
2x2
Bluetooth
Yes
Versiune Bluetooth
5.0
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
4
Cantitate porturi Thunderbolt™ 3 *
1
Portul DVI
No
Numărul de porturi HDMI *
1
Număr de Mini DisplayPort
2
Porturi Ethernet LAN (RJ-45)
1
Microfon, Jack line-in
Yes
Ieșiri căști
1
Port combo caști/microfon
Yes
Design
Culoarea produsului *
Negru
Ţara de origine
China
Performanță
Tipul de produs *
Stație de lucru
Software
Sistem de operare cu condiţia *
Windows 10 Pro
Arhitectura sistem de operare
64-bit
Caracteristici speciale procesor
Intel® 64
Yes
Tehnologie Enhanced Intel SpeedStep
Yes
Opțiuni încorporate disponibile
Yes
Tehnologie Intel® InTru™ 3D
Yes
Tehnologie Intel® Clear Video HD
Yes
Tehnologia Intel® Clear Video
Yes
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Stări de repaus (idle)
Yes
Tehnologie de Monitorizare Termală
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Tehnologie Intel® Trusted Execution
No
Execute Disable Bit (funcționalitate protecție)
Yes
Intel® Flex Memory Access
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Tehnologie Intel® Clear Video pentru MID
Yes
Mărime ambalaj procesor
42 x 28 milimetri
Seturi de instrucţiuni Supported
AVX 2.0, SSE4.1, SSE4.2
Configurație CPU (max)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versiune Intel® Identity Protection Technology
1,00
Versiune Intel® Stable Image Platform Program (SIPP)
1,00
Versiune Intel® Secure Key Technology
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versiune Intel® TSX-NI
1,00
Procesor ARK ID
134899
Tehnologie Intel® Turbo Boost
2.0
Tehnologie Intel® Hyper-Threading
Yes
Tehnologie Intel® Quick Sync Video
Yes
Tehnologie Intel® My WiFi (Intel® MWT)
Yes
Tehnologie Intel® Identity Protection
Yes
Special features
Segment HP
Companii
Managementul energiei
Sursa de alimentare *
330 W
Greutate şi dimensiuni
Lățime *
333 milimetri
Adâncime *
236 milimetri
Înălţime *
60,9 milimetri
Greutate *
4,66 kilograme
Conţinutul de ambalaje
Ecran inclus *
No