location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Companii
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250 G7
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6MT08EA_256
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5901443257905
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 1823
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2020
Product end of life date
Bullet Points HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Core i5-8265U (6MB Cache, 1.6GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 SVA
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Negru :
The short editorial description of HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Negru

Intel Core i5-8265U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 SVA, DVD±RW, Intel UHD Graphics, LAN, WLAN, Webcam, FreeDOS
Mai mult>>>
HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Negru:
The official marketing text of HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Negru as supplied by the manufacturer

Prietenos cu bugetul. Gata pentru afaceri.
Conectează-te cu PC-ul portabil HP 250, disponibil la un preț convenabil, dotat cu cea mai recentă tehnologie şi un şasiu durabil pentru protecție. Finalizează activitățile de afaceri cu Windows 10 Pro[1], procesoarele Intel®[2] şi instrumentele de colaborare esențiale.

Short summary description HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Negru:
This short summary of the HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Negru data-sheet is auto-generated and uses the product title and the first six key specs.

HP 250 G7, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixel, 8 Giga Bites, 256 Giga Bites

Long summary description HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Negru:
This is an auto-generated long summary of HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Negru based on the first three specs of the first five spec groups.

HP 250 G7. Tipul de produs: Laptop, Factorul de formă: Clapetă. Familia de procesoare: Intel® Core™ i5, Procesor: i5-8265U, Frecvență procesor: 1,6 GHz. Diagonala afișajului: 39,6 cm (15.6"), Tip HD: Full HD, Rezoluţie de afişare: 1920 x 1080 Pixel. Memorie internă: 8 Giga Bites, Tip de memorie internă: DDR4-SDRAM. Capacitate totală de stocare: 256 Giga Bites, Suport media de stocare: SSD, De tipul de unitate optică: DVD±RW. Sistem de operare cu condiţia: FreeDOS. Culoarea produsului: Negru

Design
Tipul de produs *
Laptop
Culoarea produsului *
Negru
Factorul de formă *
Clapetă
Poziționare pe piață
Companii
Ţara de origine
China
afișaj
Diagonala afișajului *
39,6 cm (15.6")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
No
Tip HD
Full HD
Tip panou
SVA
Retroiluminare LED
Yes
Raport de aspect nativ
16:9
Ecran anti-strălucire
Yes
Luminozitate afişaj
220 cd/m²
Diagonală ecran (metric)
39,6 cm
Ecran dual
No
Model culori RGB
NTSC
Gamă de culori
45%
Acoperire sRGB (tipic)
67%
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i5
Generație procesor
Intel® Core™ i5 generația a 8a
Procesor *
i5-8265U
Numărul de nuclee de procesor
4
Fire de execuție procesor (threads)
8
Frecvență boost procesor
3,9 GHz
Frecvență procesor *
1,6 GHz
Rată magistrală sistem
4 GT/s
Memorie cache procesor
6 Mega bites
Tip procesor cache
Cache inteligent
Priza Processor
BGA 1528
Tehnologie de fabricare procesor/Litography
14 nm
Moduri operare procesor
64-bit
Nume de cod procesor
Whiskey Lake
Tip de magistrală
OPI
Thermal Design Power (TDP)
15 W
Frecvență TDP-up configurabil
1,8 GHz
TDP-up configurabil
25 W
TDP-down configurabilă
10 W
Frecvență TDP-down configurabilă
0,8 GHz
Tjunction
100 °C
Număr maxim căi PCI Express
16
Versiune sloturi PCI Express
3.0
PCI Express сonfigurations
1x4, 2x2
Memorie
Memorie internă *
8 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Memorie viteza de ceas
2400 MHz
Factor de formă memorie
SO-DIMM
Amplasare memorie (sloturi x dimensiune)
1 x 8 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
CCE
No
Medii de stocare
Capacitate totală de stocare *
256 Giga Bites
Suport media de stocare *
SSD
Capacitate totală SSDs
256 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
256 Giga Bites
De tipul de unitate optică *
DVD±RW
Cititor card integrat
Yes
Carduri de memorie compatibile
SD, SDHC, SDXC
Grafică
Model adaptor grafic dedicat *
Indisponibil
Adaptor grafic la-bord *
Yes
Adaptor procesor grafic separat *
No
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel® UHD Graphics
Frecvență de lucru adaptor grafic on-board
300 MHz
Frecvență dinamică adaptor grafic on-board (max)
1100 MHz
Memorie maximă adaptor grafic on-board
32 Giga Bites
Versiune DirectX adaptor grafic on-board
12.0
Versiune adaptor grafic integrat OpenGL
4.5
ID adaptor graphics on-board
0x3EA0
Audio
Numărul de difuzoare incorporate
2
Microfon încorporat
Yes
Numarul de microfoane
1
Aparat de fotografiat
Cameră foto frontală
Yes
Format semnal cameră frontală
720p
Tip cameră frontală HD
HD
Reţea
Wi-Fi
Yes
Standard Wi-Fi *
Wi-Fi 5 (802.11ac)
Standarde Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Tipul antenei
1x1
Model controller WLAN
Realtek RTL8821CE
Producător controler WLAN
Realtek
Ethernet LAN
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versiune Bluetooth
4.2
Miracast
Yes
Conexiune
Număr porturi USB 2.0 *
1
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Porturi Ethernet LAN (RJ-45)
1
Numărul de porturi HDMI *
1
Versiune HDMI
1.4b
Portul DVI
No
Port combo caști/microfon
Yes
Conector de andocare
No
Tip port încărcare
Mufă DC-in
Performanță
Chipset-ul plăcii de bază
Intel SoC
Tastatură
Aparat de
Touchpad
Tastatură numerică *
Yes
Tastatură stil insulă
Yes
Tastatură mărime naturală
Yes
Software
Sistem de operare cu condiţia *
FreeDOS
Caracteristici speciale procesor
Tehnologie Intel® My WiFi (Intel® MWT)
Yes
Tehnologie Intel® Smart Response
Yes
Tehnologie Intel® Identity Protection
Yes
Tehnologie Intel® Hyper-Threading
Yes
Tehnologie Intel® Turbo Boost
2.0
Tehnologie Enhanced Intel SpeedStep
Yes
Tehnologie Intel® Clear Video HD
Yes
Tehnologia Intel® Clear Video
Yes
Tehnologie Intel® Quick Sync Video
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions
Yes
Tehnologie Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Tehnologie Intel® Clear Video pentru MID
Yes
Intel® 64
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Stări de repaus (idle)
Yes
Tehnologie de Monitorizare Termală
Yes
Mărime ambalaj procesor
46x24 milimetri
Seturi de instrucţiuni Supported
AVX 2.0, SSE4.1, SSE4.2
Configurație CPU (max)
1
Opțiuni încorporate disponibile
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versiune Intel® Identity Protection Technology
1,00
Versiune Intel® Smart Response Technology
1,00
Versiune Intel® Stable Image Platform Program (SIPP)
0,00
Versiune Intel® Secure Key Technology
1,00
Versiune Intel® TSX-NI
0,00
Intel® Virtualization Technology (VT-x)
Yes
Procesor ARK ID
149088
Special features
HP JumpStart
Yes
Tip boxă HP
HP Dual Speakers
HP Audio Switch
Yes
Asistent suport HP
Yes
HP Smart AC Adapter
Yes
Segment HP
Companii
Baterie
Tehnologia bateriei
Litiu-Ion (Li-Ion)
Numărul de celule baterie
3
Battery capacity *
41 Wh
Încărcare rapidă
Yes
Timp încărcare rapidă (90%)
90 minute
Greutate baterie
180 g
Managementul energiei
Disiparea puterii pentru adaptorul AC
45 W
Securitate
Slot cablu de siguranță
Yes
Modulul platformei de încredere
Yes
Protecție parolă
Yes
Sustenabilitate
Certificate de sustenabilitate
ENERGY STAR
Greutate şi dimensiuni
Lățime
376 milimetri
Adâncime
246 milimetri
Înălţime
22,5 milimetri
Greutate *
1,78 kilograme
Datele de ambalare
Lăţime de ambalaj
69 milimetri
Adâncimea de ambalaj
520 milimetri
Înălţime de ambalaj
305 milimetri
Alte caracteristici
Adaptor AC legat
Yes
Disclaimer HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Negru:
Disclaimer

[1] Unele caracteristici nu sunt disponibile la toate edițiile sau versiunile de Windows. Pentru a beneficia la maximum de funcționalitatea sistemului de operare Windows, sistemele pot necesita upgrade şi/sau achiziționare separată de hardware, drivere sau software ori actualizarea BIOS-ului. Windows 10 este actualizat automat, această caracteristică fiind activată întotdeauna. Se pot aplica taxe stabilite de furnizorii de servicii Internet (ISP) şi, în timp, se pot aplica cerințe suplimentare pentru actualizări. Consultă www.windows.com. [2] Procesoarele Multi-Core sunt concepute să îmbunătăţească performanţele anumitor produse software. Nu toţi clienţii sau toate aplicaţiile software vor beneficia neapărat în urma utilizării acestei tehnologii. Performanţa şi frecvenţa ceasului vor varia în funcţie de sarcinile de lucru ale aplicaţiilor şi de configuraţiile hardware şi software. Numerotarea, marcarea şi/sau denumirea date de Intel nu constituie o măsură a performanţelor superioare. [3] Se vinde separat sau ca o caracteristică opţională. [4] Accelerarea sistemului cu memoria Intel® Optane™ nu înlocuieşte şi nu creşte memoria DRAM din sistem. [5] Este necesară o conexiune de Internet, care se vinde separat. [6] Pe baza testării interne HP utilizând unități SSD şi HDD. [7] Sunt necesare un punct de acces wireless şi accesul la Internet. Disponibilitatea punctelor de acces wireless publice este limitată. Specificațiile pentru WLAN 802.11ac sunt în faza de proiect, nu sunt finale. Dacă specificațiile finale diferă de cele din faza de proiect, abilitatea de comunicare a notebookului cu alte dispozitive WLAN 802.11ac poate fi afectată.