location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Curved All-in-One - 34-b102nq Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Curved
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Curved All-in-One - 34-b102nq
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6EX58EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193808429101 show
Categorie:
Desktop PC with monitor.
Calculator sau staţie de lucru Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 3427
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Aug 2019
Product end of life date
PDF (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY Curved All-in-One - 34-b102nq Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-8700T (12MB Cache, 2.4GHz)
  • - 86.4 cm (34") Wide Quad HD 3440 x 1440 IPS, NVIDIA GeForce GTX 1050
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 2000GB HDD, 512GB SSD
Long product name HP ENVY Curved All-in-One - 34-b102nq Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Negru :
The short editorial description of HP ENVY Curved All-in-One - 34-b102nq Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Negru

Intel Core i7-8700T (12MB Cache, 2.4GHz), 16GB DDR4-SDRAM, 2000GB HDD, 512GB SSD, 86.4 cm (34") Wide Quad HD 3440 x 1440 IPS, Intel UHD Graphics 630, NVIDIA GeForce GTX 1050, LAN, WLAN, Bluetooth, HP TrueVision HD IR, Windows 10 Home 64-bit
Mai mult>>>
HP ENVY Curved All-in-One - 34-b102nq Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Negru:
The official marketing text of HP ENVY Curved All-in-One - 34-b102nq Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Negru as supplied by the manufacturer

Cel mai lat All-in-One curbat din lume
Transcenzi domeniul divertismentului la domiciliu, cu cel mai larg All-in-One curbat din lume. De la designul atrăgător al monitorului cu micro-margini, curbat şi ultrasubţire, până la fiecare dintre cei aproape cinci milioane de pixeli, această revoluţionară operă de artă a fost concepută pentru a te impresiona, a te captiva şi a-ţi tăia esenţialmente răsuflarea.

Short summary description HP ENVY Curved All-in-One - 34-b102nq Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Negru:
This short summary of the HP ENVY Curved All-in-One - 34-b102nq Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Negru data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Curved All-in-One - 34-b102nq, 86,4 cm (34"), Quad HD, Intel® Core™ i7, 16 Giga Bites, 2,51 TB, Windows 10 Home

Long summary description HP ENVY Curved All-in-One - 34-b102nq Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Negru:
This is an auto-generated long summary of HP ENVY Curved All-in-One - 34-b102nq Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Negru based on the first three specs of the first five spec groups.

HP ENVY Curved All-in-One - 34-b102nq. Tipul de produs: PC all-in-one (multifuncțional). Diagonala afișajului: 86,4 cm (34"), Tip HD: Quad HD, Rezoluţie de afişare: 3440 x 1440 Pixel, Formă ecran: Curbat. Familia de procesoare: Intel® Core™ i7, Frecvență procesor: 2,4 GHz. Memorie internă: 16 Giga Bites, Tip de memorie internă: DDR4-SDRAM. Capacitate totală de stocare: 2,51 TB, Suport media de stocare: HDD+SSD. Model adaptor grafic dedicat: NVIDIA® GeForce® GTX 1050. Cameră încorporată. Sistem de operare cu condiţia: Windows 10 Home. Culoarea produsului: Negru

Design impresionant
Design impresionant

Fiind conceput pentru a te captiva, acest monitor masiv, curbat, cu micro-margini, cu cameră de confidenţialitate integrată, practic pluteşte peste suportul sculptat din aluminiu şi bara de sunet.

Putere şi performanţă
Putere şi performanţă

Beneficiezi de performanţe excelente, cu un procesor Intel® Core™ lider în industrie, cu încărcarea wireless şi cu grafica NVIDIA® GeForce® GTX 1050. Este timpul să te bucuri de fiecare aspect al divertismentului pe care îl îndrăgeşti.

Ambianţă pentru simţuri
Ambianţă pentru simţuri

Este o lume de vizibilitate şi sunet cu totul nouă. Bucură-te de experienţa cinematografică supremă, cu un ecran UltraWide QHD, compatibil cu HDR, cu diagonală de 86,3 cm (34")[1], cu patru difuzoare şi sistem audio de la Bang & Olufsen.

Procesor Intel® Core™ din generaţia a 8-a
Procesor Intel® Core™ din generaţia a 8-a

Îmbunătăţeşte performanţele, cu capacitatea de răspuns cursiv a sistemului şi timpii scurţi de încărcare, pentru o experienţă de PC excepţională. Cu rezoluţiile uimitoare, de până la 4K, redai în flux conţinut premium sau chiar creezi propriul conţinut. [3]

Windows 10
Windows 10

Fă cu încredere lucruri remarcabile, în familiarul stil Windows – doar că mai bine. Devino mai bine securizat, mai productiv şi mai personal, cu caracteristici şi îmbunătăţiri preinstalate precum Windows Hello şi Cortana. [2]

Conexiuni foarte stabile
Conexiuni foarte stabile

Nu vă faceţi niciodată griji în privinţa întreruperilor de Internet şi a conexiunilor slabe. Rămâneţi puternic conectat la accesoriile Wi-Fi şi Bluetooth®, cu cel mai recent adaptor WLAN 802.11 a/c (2x2) şi Bluetooth® 4.2. [4]

O experienţă audio bogată, excepţională
O experienţă audio bogată, excepţională

Cu patru difuzoare HP, HP Audio Boost şi reglajul personalizat de experţii de la Bang & Olufsen, divertismentul prinde viaţă, cu sunetul care vă încântă. Treziţi-vă simţurile cu perfecţiunea audio a unui PC.

Unitate SSD PCIe
Unitate SSD PCIe

Disponibilă cu capacităţi de până la 512 GB, soluţia de stocare flash bazată pe PCIe este de până la 17x mai rapidă decât o unitate de disc de laptop tradiţională, de 5400 rpm. [5]

Cameră IR FHD HP TrueVision
Cameră IR FHD HP TrueVision

Conectaţi-vă în siguranţă prin Windows Hello, cu senzorul infraroşu. Cu un câmp de vizualizare cu unghi larg, de 88 de grade, puteţi să purtaţi conversaţii video cu toată familia sau cu grupul de prieteni, în detalii uimitoare. [18]

Certificat Technicolor pentru culori
Certificat Technicolor pentru culori

Vizionaţi filme în culori realiste pe un dispozitiv certificat, care respectă aceleaşi standarde stricte pentru precizia culorilor precum cele utilizate la Hollywood.

Încărcare în mod wireless
Încărcare în mod wireless

Tehnologia de încărcare în mod wireless, încorporată direct în bază, vă oferă un plus de comoditate. Pur şi simplu aşezaţi orice smartphone compatibil pe bază, pentru a se încărca fără cabluri.

Bară de sunet pentru sunet incredibil

Fiind încorporate în bara de sunet, cele patru difuzoare frontale transmit sunetul către dumneavoastră, la un unghi de 45 de grade, cu putere şi claritate. Iar comenzile tactile intuitive ale selectorului de control audio vă permit să reglaţi cu uşurinţă volumul.

Cameră HD IR HP TrueVision
Cameră HD IR HP TrueVision

Senzorul infraroşu vă oferă securitatea suplimentară de la Windows Hello, pentru o modalitate mai sigură de a vă conecta la computer. Şi obţineţi o claritate vibrantă când purtaţi conversaţii video, chiar şi în lumină scăzută. [18]

Patru difuzoare şi două emiţătoare pasive, cu Bang & Olufsen
Patru difuzoare şi două emiţătoare pasive, cu Bang & Olufsen

Patru difuzoare, două emiţătoare pasive şi reglajul personalizat de experţii de la Bang & Olufsen oferă un sunet dinamic pe toate frecvenţele, asigurând o calitate audio superioară şi un bas îmbunătăţit.

Cameră de confidenţialitate HP
Cameră de confidenţialitate HP

Această cameră Web inovatoare a fost concepută astfel încât să fie ridicată doar când este utilizată şi să fie ascunsă când nu este utilizată, menţinându-vă în siguranţă cât timp sunteţi online.

Stocare pe cloud cu Dropbox
Stocare pe cloud cu Dropbox

Stochezi şi sincronizezi conţinutul online cu Dropbox. Beneficiezi de 25 GB de spaţiu de stocare timp de un an, pentru a accesa, gestiona şi partaja fotografii, muzică şi fişiere de oriunde ai acces la Internet. [20]

HP Jumpstart

Atunci când pornești prima dată PC-ul, întreprinzi o călătorie personală pe timpul instalării şi obţii o prezentare generală de informare asupra caracteristicilor PC-ului.

Panou IPS
Panou IPS

Indiferent unde stai, acest ecran oferă imagini clare şi vii, cu unghiuri largi de vizualizare de 178°, astfel încât toţi să se poată bucura de o vizualizare excelentă.

Ecran cu micro-margini
Ecran cu micro-margini

Prin încadrarea unui ecran mai mare într-un cadru mai mic, această mască foarte subţire, greu vizibilă revoluţionează aspectul afişajului cu un design frumos şi eficient.

USB-C™ Thunderbolt™
USB-C™ Thunderbolt™

Alimentaţi dispozitivul, conectaţi un monitor extern sau transferaţi date la o viteză uimitoare de 40 Gb/s, toate de la un port USB-C™ Thunderbolt™ impresionant. Şi este reversibil, aşadar nu vă faceţi griji privind conectarea în poziţie inversă. [19]

afișaj
Diagonala afișajului *
86,4 cm (34")
Rezoluţie de afişare *
3440 x 1440 Pixel
Ecran tactil *
No
Tip HD *
Quad HD
Retroiluminare LED
Yes
Raport de aspect nativ
21:9
Tip panou
IPS
Formă ecran
Curbat
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i7
Generație procesor
Intel® Core™ i7 generația a 8a
Procesor *
i7-8700T
Numărul de nuclee de procesor
6
Fire de execuție procesor (threads)
12
Frecvență boost procesor
4 GHz
Frecvență procesor *
2,4 GHz
Memorie cache procesor
12 Mega bites
Tip procesor cache
Cache inteligent
Rată magistrală sistem
8 GT/s
Thermal Design Power (TDP)
35 W
Frecvență TDP-down configurabilă
1,9 GHz
TDP-down configurabilă
25 W
Versiune sloturi PCI Express
3.0
Priza Processor
LGA 1150 (Mufă H4)
Tehnologie de fabricare procesor/Litography
14 nm
Moduri operare procesor
64-bit
Pas cu pas
U0
Tip de magistrală
DMI3
Nume de cod procesor
Coffee Lake
Număr maxim căi PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Codul de procesor
SR3WX
Tjunction
100 °C
Memorie internă minimă acceptată de procesor
64 Giga Bites
Procesor non-conflict
Yes
Tipuri memorie acceptate de procesor
DDR4-SDRAM
Viteze de ceas acceptate de procesor
2666 MHz
Lățime bandă memorie acceptată de procesor
41,6 GB/s
Canale memorie acceptate de procesor
Dual
ECC acceptat de procesor
No
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Sloturi pentru memorii
2
Tip sloturi de memorie
SO-DIMM
Memorie viteza de ceas
2666 MHz
Amplasare memorie (sloturi x dimensiune)
2 x 8 Giga Bites
Factor de formă memorie
DIMM/SO-DIMM
CCE
No
Medii de stocare
Capacitate totală de stocare *
2,51 TB
Suport media de stocare *
HDD+SSD
Capacitate totală HDDs
2 TB
Numărul de hard drive-uri instalate
1
Capacitatea hard-discului
2 TB
Viteza de rotaţie a HDD
5400 RPM
Interfaţa HDD
SATA
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
SSD de disc interfeţe
NVMe
NVMe
Yes
Factor de formă SSD
M.2
De tipul de unitate optică *
No
Cititor card integrat
Yes
Grafică
Adaptor procesor grafic separat *
Yes
Producător card grafic discrete GPU
NVIDIA
Model adaptor grafic dedicat *
NVIDIA® GeForce® GTX 1050
Adaptor memorie discrete graphics
4 Giga Bites
Tip memorie grafică dedicată
GDDR5
Adaptor grafic la-bord *
Yes
Model adaptor grafic la-bord *
Intel® UHD Graphics 630
Frecvență de lucru adaptor grafic on-board
350 MHz
Frecvență dinamică adaptor grafic on-board (max)
1200 MHz
Memorie maximă adaptor grafic on-board
64 Giga Bites
Număr ecrane suportate (on-board graphics)
3
Versiune DirectX adaptor grafic on-board
12.0
Versiune adaptor grafic integrat OpenGL
4.5
ID adaptor graphics on-board
0x3E92
Audio
Difuzoare încorporate *
Yes
Număr de difuzoare
4
Puterea RMS
4 W
Numărul de vorbitori
Bang & Olufsen
Microfon încorporat
Yes
Aparat de fotografiat
Cameră încorporată *
Yes
Tip cameră HD
HD
Reţea
Wi-Fi *
Yes
Standard Wi-Fi *
Wi-Fi 5 (802.11ac)
Standarde Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producător controler WLAN
Realtek
Model controller WLAN
Realtec RTL8822BE
Tipul antenei
2x2
Ethernet LAN *
Yes
Reţea
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versiune Bluetooth
4.2
Conexiune
Porturi Ethernet LAN (RJ-45)
1
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
4
Cantitate porturi Thunderbolt™ 3
1
Numărul de porturi HDMI *
2
Număr porturi intrare HDMI
1
Număr porturi ieșire HDMI
1
Microfon, Jack line-in
No
Port combo caști/microfon
Yes
Design
Culoarea produsului *
Negru
Slot cablu de siguranță
Yes
Tip slot cablu cu sistem de blocare
Kensington
Ţara de origine
China
Performanță
Tipul de produs *
PC all-in-one (multifuncțional)
Modulul platformei de încredere
Yes
Software
Arhitectura sistem de operare
64-bit
Sistem de operare cu condiţia *
Windows 10 Home
Soft de încercare
Microsoft Office 365, McAfee LiveSafe
Software în grup
Dropbox
Caracteristici speciale procesor
Tehnologie Intel® Turbo Boost
2.0
Tehnologie Intel® Hyper-Threading
Yes
Tehnologie Intel® Identity Protection
Yes
Tehnologie Enhanced Intel SpeedStep
Yes
Tehnologie Intel® Quick Sync Video
Yes
Tehnologie Intel® Clear Video HD
Yes
Tehnologia Intel® Clear Video
Yes
Tehnologie Intel® InTru™ 3D
Yes
Intel® AES New Instructions
Yes
Tehnologie Intel® Trusted Execution
Yes
Intel® Enhanced Halt State
Yes
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Tehnologie Intel® Clear Video pentru MID
Yes
Intel® 64
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Stări de repaus (idle)
Yes
Tehnologie de Monitorizare Termală
Yes
Mărime ambalaj procesor
37.5 x 37.5 milimetri
Seturi de instrucţiuni Supported
AVX 2.0, SSE4.1, SSE4.2
Scalabilitate
1S
Configurație CPU (max)
1
Opțiuni încorporate disponibile
Yes
Specificații soluție termală
PCG 2015A
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versiune Intel® Identity Protection Technology
1,00
Versiune Intel® Stable Image Platform Program (SIPP)
1,00
Versiune Intel® Secure Key Technology
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versiune Intel® TSX-NI
1,00
Procesor ARK ID
129948
Special features
HP JumpStart
Yes
Tip boxă HP
Boxe HP Quad
HP Audio Switch
Yes
Control afișaj HP
Yes
Cameră frontală HP
HP TrueVision HD IR
Managementul energiei
Disiparea puterii pentru adaptorul AC
280 W
Stilou
Pix inclus
No
Greutate şi dimensiuni
Lăţime (cu stand)
815 milimetri
Adâncime (cu stand)
200 milimetri
Înălţime (cu stand)
458 milimetri
Greutate (cu stand)
11,5 kilograme
Lăţime de ambalaj
974 milimetri
Adâncimea de ambalaj
289 milimetri
Înălţime de ambalaj
608 milimetri
Greutatea pachetului
15,7 kilograme
Sustenabilitate
Certificate de sustenabilitate
EPEAT Silver, ENERGY STAR
Conţinutul de ambalaje
Mouse inclus
Yes
Tastatură inclusă
Yes
Alte caracteristici
3D
No
Mod autonom
No
Ecran detașabil
No
Cameră infraroșu (IR)
Yes
Disclaimer HP ENVY Curved All-in-One - 34-b102nq Intel® Core™ i7 i7-8700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 2,51 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Wi-Fi 5 (802.11ac) Negru:
Disclaimer

[1] Pentru a vizualiza imagini QHD, este necesar conţinut QHD (Quad high-definition). [2] Unele caracteristici nu sunt disponibile în toate ediţiile sau versiunile de Windows. Pentru a beneficia la maximum de funcţionalitatea Windows, poate fi necesar upgrade şi/sau achiziţionare separată de hardware, drivere sau software ori actualizarea BIOS-ului. Windows 10 este actualizat automat, caracteristica fiind activată întotdeauna. Furnizorii de servicii Internet (ISP) pot aplica taxe şi, cu timpul, se pot aplica cerinţe suplimentare pentru actualizări. Consultă http: www.windows.com. Unele caracteristici, inclusiv suportul de voce pentru Cortana, scrierea cu cerneală şi Continuum necesită hardware mai avansat. Consultă www.windows.com. Aplicaţiile se vând separat. [3] Procesoarele Multi-core sunt concepute să îmbunătăţească performanţele anumitor produse software. Nu toţi clienţii sau toate aplicaţiile software vor beneficia neapărat în urma utilizării acestei tehnologii. Performanţa şi frecvenţa ceasului vor varia în funcţie de sarcinile de lucru ale aplicaţiilor şi de configuraţiile hardware şi software. Numerotarea Intel nu este un indicator al performanţelor superioare. Pentru a vizualiza imagini 4K, este necesar conţinut 4K. Timpul de încărcare a sistemului şi viteza de răspuns depind de configuraţia produsului. [4] Disponibilitatea punctelor de acces wireless publice este limitată. Specificaţiile pentru WLAN 802.11ac sunt în faza de proiect, nu sunt finale. Dacă specificaţiile finale diferă de cele din faza de proiect, abilitatea de comunicare a laptopului cu alte dispozitive WLAN 802.11ac poate fi afectată. Bluetooth® este o marcă comercială deţinută de proprietarul său şi este utilizată de HP Inc. sub licenţă. [5] Pe baza testării interne HP, utilizând software-ul de analiză comparativă CrystalDiskMark. Funcţionarea este mai rapidă în mod secvenţial (numai în citire) în comparaţie cu unitatea HDD clasică de 5.400 rpm. [18] Pentru asigurarea funcţionalităţii desc