location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Stație de lucru mobilă 40,6 cm (16") WQUXGA 32 Giga Bites DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Gri

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio
HP segment:
HP segment
Companii
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G10
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62W35EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786852473 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 12333
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 13 Sep 2024 00:26:16
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Stație de lucru mobilă 40,6 cm (16") WQUXGA 32 Giga Bites DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Gri
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performanță Stație de lucru mobilă Clapetă Gri
  • - Intel® Core™ i9 i9-13900H
  • - 40,6 cm (16") WQUXGA 3840 x 2400 Pixel IPS Retroiluminare LED
  • - 32 Giga Bites DDR5-SDRAM 5600 MHz 2 x 16 Giga Bites
  • - 2 TB SSD
  • - NVIDIA GeForce RTX 4080 12 Giga Bites Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Polimer Litiu (LiPo) 86 Wh 200 W
  • - Windows 11 Pro
Mai mult>>>
Short summary description HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Stație de lucru mobilă 40,6 cm (16") WQUXGA 32 Giga Bites DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Gri:
This short summary of the HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Stație de lucru mobilă 40,6 cm (16") WQUXGA 32 Giga Bites DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Gri data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio 16 G10, Intel® Core™ i9, 40,6 cm (16"), 3840 x 2400 Pixel, 32 Giga Bites, 2 TB, Windows 11 Pro

Long summary description HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Stație de lucru mobilă 40,6 cm (16") WQUXGA 32 Giga Bites DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Gri:
This is an auto-generated long summary of HP ZBook Studio 16 G10 Intel® Core™ i9 i9-13900H Stație de lucru mobilă 40,6 cm (16") WQUXGA 32 Giga Bites DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 6E (802.11ax) Windows 11 Pro Gri based on the first three specs of the first five spec groups.

HP ZBook Studio 16 G10. Tipul de produs: Stație de lucru mobilă, Factorul de formă: Clapetă. Familia de procesoare: Intel® Core™ i9, Procesor: i9-13900H. Diagonala afișajului: 40,6 cm (16"), Tip HD: WQUXGA, Rezoluţie de afişare: 3840 x 2400 Pixel. Memorie internă: 32 Giga Bites, Tip de memorie internă: DDR5-SDRAM. Capacitate totală de stocare: 2 TB, Suport media de stocare: SSD. Model adaptor grafic la-bord: Intel Iris Xe Graphics, Model adaptor grafic dedicat: NVIDIA GeForce RTX 4080. Sistem de operare cu condiţia: Windows 11 Pro. Culoarea produsului: Gri

Design
Tipul de produs *
Stație de lucru mobilă
Culoarea produsului *
Gri
Factorul de formă *
Clapetă
Poziționare pe piață
Performanță
Anul lansării
2023
Nume marcă originală
HP
afișaj
Diagonala afișajului *
40,6 cm (16")
Rezoluţie de afişare *
3840 x 2400 Pixel
Ecran tactil *
No
Tip HD
WQUXGA
Tip panou
IPS
Retroiluminare LED
Yes
Ecran anti-strălucire
Yes
Luminozitate afişaj
500 cd/m²
Model culori RGB
DCI-P3
Gamă de culori
100%
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i9
Generație procesor
13th gen Intel® Core™ i9
Procesor *
i9-13900H
Numărul de nuclee de procesor
14
Fire de execuție procesor (threads)
20
Frecvență boost procesor
5,4 GHz
Nuclee performanță
6
Nuclee eficiente
8
Frecvență miez performance-core Max Turbo
5,4 GHz
Frecvență multi-miez Max Turbo
4,1 GHz
Memorie cache procesor
24 Mega bites
Tip procesor cache
L3
TDP-down configurabilă
35 W
Putere bază procesor
45 W
Putere turbo maximă
115 W
Memorie
Memorie internă *
32 Giga Bites
Tip de memorie internă
DDR5-SDRAM
Memorie viteza de ceas
5600 MHz
Factor de formă memorie
SO-DIMM
Amplasare memorie (sloturi x dimensiune)
2 x 16 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
Maximum de memorie internă *
64 Giga Bites
Canale de memorie
Cu două canale
CCE
No
Non-ECC
Yes
Medii de stocare
Capacitate totală de stocare *
2 TB
Suport media de stocare *
SSD
Capacitate totală SSDs
2 TB
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
2 TB
Tip memorie SSID
TLC
SSD de disc interfeţe
PCI Express
NVMe
Yes
Factor de formă SSD
M.2
De tipul de unitate optică *
No
Cititor card integrat
Yes
Carduri de memorie compatibile
MicroSD (TransFlash)
Grafică
Producător card grafic discrete GPU
NVIDIA
Model adaptor grafic dedicat *
NVIDIA GeForce RTX 4080
Adaptor memorie discrete graphics
12 Giga Bites
Tip memorie grafică dedicată
GDDR6X
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Adaptor procesor grafic separat *
Yes
Familie adaptor graphics on-board
Intel Iris Xe Graphics
Model adaptor grafic la-bord *
Intel Iris Xe Graphics
Număr adaptori grafici dedicați
1
Audio
Sistem audio
B&O PLAY
Difuzoare încorporate
Yes
Numărul de difuzoare incorporate
4
Numărul de vorbitori
Bang & Olufsen
Microfon încorporat
Yes
Numarul de microfoane
2
Aparat de fotografiat
Cameră foto frontală
Yes
Tip cameră frontală HD
HD
Cameră infraroșu (IR)
Yes
Reţea
Wi-Fi
Yes
Standard Wi-Fi *
Wi-Fi 6E (802.11ax)
Standarde Wi-Fi
Wi-Fi 6E (802.11ax)
Conexiune rețea mobilă *
No
Tipul antenei
2x2
Model controller WLAN
Intel Wi-Fi 6E AX211
Producător controler WLAN
Intel
Ethernet LAN
No
Bluetooth
Yes
Versiune Bluetooth
5.3
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
1
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-B
1
Număr de porturi Thunderbolt 4
2
Port combo caști/microfon
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Alimentare energie USB
Yes
USB Sleep-and-Charge
Yes
Porturi USB Sleep-and-Charge
2
Tastatură
Caracteristici speciale ale tastaturii
Étanche
Aparat de
Clickpad
Tastatură numerică *
No
Retroiluminare tastatură
Yes
Tastatură rezistentă la vărsare lichide
Yes
Tastatură mărime naturală
Yes
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Caracteristici speciale procesor
Configurație CPU (max)
1
Special features
Tip boxă HP
Boxe HP Quad
Optimizator conexie HP
Yes
Asistent suport HP
Yes
Cameră frontală HP
HP Webcam HD IR
Segment HP
Companii
Baterie
Tehnologia bateriei
Polimer Litiu (LiPo)
Numărul de celule baterie
6
Battery capacity *
86 Wh
Încărcare rapidă
Yes
Timp încărcare rapidă (50%)
30 minute
Managementul energiei
Disiparea puterii pentru adaptorul AC
200 W
Frecvenţa adaptorului AC
50 - 60 Hz
Voltajul de intrare pentru adaptorul AC
100 - 240 V
Securitate
Slot cablu de siguranță
Yes
Cititor de amprente
Yes
Modulul platformei de încredere
Yes
Versiune Trusted Platform Module (TPM)
2.0
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Certificate
Halogen redus
Yes
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
TCO
Greutate şi dimensiuni
Lățime
356 milimetri
Adâncime
242 milimetri
Înălţime
19 milimetri
Greutate *
1,73 kilograme
Datele de ambalare
Lăţime de ambalaj
552 milimetri
Adâncimea de ambalaj
69 milimetri
Înălţime de ambalaj
345 milimetri
Conţinutul de ambalaje
Tastatură inclusă
Yes
Alte caracteristici
Număr de difuzoare
4
Ţară Distributor
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 2 distributor(s)