location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio 16 G9 Intel® Core™ i9 i9-12900HK Stație de lucru mobilă 40,6 cm (16") WUXGA 32 Giga Bites DDR5-SDRAM 512 Giga Bites SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Argint

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio
HP segment:
HP segment
Companii
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G9
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62U45EA#ABH
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 23994
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 09 Feb 2024 23:37:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Nov 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Studio 16 G9 Intel® Core™ i9 i9-12900HK Stație de lucru mobilă 40,6 cm (16") WUXGA 32 Giga Bites DDR5-SDRAM 512 Giga Bites SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Argint
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Performanță Stație de lucru mobilă Clapetă Argint
  • - Intel® Core™ i9 i9-12900HK 2,5 GHz
  • - 40,6 cm (16") WUXGA 1920 x 1200 Pixel IPS 16:10
  • - 32 Giga Bites DDR5-SDRAM 4800 MHz 2 x 16 Giga Bites
  • - 512 Giga Bites SSD
  • - NVIDIA GeForce RTX 3070 Ti 8 Giga Bites Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Polimer Litiu (LiPo) 86 Wh 200 W
  • - Windows 11 Pro
Mai mult>>>
Short summary description HP ZBook Studio 16 G9 Intel® Core™ i9 i9-12900HK Stație de lucru mobilă 40,6 cm (16") WUXGA 32 Giga Bites DDR5-SDRAM 512 Giga Bites SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Argint:
This short summary of the HP ZBook Studio 16 G9 Intel® Core™ i9 i9-12900HK Stație de lucru mobilă 40,6 cm (16") WUXGA 32 Giga Bites DDR5-SDRAM 512 Giga Bites SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Argint data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio 16 G9, Intel® Core™ i9, 2,5 GHz, 40,6 cm (16"), 1920 x 1200 Pixel, 32 Giga Bites, 512 Giga Bites

Long summary description HP ZBook Studio 16 G9 Intel® Core™ i9 i9-12900HK Stație de lucru mobilă 40,6 cm (16") WUXGA 32 Giga Bites DDR5-SDRAM 512 Giga Bites SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Argint:
This is an auto-generated long summary of HP ZBook Studio 16 G9 Intel® Core™ i9 i9-12900HK Stație de lucru mobilă 40,6 cm (16") WUXGA 32 Giga Bites DDR5-SDRAM 512 Giga Bites SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Argint based on the first three specs of the first five spec groups.

HP ZBook Studio 16 G9. Tipul de produs: Stație de lucru mobilă, Factorul de formă: Clapetă. Familia de procesoare: Intel® Core™ i9, Procesor: i9-12900HK, Frecvență procesor: 2,5 GHz. Diagonala afișajului: 40,6 cm (16"), Tip HD: WUXGA, Rezoluţie de afişare: 1920 x 1200 Pixel. Memorie internă: 32 Giga Bites, Tip de memorie internă: DDR5-SDRAM. Capacitate totală de stocare: 512 Giga Bites, Suport media de stocare: SSD. Model adaptor grafic la-bord: Intel Iris Xe Graphics. Sistem de operare cu condiţia: Windows 11 Pro. Culoarea produsului: Argint

Design
Tipul de produs *
Stație de lucru mobilă
Culoarea produsului *
Argint
Factorul de formă *
Clapetă
Poziționare pe piață
Performanță
Anul lansării
2022
afișaj
Diagonala afișajului *
40,6 cm (16")
Rezoluţie de afişare *
1920 x 1200 Pixel
Ecran tactil *
No
Tip HD
WUXGA
Tip panou
IPS
Raport de aspect nativ
16:10
Ecran anti-strălucire
Yes
Tehnologie margine ecran
Micro-Edge
Luminozitate afişaj
400 cd/m²
Diagonală ecran (metric)
40,6 cm
Model culori RGB
sRGB
Gamă de culori
100%
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i9
Generație procesor
12th gen Intel® Core™ i9
Procesor *
i9-12900HK
Numărul de nuclee de procesor
14
Fire de execuție procesor (threads)
20
Frecvență boost procesor
5 GHz
Frecvență procesor *
2,5 GHz
Memorie cache procesor
24 Mega bites
Tip procesor cache
L3
TDP-down configurabilă
35 W
Memorie
Memorie internă *
32 Giga Bites
Tip de memorie internă
DDR5-SDRAM
Memorie viteza de ceas
4800 MHz
Factor de formă memorie
SO-DIMM
Amplasare memorie (sloturi x dimensiune)
2 x 16 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
Maximum de memorie internă *
64 Giga Bites
Numărul de sloturi libere extinse ale memoriei interne
2
Canale de memorie
Cu două canale
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
Tip memorie SSID
TLC
SSD de disc interfeţe
PCI Express, NVMe
NVMe
Yes
De tipul de unitate optică *
No
Cititor card integrat
Yes
Carduri de memorie compatibile
MicroSD (TransFlash)
Grafică
Producător card grafic discrete GPU
NVIDIA
Model adaptor grafic dedicat *
NVIDIA GeForce RTX 3070 Ti
Adaptor memorie discrete graphics
8 Giga Bites
Tip memorie grafică dedicată
GDDR6
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Adaptor procesor grafic separat *
Yes
Familie adaptor graphics on-board
Intel Iris Xe Graphics
Model adaptor grafic la-bord *
Intel Iris Xe Graphics
Număr adaptori grafici dedicați
1
Audio
Sistem audio
B&O PLAY
Difuzoare încorporate
Yes
Numărul de difuzoare incorporate
4
Numărul de vorbitori
Bang & Olufsen
Microfon încorporat
Yes
Numarul de microfoane
2
Aparat de fotografiat
Cameră foto frontală
Yes
Format semnal cameră frontală
720p
Tip cameră frontală HD
HD
Cameră infraroșu (IR)
Yes
Reţea
Wi-Fi
Yes
Standard Wi-Fi *
Wi-Fi 6E (802.11ax)
Reţea
Standarde Wi-Fi
Wi-Fi 6E (802.11ax)
Conexiune rețea mobilă *
No
Tipul antenei
2x2
Model controller WLAN
Intel Wi-Fi 6E AX211
Producător controler WLAN
Intel
Bluetooth
Yes
Versiune Bluetooth
5.3
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
1
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-B
1
Număr de porturi Thunderbolt 4
2
Port combo caști/microfon
Yes
Tip port încărcare
Mufă DC-in
USB Type-C DisplayPort Alternate Mode
Yes
Alimentare energie USB
Yes
USB Sleep-and-Charge
Yes
Porturi USB Sleep-and-Charge
2
Tastatură
Caracteristici speciale ale tastaturii
Morsbestendig
Aparat de
Clickpad
Schemei de tastatură
QWERTY
Tastatură numerică *
No
Retroiluminare tastatură
Yes
Tastatură rezistentă la vărsare lichide
Yes
Tastatură mărime naturală
Yes
Model dispozitiv intrare
HP Premium stil toetsenbord
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Caracteristici speciale procesor
Intel® Flex Memory Access
Yes
Tehnologie Intel® Trusted Execution
Yes
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Configurație CPU (max)
1
Opțiuni încorporate disponibile
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Special features
Optimizator conexie HP
Yes
Asistent suport HP
Yes
Segment HP
Companii
Baterie
Tehnologia bateriei
Polimer Litiu (LiPo)
Numărul de celule baterie
6
Battery capacity *
86 Wh
Încărcare rapidă
Yes
Timp încărcare rapidă (50%)
30 minute
Managementul energiei
Disiparea puterii pentru adaptorul AC
200 W
Securitate
Slot cablu de siguranță
Yes
Cititor de amprente
Yes
Modulul platformei de încredere
Yes
Versiune Trusted Platform Module (TPM)
2.0
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
TCO
Greutate şi dimensiuni
Lățime
356 milimetri
Adâncime
242 milimetri
Înălţime
19 milimetri
Greutate *
1,73 kilograme
Datele de ambalare
Lăţime de ambalaj
552 milimetri
Adâncimea de ambalaj
69 milimetri
Înălţime de ambalaj
345 milimetri
Conţinutul de ambalaje
Tastatură inclusă
Yes
Date logistice
Cod Sistem Armonizat (HS)
84713000
Alte caracteristici
Număr de difuzoare
4