HP logo

HP Elite 600 G9 Intel® Core™ i7 i7-13700 16 Giga Bites DDR5-SDRAM 512 Giga Bites SSD Windows 11 Pro SFF PC-ul Negru

Marcă:
Familia de produse:
Nume produs:
Codul produsului:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Vizionări de mărfuri:
609
Info modificare:
13 Nov 2024, 02:22:58
Short summary description HP Elite 600 G9 Intel® Core™ i7 i7-13700 16 Giga Bites DDR5-SDRAM 512 Giga Bites SSD Windows 11 Pro SFF PC-ul Negru:

HP Elite 600 G9, Intel® Core™ i7, i7-13700, 16 Giga Bites, DDR5-SDRAM, 512 Giga Bites, Windows 11 Pro

Long summary description HP Elite 600 G9 Intel® Core™ i7 i7-13700 16 Giga Bites DDR5-SDRAM 512 Giga Bites SSD Windows 11 Pro SFF PC-ul Negru:

HP Elite 600 G9. Familia de procesoare: Intel® Core™ i7, Procesor: i7-13700. Memorie internă: 16 Giga Bites, Tip de memorie internă: DDR5-SDRAM, Memorie viteza de ceas: 4800 MHz. Capacitate totală de stocare: 512 Giga Bites, Suport media de stocare: SSD. Model adaptor grafic la-bord: Intel UHD Graphics 770. Wi-Fi. Sistem de operare cu condiţia: Windows 11 Pro. Sursa de alimentare: 260 W. Tip de sasiu: SFF. Tipul de produs: PC-ul. Greutate: 5,04 kilograme. Culoarea produsului: Negru

Specificaţii
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.