location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 290 G9 Intel® Core™ i5 i5-13400 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Windows 11 Pro Tower PC-ul Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290 G9
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
623T9ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961283198 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 4912
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 09 Jul 2024 16:45:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pro 290 G9 Intel® Core™ i5 i5-13400 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Windows 11 Pro Tower PC-ul Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Productivitate dovedită PC-ul Negru 350 W
  • - Intel® Core™ i5 i5-13400
  • - 8 Giga Bites DDR4-SDRAM 3200 MHz 1 x 8 Giga Bites
  • - 256 Giga Bites SSD DVD±RW
  • - Intel UHD Graphics 730
  • - Ethernet LAN
  • - Windows 11 Pro
Mai mult>>>
Short summary description HP Pro 290 G9 Intel® Core™ i5 i5-13400 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Windows 11 Pro Tower PC-ul Negru:
This short summary of the HP Pro 290 G9 Intel® Core™ i5 i5-13400 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Windows 11 Pro Tower PC-ul Negru data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 290 G9, Intel® Core™ i5, i5-13400, 8 Giga Bites, 256 Giga Bites, DVD±RW, Windows 11 Pro

Long summary description HP Pro 290 G9 Intel® Core™ i5 i5-13400 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Windows 11 Pro Tower PC-ul Negru:
This is an auto-generated long summary of HP Pro 290 G9 Intel® Core™ i5 i5-13400 8 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Windows 11 Pro Tower PC-ul Negru based on the first three specs of the first five spec groups.

HP Pro 290 G9. Familia de procesoare: Intel® Core™ i5, Procesor: i5-13400. Memorie internă: 8 Giga Bites, Tip de memorie internă: DDR4-SDRAM, Memorie viteza de ceas: 3200 MHz. Capacitate totală de stocare: 256 Giga Bites, Suport media de stocare: SSD, De tipul de unitate optică: DVD±RW. Model adaptor grafic la-bord: Intel UHD Graphics 730. Sistem de operare cu condiţia: Windows 11 Pro. Sursa de alimentare: 350 W. Tip de sasiu: Tower. Tipul de produs: PC-ul. Greutate: 4,7 kilograme. Culoarea produsului: Negru

Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i5
Generație procesor
13th gen Intel® Core™ i5
Procesor *
i5-13400
Numărul de nuclee de procesor
10
Fire de execuție procesor (threads)
16
Frecvență boost procesor
4,6 GHz
Nuclee performanță
6
Nuclee eficiente
4
Frecvență miez performance-core Max Turbo
4,6 GHz
Frecvență multi-miez Max Turbo
3,3 GHz
Frecvență de bază nucleu de performanță
2,5 GHz
Frecvență bază nucleu de eficiență
1,8 GHz
Memorie cache procesor
20 Mega bites
Tip procesor cache
L3
Putere bază procesor
65 W
Putere turbo maximă
154 W
Memorie
Memorie internă *
8 Giga Bites
Maximum de memorie internă *
64 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Amplasare memorie (sloturi x dimensiune)
1 x 8 Giga Bites
Sloturi pentru memorii
2x DIMM
Memorie viteza de ceas
3200 MHz
Medii de stocare
Capacitate totală de stocare *
256 Giga Bites
Suport media de stocare *
SSD
De tipul de unitate optică *
DVD±RW
Număr de discuri de stocare instalate
1
Capacitate totală SSDs
256 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
256 Giga Bites
SSD de disc interfeţe
PCI Express
NVMe
Yes
Factor de formă SSD
M.2
Grafică
Adaptor procesor grafic separat *
No
Adaptor grafic la-bord *
Yes
Model adaptor grafic dedicat *
Indisponibil
Producător placă GPU integrată
Intel
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel UHD Graphics 730
Reţea
Ethernet LAN *
Yes
Wi-Fi *
No
Conexiune
Număr porturi USB 2.0 *
4
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
4
Conexiune
Număr porturi VGA (D-Sub)
1
Numărul de porturi HDMI *
1
Porturi Ethernet LAN (RJ-45)
1
Line ieşire
Yes
Line-intrare
Yes
Port combo caști/microfon
Yes
Sloturi de extensie
Sloturi PCI Express x1 (Gen 3.x)
1
Sloturi PCI Express x16 (Gen 4.x)
1
Design
Tip de sasiu *
Tower
Număr de bay-uri de 3.5"
2
Slot cablu de siguranță
Yes
Culoarea produsului *
Negru
Anul lansării
2023
Performanță
Poziționare pe piață
Productivitate dovedită
Chipset-ul plăcii de bază
Intel H670
Cip audio
Realtek ALC3867
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire, Utilizator
Modulul platformei de încredere
Yes
Versiune Trusted Platform Module (TPM)
2.0
Tipul de produs *
PC-ul
Software
Sistem de operare cu condiţia *
Windows 11 Pro
Special features
HP JumpStart
Yes
Asistent suport HP
Yes
Software HP furnizat
HP Audio Switch; HP Documentation; HP Setup Integrated OOBE Win10; HP Support Assistant; HP System Event Utility
Segment HP
Companii
Managementul energiei
Sursa de alimentare *
350 W
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
0 - 40 °C
Interval relativ operaţional de umiditate
10 - 90%
Sustenabilitate
Compatibil cu măsurile de sustenabilitate
Yes
Certificate de sustenabilitate
ENERGY STAR
Greutate şi dimensiuni
Lățime *
155 milimetri
Adâncime *
303 milimetri
Înălţime *
337 milimetri
Greutate *
4,7 kilograme
Lăţime de ambalaj
287 milimetri
Adâncimea de ambalaj
400 milimetri
Înălţime de ambalaj
499 milimetri
Greutatea pachetului
8 kilograme
Conţinutul de ambalaje
Mouse inclus
Yes
Tastatură inclusă
Yes
Conectivitate tastatură
Prin cablu
Ţară Distributor
France 1 distributor(s)