location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11850H Laptop 39,6 cm (15.6") Full HD 32 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gri

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Power
HP segment:
HP segment
Companii
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 inch G8
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
525B7EA
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 3353
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11850H Laptop 39,6 cm (15.6") Full HD 32 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gri
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Companii Laptop Clapetă Gri
  • - Intel® Core™ i7 i7-11850H 2,5 GHz
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixel IPS
  • - 32 Giga Bites DDR4-SDRAM 3200 MHz 2 x 16 Giga Bites
  • - 512 Giga Bites SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Polimer Litiu (LiPo) 83 Wh 120 W
  • - Windows 10 Pro
Mai mult>>>
Short summary description HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11850H Laptop 39,6 cm (15.6") Full HD 32 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gri:
This short summary of the HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11850H Laptop 39,6 cm (15.6") Full HD 32 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gri data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Power 15.6 inch G8, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixel, 32 Giga Bites, 512 Giga Bites

Long summary description HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11850H Laptop 39,6 cm (15.6") Full HD 32 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gri:
This is an auto-generated long summary of HP ZBook Power 15.6 inch G8 Intel® Core™ i7 i7-11850H Laptop 39,6 cm (15.6") Full HD 32 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gri based on the first three specs of the first five spec groups.

HP ZBook Power 15.6 inch G8. Tipul de produs: Laptop, Factorul de formă: Clapetă. Familia de procesoare: Intel® Core™ i7, Procesor: i7-11850H, Frecvență procesor: 2,5 GHz. Diagonala afișajului: 39,6 cm (15.6"), Tip HD: Full HD, Rezoluţie de afişare: 1920 x 1080 Pixel. Memorie internă: 32 Giga Bites, Tip de memorie internă: DDR4-SDRAM. Capacitate totală de stocare: 512 Giga Bites, Suport media de stocare: SSD. Model adaptor grafic la-bord: Intel® UHD Graphics. Sistem de operare cu condiţia: Windows 10 Pro. Culoarea produsului: Gri

Design
Tipul de produs *
Laptop
Culoarea produsului *
Gri
Factorul de formă *
Clapetă
Poziționare pe piață
Companii
Anul lansării
2021
Ţara de origine
China
afișaj
Diagonala afișajului *
39,6 cm (15.6")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
No
Tip HD
Full HD
Tip panou
IPS
Ecran anti-strălucire
Yes
Luminozitate afişaj
250 cd/m²
Diagonală ecran (metric)
39,6 cm
Model culori RGB
NTSC
Gamă de culori
45%
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i7
Procesor *
i7-11850H
Numărul de nuclee de procesor
8
Fire de execuție procesor (threads)
16
Frecvență boost procesor
4,8 GHz
Frecvență procesor *
2,5 GHz
Memorie cache procesor
24 Mega bites
Tip procesor cache
L3
Memorie
Memorie internă *
32 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Memorie viteza de ceas
3200 MHz
Amplasare memorie (sloturi x dimensiune)
2 x 16 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
Tip memorie SSID
TLC
SSD de disc interfeţe
PCI Express, NVMe
NVMe
Yes
De tipul de unitate optică *
No
Grafică
Model adaptor grafic dedicat *
Indisponibil
Adaptor grafic la-bord *
Yes
Adaptor procesor grafic separat *
No
Model adaptor grafic la-bord *
Intel® UHD Graphics
Audio
Numărul de difuzoare incorporate
2
Microfon încorporat
Yes
Numarul de microfoane
2
Aparat de fotografiat
Cameră foto frontală
Yes
Format semnal cameră frontală
720p
Tip cameră frontală HD
HD
Reţea
Standard Wi-Fi *
Wi-Fi 6 (802.11ax)
Standarde Wi-Fi
Wi-Fi 6 (802.11ax)
Conexiune rețea mobilă *
No
Tipul antenei
2x2
Model controller WLAN
Intel Wi-Fi 6 AX201
Producător controler WLAN
Intel
Bluetooth
Yes
Versiune Bluetooth
5.0
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
3
Porturi Ethernet LAN (RJ-45)
1
Numărul de porturi HDMI *
1
Versiune HDMI
2.0
Număr de porturi Thunderbolt 4
1
Port combo caști/microfon
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Alimentare energie USB
Yes
Tastatură
Caracteristici speciale ale tastaturii
Roiskesuojattu
Aparat de
Clickpad
Tastatură numerică *
Yes
Retroiluminare tastatură
Yes
Tastatură rezistentă la vărsare lichide
Yes
Tastatură mărime naturală
Yes
Model dispozitiv intrare
HP Premium Quiet -näppäimistö
Software
Sistem de operare cu condiţia *
Windows 10 Pro
Special features
HP JumpStart
Yes
Tip boxă HP
HP Dual Speakers
Optimizator conexie HP
Yes
Asistent suport HP
Yes
Cameră frontală HP
HP Privacy HD
Software HP furnizat
Bing search for IE11; Buy Office; HP Hotkey Support; HP Performance Advisor; HP Recovery Manager; HP Remote Graphics Software; Native Miracast support; HP Cloud Recovery; HP Admin; HP Privacy Settings; HP QuickDrop; HP Easy Clean; HP PC Hardware Diagnostics; HP ZCentral Remote Boost 2020 Software for Z workstation; Tile Application
Segment HP
Companii
Baterie
Tehnologia bateriei
Polimer Litiu (LiPo)
Numărul de celule baterie
6
Battery capacity *
83 Wh
Managementul energiei
Disiparea puterii pentru adaptorul AC
120 W
Greutate şi dimensiuni
Lățime
359,4 milimetri
Adâncime
233,9 milimetri
Înălţime
22,8 milimetri
Greutate *
1,89 kilograme