location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27-r101nq Intel® Core™ i3 i3-8100T 68,6 cm (27") 1920 x 1080 Pixel PC all-in-one (multifuncțional) 4 Giga Bites DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Alb

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-r101nq
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XL66EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193015535596 show
Categorie:
Desktop PC with monitor.
Calculator sau staţie de lucru Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 5257
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Feb 2019
Product end of life date
HP Pavilion All-in-One - 27-r101nq (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion 27-r101nq Intel® Core™ i3 i3-8100T 68,6 cm (27") 1920 x 1080 Pixel PC all-in-one (multifuncțional) 4 Giga Bites DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Alb
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC all-in-one (multifuncțional) Alb 150 W
  • - Intel® Core™ i3 i3-8100T 3,1 GHz
  • - 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 4 Giga Bites DDR4-SDRAM 2400 MHz 1 x 4 Giga Bites
  • - 1 TB HDD DVD±RW Cititor card integrat
  • - AMD Radeon 530 2 Giga Bites Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - FreeDOS 64-bit
Long product name HP Pavilion 27-r101nq Intel® Core™ i3 i3-8100T 68,6 cm (27") 1920 x 1080 Pixel PC all-in-one (multifuncțional) 4 Giga Bites DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Alb :
The short editorial description of HP Pavilion 27-r101nq Intel® Core™ i3 i3-8100T 68,6 cm (27") 1920 x 1080 Pixel PC all-in-one (multifuncțional) 4 Giga Bites DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Alb

HP Pavilion All-in-One - 27-r101nq
Mai mult>>>
HP Pavilion 27-r101nq Intel® Core™ i3 i3-8100T 68,6 cm (27") 1920 x 1080 Pixel PC all-in-one (multifuncțional) 4 Giga Bites DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Alb:
The official marketing text of HP Pavilion 27-r101nq Intel® Core™ i3 i3-8100T 68,6 cm (27") 1920 x 1080 Pixel PC all-in-one (multifuncțional) 4 Giga Bites DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Alb as supplied by the manufacturer

Conexiuni foarte stabile
Nu vă faceţi niciodată griji în privinţa întreruperilor de Internet şi a conexiunilor slabe. Rămâneţi puternic conectat la accesoriile Wi-Fi şi Bluetooth®, cu cel mai recent adaptor WLAN 802.11 a/c (2x2) şi Bluetooth® 4.2.
Unitate DVD cu rescriere
Urmăriţi şi scrieţi DVD-uri utilizând unitatea optică integrată.
Opţiuni de RAM DDR4
Conceput pentru a funcţiona mai eficient şi mai fiabil la viteze mai mari, DDR4 este viitorul memoriei RAM. Graţie lăţimii de bandă mai mari, toate activităţile, de la multitasking la jocuri, beneficiază de o îmbunătăţire a performanţelor.
Stocare pe disc
Nu vă faceţi griji în privinţa extinderii colecţiei de filme digitale, cântece şi fotografii. Cu opţiunile de stocare masivă puteţi să le salvaţi pe toate şi încă să aveţi mult spaţiu disponibil.
Experienţă audio cu adevărat puternică
Sistemul de două difuzoare HP şi sistemul audio cu reglaj particularizat, realizat în colaborare cu experţii de la B&O PLAY, oferă un sunet bogat, autentic. Lăsaţi sunetul să vă impresioneze.
Comutator pentru cameră de confidenţialitate HP
Această cameră Web inovatoare are un comutator proiectat să acopere camera şi să oprească semnalul video atunci când nu este în uz, menţinându-vă siguranţa online.
USB-C™
Alimentează dispozitivul sau transferă date cu până la 5 Gbs, totul de la un singur port USB-C™. Şi este reversibil, aşadar nu îți faceţi griji privind conectarea în poziţie inversă.
HP Jumpstart
Atunci când pornești prima dată PC-ul, întreprinzi o călătorie personală pe timpul instalării şi obţii o prezentare generală de informare asupra caracteristicilor PC-ului.

Short summary description HP Pavilion 27-r101nq Intel® Core™ i3 i3-8100T 68,6 cm (27") 1920 x 1080 Pixel PC all-in-one (multifuncțional) 4 Giga Bites DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Alb:
This short summary of the HP Pavilion 27-r101nq Intel® Core™ i3 i3-8100T 68,6 cm (27") 1920 x 1080 Pixel PC all-in-one (multifuncțional) 4 Giga Bites DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Alb data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 27-r101nq, 68,6 cm (27"), Full HD, Intel® Core™ i3, 4 Giga Bites, 1 TB, FreeDOS

Long summary description HP Pavilion 27-r101nq Intel® Core™ i3 i3-8100T 68,6 cm (27") 1920 x 1080 Pixel PC all-in-one (multifuncțional) 4 Giga Bites DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Alb:
This is an auto-generated long summary of HP Pavilion 27-r101nq Intel® Core™ i3 i3-8100T 68,6 cm (27") 1920 x 1080 Pixel PC all-in-one (multifuncțional) 4 Giga Bites DDR4-SDRAM 1 TB HDD AMD Radeon 530 FreeDOS Alb based on the first three specs of the first five spec groups.

HP Pavilion 27-r101nq. Tipul de produs: PC all-in-one (multifuncțional). Diagonala afișajului: 68,6 cm (27"), Tip HD: Full HD, Rezoluţie de afişare: 1920 x 1080 Pixel. Familia de procesoare: Intel® Core™ i3, Frecvență procesor: 3,1 GHz. Memorie internă: 4 Giga Bites, Tip de memorie internă: DDR4-SDRAM. Capacitate totală de stocare: 1 TB, Suport media de stocare: HDD. Model adaptor grafic dedicat: AMD Radeon 530. Cameră încorporată. De tipul de unitate optică: DVD±RW. Sistem de operare cu condiţia: FreeDOS. Culoarea produsului: Alb

afișaj
Diagonala afișajului *
68,6 cm (27")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
No
Tip HD *
Full HD
Retroiluminare LED
Yes
Raport de aspect nativ
16:9
Tip panou
IPS
Formă ecran
Plat
Unghi de înclinare
0 - 25°
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i3
Generație procesor
Intel® Core™ i3 generația a 8a
Procesor *
i3-8100T
Numărul de nuclee de procesor
4
Fire de execuție procesor (threads)
4
Frecvență procesor *
3,1 GHz
Memorie cache procesor
6 Mega bites
Tip procesor cache
Cache inteligent
Rată magistrală sistem
8 GT/s
Thermal Design Power (TDP)
35 W
Frecvență TDP-down configurabilă
2,4 GHz
TDP-down configurabilă
25 W
Versiune sloturi PCI Express
3.0
Priza Processor
LGA 1150 (Mufă H4)
Tehnologie de fabricare procesor/Litography
14 nm
Moduri operare procesor
64-bit
Pas cu pas
B0
Tip de magistrală
DMI3
Nume de cod procesor
Coffee Lake
Număr maxim căi PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Codul de procesor
SR3Y8
Tjunction
82 °C
Memorie internă minimă acceptată de procesor
64 Giga Bites
Tipuri memorie acceptate de procesor
DDR4-SDRAM
Viteze de ceas acceptate de procesor
2400 MHz
Lățime bandă memorie acceptată de procesor
37,5 GB/s
Canale memorie acceptate de procesor
Dual
ECC acceptat de procesor
Yes
Memorie
Memorie internă *
4 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Maximum de memorie internă *
16 Giga Bites
Sloturi pentru memorii
2
Tip sloturi de memorie
SO-DIMM
Memorie viteza de ceas
2400 MHz
Amplasare memorie (sloturi x dimensiune)
1 x 4 Giga Bites
Factor de formă memorie
DIMM/SO-DIMM
Medii de stocare
Capacitate totală de stocare *
1 TB
Suport media de stocare *
HDD
Număr de discuri de stocare instalate
1
Capacitate totală HDDs
1 TB
Numărul de hard drive-uri instalate
1
Capacitatea hard-discului
1 TB
Viteza de rotaţie a HDD
7200 RPM
Interfaţa HDD
SATA
De tipul de unitate optică *
DVD±RW
Cititor card integrat
Yes
Carduri de memorie compatibile
SD, SDHC, SDXC
Grafică
Adaptor procesor grafic separat *
Yes
Model adaptor grafic dedicat *
AMD Radeon 530
Adaptor memorie discrete graphics
2 Giga Bites
Tip memorie grafică dedicată
GDDR5
Adaptor grafic la-bord *
Yes
Model adaptor grafic la-bord *
Intel® UHD Graphics 630
Frecvență de lucru adaptor grafic on-board
350 MHz
Frecvență dinamică adaptor grafic on-board (max)
1100 MHz
Memorie maximă adaptor grafic on-board
64 Giga Bites
Număr ecrane suportate (on-board graphics)
3
Versiune DirectX adaptor grafic on-board
12.0
Versiune adaptor grafic integrat OpenGL
4.5
ID adaptor graphics on-board
0x3E91
Audio
Difuzoare încorporate *
Yes
Microfon încorporat
Yes
Sistem audio
B&O PLAY
Aparat de fotografiat
Cameră încorporată *
Yes
Tip cameră HD
HD
Reţea
Wi-Fi *
Yes
Standarde Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versiune Bluetooth
4.2
Conexiune
Porturi Ethernet LAN (RJ-45)
1
Număr porturi USB 2.0 *
2
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-C *
1
Numărul de porturi HDMI *
2
Microfon, Jack line-in
No
Port combo caști/microfon
Yes
Mufă jack CC-intrare
Yes
Design
Culoarea produsului *
Alb
Ţara de origine
China
Performanță
Tipul de produs *
PC all-in-one (multifuncțional)
Chipset-ul plăcii de bază
Intel® H370
Software
Arhitectura sistem de operare
64-bit
Sistem de operare cu condiţia *
FreeDOS
Caracteristici speciale procesor
Tehnologie Intel® Turbo Boost
No
Tehnologie Intel® Hyper-Threading
No
Tehnologie Intel® Identity Protection
Yes
Tehnologie Enhanced Intel SpeedStep
Yes
Tehnologie Intel® Quick Sync Video
Yes
Tehnologie Intel® Clear Video HD
Yes
Tehnologia Intel® Clear Video
Yes
Tehnologie Intel® InTru™ 3D
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions
Yes
Tehnologie Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Tehnologie Intel® Clear Video pentru MID
Yes
Intel® 64
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Stări de repaus (idle)
Yes
Tehnologie de Monitorizare Termală
Yes
Mărime ambalaj procesor
37.5 x 37.5 milimetri
Seturi de instrucţiuni Supported
AVX 2.0, SSE4.1, SSE4.2
Scalabilitate
1S
Configurație CPU (max)
1
Opțiuni încorporate disponibile
Yes
Specificații soluție termală
PCG 2015A
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versiune Intel® Identity Protection Technology
1,00
Versiune Intel® Stable Image Platform Program (SIPP)
0,00
Versiune Intel® Secure Key Technology
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versiune Intel® TSX-NI
0,00
Procesor ARK ID
129944
Special features
Tip boxă HP
HP Dual Speakers
Cameră frontală HP
HP TrueVision HD
Managementul energiei
Disiparea puterii pentru adaptorul AC
150 W
Stilou
Pix inclus
No
Greutate şi dimensiuni
Lăţime (cu stand)
657 milimetri
Adâncime (cu stand)
180 milimetri
Înălţime (cu stand)
510,7 milimetri
Greutate (cu stand)
10 kilograme
Lăţime de ambalaj
791 milimetri
Adâncimea de ambalaj
233 milimetri
Înălţime de ambalaj
618 milimetri
Greutatea pachetului
13,2 kilograme
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
5 - 35 °C
Temperatură de depozitare (T-T)
-20 - 60 °C
Interval relativ operaţional de umiditate
15 - 80%
Altitudinea de operare
0 - 2000 m
Altitudinea de ne-operabilitate
0 - 4572 m
Sustenabilitate
Certificate de sustenabilitate
EPEAT Silver, ENERGY STAR
Conţinutul de ambalaje
Mouse inclus
Yes
Tastatură inclusă
Yes
Cablu de alimentare inclus
Yes
Alte caracteristici
3D
No
Mod autonom
No
Ecran detașabil
No