location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Full HD 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argint

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G5
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JX62EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192545061759 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 62419
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Apr 2020
Product end of life date
Bullet Points HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Full HD 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argint
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Companii Laptop Clapetă Argint
  • - Intel® Core™ i5 i5-8250U 1,6 GHz
  • - 35,6 cm (14") Full HD 1920 x 1080 Pixel IPS Retroiluminare LED 16:9
  • - 16 Giga Bites DDR4-SDRAM 2400 MHz 1 x 16 Giga Bites
  • - 512 Giga Bites SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2 4G
  • - Windows 10 Pro 64-bit
Mai mult>>>
Short summary description HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Full HD 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argint:
This short summary of the HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Full HD 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argint data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 840 G5, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 Pixel, 16 Giga Bites, 512 Giga Bites

Long summary description HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Full HD 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argint:
This is an auto-generated long summary of HP EliteBook 840 G5 Intel® Core™ i5 i5-8250U Laptop 35,6 cm (14") Full HD 16 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Argint based on the first three specs of the first five spec groups.

HP EliteBook 840 G5. Tipul de produs: Laptop, Factorul de formă: Clapetă. Familia de procesoare: Intel® Core™ i5, Procesor: i5-8250U, Frecvență procesor: 1,6 GHz. Diagonala afișajului: 35,6 cm (14"), Tip HD: Full HD, Rezoluţie de afişare: 1920 x 1080 Pixel. Memorie internă: 16 Giga Bites, Tip de memorie internă: DDR4-SDRAM. Capacitate totală de stocare: 512 Giga Bites, Suport media de stocare: SSD. Tip rețea mobilă: 4G. Sistem de operare cu condiţia: Windows 10 Pro. Culoarea produsului: Argint

Design
Tipul de produs *
Laptop
Culoarea produsului *
Argint
Factorul de formă *
Clapetă
Poziționare pe piață
Companii
Ţara de origine
China
afișaj
Diagonala afișajului *
35,6 cm (14")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
No
Tip HD
Full HD
Tip panou
IPS
Retroiluminare LED
Yes
Raport de aspect nativ
16:9
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i5
Generație procesor
Intel® Core™ i5 generația a 8a
Procesor *
i5-8250U
Numărul de nuclee de procesor
4
Fire de execuție procesor (threads)
8
Frecvență boost procesor
3,4 GHz
Frecvență procesor *
1,6 GHz
Rată magistrală sistem
4 GT/s
Memorie cache procesor
6 Mega bites
Tip procesor cache
Cache inteligent
Priza Processor
BGA 1356
Tehnologie de fabricare procesor/Litography
14 nm
Moduri operare procesor
64-bit
Nume de cod procesor
Kaby Lake R
Tip de magistrală
OPI
Pas cu pas
Y0
Thermal Design Power (TDP)
15 W
Frecvență TDP-up configurabil
1,8 GHz
TDP-up configurabil
25 W
TDP-down configurabilă
10 W
Frecvență TDP-down configurabilă
0,8 GHz
Tjunction
100 °C
Număr maxim căi PCI Express
12
Versiune sloturi PCI Express
3.0
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
ECC acceptat de procesor
No
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Memorie viteza de ceas
2400 MHz
Factor de formă memorie
SO-DIMM
Amplasare memorie (sloturi x dimensiune)
1 x 16 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
Maximum de memorie internă *
32 Giga Bites
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
SSD de disc interfeţe
NVMe 3.0, PCI Express
NVMe
Yes
De tipul de unitate optică *
No
Cititor card integrat
No
Grafică
Model adaptor grafic dedicat *
Indisponibil
Adaptor grafic la-bord *
Yes
Adaptor procesor grafic separat *
No
Familie adaptor graphics on-board
Intel® UHD Graphics
Model adaptor grafic la-bord *
Intel® UHD Graphics 620
Frecvență de lucru adaptor grafic on-board
300 MHz
Frecvență dinamică adaptor grafic on-board (max)
1100 MHz
Memorie maximă adaptor grafic on-board
32 Giga Bites
Versiune DirectX adaptor grafic on-board
12.0
Versiune adaptor grafic integrat OpenGL
4.4
ID adaptor graphics on-board
0x5917
Audio
Numărul de difuzoare incorporate
2
Numărul de vorbitori
Bang & Olufsen
Microfon încorporat
Yes
Aparat de fotografiat
Cameră foto frontală
Yes
Format semnal cameră frontală
720p
Reţea
Tip rețea mobilă
4G
Standarde 2G
Edge
Standarde 3G
DC-HSPA+, TD-SCDMA
Standarde 4G
LTE
Wi-Fi
Yes
Standard Wi-Fi *
Wi-Fi 5 (802.11ac)
Standarde Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Conexiune rețea mobilă *
Yes
Tipul antenei
2x2
Model controller WLAN
Intel Dual Band Wireless-AC 8265
Ethernet LAN
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versiune Bluetooth
4.2
WWAN
Instalată
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Porturi Ethernet LAN (RJ-45)
1
Numărul de porturi HDMI *
1
Portul DVI
No
Cantitate porturi Thunderbolt™ 3
1
Port combo caști/microfon
Yes
Conector de andocare
Yes
Tip port încărcare
Mufă DC-in
Performanță
Senzor lumină ambientală
Yes
Tastatură
Aparat de
Clickpad
Tastatură numerică *
No
Retroiluminare tastatură
Yes
Tastatură stil insulă
Yes
Tastatură rezistentă la vărsare lichide
Yes
Cheile Windows
Yes
Software
Arhitectura sistem de operare
64-bit
Sistem de operare cu condiţia *
Windows 10 Pro
Caracteristici speciale procesor
Tehnologie Intel® My WiFi (Intel® MWT)
Yes
Tehnologie Intel® Smart Response
Yes
Tehnologie Intel® Identity Protection
Yes
Tehnologie Intel® Hyper-Threading
Yes
Tehnologie Intel® Turbo Boost
2.0
Tehnologie Enhanced Intel SpeedStep
Yes
Tehnologie Intel® Clear Video HD
Yes
Tehnologia Intel® Clear Video
Yes
Tehnologie Intel® InTru™ 3D
Yes
Tehnologie Intel® Quick Sync Video
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions
Yes
Tehnologie Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Tehnologie Intel® Clear Video pentru MID
Yes
Intel® 64
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Stări de repaus (idle)
Yes
Tehnologie de Monitorizare Termală
Yes
Mărime ambalaj procesor
42 x 24 milimetri
Seturi de instrucţiuni Supported
AVX 2.0, SSE4.1, SSE4.2
Codul de procesor
SR3LA
Configurație CPU (max)
1
Opțiuni încorporate disponibile
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versiune Intel® Identity Protection Technology
1,00
Versiune Intel® Smart Response Technology
1,00
Versiune Intel® Stable Image Platform Program (SIPP)
0,00
Versiune Intel® Secure Key Technology
1,00
Versiune Intel® TSX-NI
0,00
Intel® Virtualization Technology (VT-x)
Yes
Procesor ARK ID
124967
Procesor non-conflict
Yes
Special features
Tip boxă HP
HP Dual Speakers
HP Smart AC Adapter
Yes
Securitate
Slot cablu de siguranță
Yes
Cititor de amprente
Yes
Modulul platformei de încredere
Yes
Protecție parolă
Yes
Protectie cu Parolă
La pornire
Sustenabilitate
Certificate de sustenabilitate
ENERGY STAR
Greutate şi dimensiuni
Lățime
326 milimetri
Adâncime
234 milimetri
Înălţime
17,9 milimetri
Greutate *
1,48 kilograme
Alte caracteristici
3D
No
Cartela SIM acceptata
Yes
Ţară Distributor
Deutschland 1 distributor(s)