location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP Obelisk 875-1030nq Intel® Core™ i7 i7-9700K 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER FreeDOS Tower PC-ul Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP Obelisk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
875
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
875-1030nq
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3G065EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850715723 show
Categorie:
Computerele personale, PC-uri pe scurt, sunt computere pentru uzul personal. Ele au tot timpul aceleasi componente: - Un procesor (CPU), aceasta este inima computerului dumneavoastra, unde se face procesarea datelor. - Memoria (RAM), aceasta este o memorie foarte rapida in care datele temporare sunt stocate inainte de a procesate de procesor. - Placa de baza, acest component care conecteaza toate partile componente ale computerului. De obicei are integrate cateva componente cum ar fii o placa de sunet care ii da posibilitatea computerului dumneavoastra sa produca sunete, o placa de retea care da posibilitatea conectarii computerului la o retea. - Placa video, aceasta este parte a computerului care este responsabila pentru procesarea grafica. Placile de baza Micro ATX au de obicei integrata placa video. Aceste placi video integrate nu sunt potrivite de obicei pentru a juca jocuri dar suficient de bune pentru a viziona filme. - Hard disk-ul, aceasta este memoria permanenta a computerului dumneavoastra unde datele personale sunt stocate. - Optional un player/recorder DVD/CD pentru citirea/scrierea DVD-urileo/CD-urilor.
Computere personale (PC)/stații de lucru Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 2186
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP OMEN by HP Obelisk 875-1030nq Intel® Core™ i7 i7-9700K 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER FreeDOS Tower PC-ul Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Core i7-9700K (12MB Cache, 3.6GHz)
  • - NVIDIA GeForce RTX 2070 (8GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 1000GB HDD, 256GB SSD
Garanţie 2 ani servicii limitate cu componente, manoperă şi service la centru autorizat.
Long product name HP OMEN by HP Obelisk 875-1030nq Intel® Core™ i7 i7-9700K 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER FreeDOS Tower PC-ul Negru :
The short editorial description of HP OMEN by HP Obelisk 875-1030nq Intel® Core™ i7 i7-9700K 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER FreeDOS Tower PC-ul Negru

Intel Core i7-9700K (12MB Cache, 3.6GHz), 16GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, Intel UHD Graphics 630, NVIDIA GeForce RTX 2070 (8GB GDDR6), LAN, WLAN, Bluetooth, FreeDOS
Mai mult>>>
HP OMEN by HP Obelisk 875-1030nq Intel® Core™ i7 i7-9700K 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER FreeDOS Tower PC-ul Negru:
The official marketing text of HP OMEN by HP Obelisk 875-1030nq Intel® Core™ i7 i7-9700K 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER FreeDOS Tower PC-ul Negru as supplied by the manufacturer

Atractiv. Puternic. Şi simplu de upgradat.
Joacă la adevărata ta valoare, nu lăsa nimic să te oprească. Cu cele mai recente componente din industrie, cu facilităţi de upgrade compatibile cu micro-ATX şi un design pe care îl poţi particulariza, OMEN Obelisk îţi oferă performanţa de a cuceri noi culmi.

Short summary description HP OMEN by HP Obelisk 875-1030nq Intel® Core™ i7 i7-9700K 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER FreeDOS Tower PC-ul Negru:
This short summary of the HP OMEN by HP Obelisk 875-1030nq Intel® Core™ i7 i7-9700K 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER FreeDOS Tower PC-ul Negru data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by HP Obelisk 875-1030nq, 3,6 GHz, Intel® Core™ i7, i7-9700K, 16 Giga Bites, 1,26 TB, FreeDOS

Long summary description HP OMEN by HP Obelisk 875-1030nq Intel® Core™ i7 i7-9700K 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER FreeDOS Tower PC-ul Negru:
This is an auto-generated long summary of HP OMEN by HP Obelisk 875-1030nq Intel® Core™ i7 i7-9700K 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER FreeDOS Tower PC-ul Negru based on the first three specs of the first five spec groups.

HP OMEN by HP Obelisk 875-1030nq. Frecvență procesor: 3,6 GHz, Familia de procesoare: Intel® Core™ i7, Procesor: i7-9700K. Memorie internă: 16 Giga Bites, Tip de memorie internă: DDR4-SDRAM, Memorie viteza de ceas: 2666 MHz. Capacitate totală de stocare: 1,26 TB, Suport media de stocare: HDD+SSD. Model adaptor grafic la-bord: Intel® UHD Graphics 630, Model adaptor grafic dedicat: NVIDIA GeForce RTX 2070 SUPER. Sistem de operare cu condiţia: FreeDOS. Sursa de alimentare: 750 W. Tip de sasiu: Tower. Tipul de produs: PC-ul. Culoarea produsului: Negru

Arată că eşti puternic
Arată că eşti puternic

Bucură-te de jocuri puternice, fluide, cu plăci grafice NVIDIA® şi un procesor Intel® Core™. Tot ceea ce îţi trebuie pentru a trece la următorul nivel.

Fă-l imbatabil
Fă-l imbatabil

Ieşi în evidenţă faţă de adversari, cu un şasiu atractiv, care dispune de iluminare RGB particularizabilă.

Faceţi-o personal
Faceţi-o personal

Accesezi interiorul rapid şi faci ce upgrade-uri doreşti, graţie unui design care nu necesită scule şi aderării la standardele micro-ATX. Deoarece poţi instala până la trei dispozitive de stocare, spaţiul nu va fi o problemă.

Placă grafică NVIDIA® GeForce RTX™ 2070
Placă grafică NVIDIA® GeForce RTX™ 2070

Noua arhitectură NVIDIA Turing™ cu tehnologia revoluţionară de urmărire a razelor aduce viitorul gamingului în prezent, cu un realism şi o performanţă incredibile.

Procesor Intel® Core™ din a 9-a generaţie

Performanţe de joc mai bune ca oricând, cu procesorul Intel® Core™ din a 9-a generaţie. Compatibilitatea cu până la 8 nuclee, frecvenţa de ceas îmbunătăţită şi puterea uimitoare fac posibile jocurile, redarea în flux şi crearea conţinutului multimedia, fără încetiniri. [4]

Configuraţii cu sistem de stocare dublu

Dacă foloseşti atât unitatea SSD pentru sistemul de operare, cât şi o unitate de disc tradiţională, beneficiezi de tot ce e mai bun din amândouă: iniţializare rapidă, timpi scurţi de răspuns şi capacitate de stocare mai mare.

Unitate SSD PCIe
Unitate SSD PCIe

Disponibilă cu capacităţi de până la 256 GB, soluţia de stocare flash bazată pe PCIe este de până la 17x mai rapidă decât o unitate de disc de laptop tradiţională, de 5400 rpm. [5]

Etalează-ţi hardware-ul
Etalează-ţi hardware-ul

Printr-un panou lateral din sticlă securizată poţi vedea componentele interne cu efecte de iluminare RGB. Un strat protector EMI incolor reduce riscul interferenţelor electrice sau magnetice cu alte dispozitive.

Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i7
Generație procesor
Intel® Core™ i7 generația a 9a
Procesor *
i7-9700K
Numărul de nuclee de procesor
8
Fire de execuție procesor (threads)
8
Frecvență boost procesor
4,9 GHz
Frecvență procesor *
3,6 GHz
Priza Processor
LGA 1150 (Mufă H4)
Memorie cache procesor
12 Mega bites
Tip procesor cache
L3
Rată magistrală sistem
8 GT/s
Tehnologie de fabricare procesor/Litography
14 nm
Moduri operare procesor
64-bit
Nume de cod procesor
Coffee Lake
Thermal Design Power (TDP)
95 W
Tjunction
100 °C
Versiune sloturi PCI Express
3.0
Număr maxim căi PCI Express
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Număr de procesoare instalate
1
Memorie internă minimă acceptată de procesor
128 Giga Bites
Tipuri memorie acceptate de procesor
DDR4-SDRAM
Viteze de ceas acceptate de procesor
2666 MHz
Lățime bandă memorie acceptată de procesor
41,6 GB/s
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Amplasare memorie (sloturi x dimensiune)
1 x 16 Giga Bites
Sloturi pentru memorii
2x DIMM
Memorie viteza de ceas
2666 MHz
CCE
No
Producătorul memoriei interne
HyperX
Medii de stocare
Capacitate totală de stocare *
1,26 TB
Suport media de stocare *
HDD+SSD
De tipul de unitate optică *
No
Număr de discuri de stocare instalate
2
Capacitate totală HDDs
1 TB
Numărul de hard drive-uri instalate
1
Capacitatea hard-discului
1 TB
Interfaţa HDD
SATA
Viteza de rotaţie a HDD
7200 RPM
Capacitate totală SSDs
256 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
256 Giga Bites
SSD de disc interfeţe
PCI Express, NVMe
NVMe
Yes
Factor de formă SSD
M.2
Grafică
Adaptor procesor grafic separat *
Yes
Producător card grafic discrete GPU
NVIDIA
Adaptor grafic la-bord *
Yes
Model adaptor grafic dedicat *
NVIDIA GeForce RTX 2070 SUPER
Adaptor memorie discrete graphics
8 Giga Bites
Tip memorie grafică dedicată
GDDR6
Număr adaptori grafici dedicați
1
Model adaptor grafic la-bord *
Intel® UHD Graphics 630
Frecvență de lucru adaptor grafic on-board
350 MHz
Frecvență dinamică adaptor grafic on-board (max)
1200 MHz
Memorie maximă adaptor grafic on-board
64 Giga Bites
Număr ecrane suportate (on-board graphics)
3
Versiune DirectX adaptor grafic on-board
12.0
Versiune adaptor grafic integrat OpenGL
4.5
ID adaptor graphics on-board
0x3E98
Cantitate porturi adaptor grafic HDMI
1
Cantitate DisplayPort adaptor grafic
2
Cantitate porturi adaptor grafic DVI
1
Număr porturi adaptor grafic USB Tip-C
1
Reţea
Ethernet LAN *
Yes
Reţea
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Standard Wi-Fi
Wi-Fi 5 (802.11ac)
Standarde Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Producător controler WLAN
Realtek
Tipul antenei
2x2
Bluetooth
Yes
Versiune Bluetooth
4.2
MU-MIMO
Yes
Miracast
Yes
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
6
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-C *
1
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-A *
1
Portul DVI
No
Porturi Ethernet LAN (RJ-45)
1
Microfon, Jack line-in
Yes
Ieșiri căști
1
Line ieşire
Yes
Line-intrare
Yes
Port combo caști/microfon
Yes
Sloturi de extensie
PCI Express x16
1
Design
Tip de sasiu *
Tower
Plasare acceptată
Vertical
Culoarea produsului *
Negru
Ţara de origine
China
Performanță
Poziționare pe piață
Gaming
Sistem audio
DTS Studio Sound
Tipul de produs *
PC-ul
Software
Sistem de operare cu condiţia *
FreeDOS
Caracteristici speciale procesor
Intel® 64
Yes
Tehnologie Enhanced Intel SpeedStep
Yes
Opțiuni încorporate disponibile
No
Tehnologie Intel® InTru™ 3D
Yes
Tehnologie Intel® Clear Video HD
Yes
Tehnologia Intel® Clear Video
Yes
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Stări de repaus (idle)
Yes
Tehnologie de Monitorizare Termală
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Tehnologie Intel® Trusted Execution
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Mărime ambalaj procesor
37.5 x 37.5 milimetri
Seturi de instrucţiuni Supported
SSE4.1, SSE4.2, AVX 2.0
Scalabilitate
1S
Configurație CPU (max)
1
Specificații soluție termală
PCG 2015D
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Procesor ARK ID
186604
Tehnologie Intel® Turbo Boost
2.0
Tehnologie Intel® Hyper-Threading
No
Tehnologie Intel® Quick Sync Video
Yes
Tehnologie Intel® Identity Protection
Yes
Special features
Segment HP
Acasă
Managementul energiei
Sursa de alimentare *
750 W
Greutate şi dimensiuni
Lățime *
165 milimetri
Adâncime *
357 milimetri
Înălţime *
433 milimetri
Lăţime de ambalaj
299 milimetri
Adâncimea de ambalaj
496 milimetri
Înălţime de ambalaj
516 milimetri
Greutatea pachetului
12,1 kilograme
Conţinutul de ambalaje
Ecran inclus *
No
Disclaimer HP OMEN by HP Obelisk 875-1030nq Intel® Core™ i7 i7-9700K 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER FreeDOS Tower PC-ul Negru:
Disclaimer

[4] Modificarea frecvenţei ceasului şi/sau a tensiunii: (i) poate reduce stabilitatea sistemului şi durata de funcţionare utilă a sistemului, a procesorului şi a altor componente de sistem; (ii) poate deteriora procesorul şi alte componente de sistem; (iii) poate cauza scăderea performanţelor sistemului; (iv) poate cauza încălzirea suplimentară sau alte daune; şi (v) poate afecta integritatea datelor de sistem. HP şi Intel nu au testat şi nu garantează funcţionarea procesorului dincolo de specificaţiile acestuia. HP şi Intel nu au testat şi nu garantează funcţionarea altor componente de sistem dincolo de specificaţiile de standard industrial ale acestora. HP şi Intel nu îşi asumă răspunderea că procesorul şi alte componente de sistem, inclusiv dacă se utilizează cu frecvenţe de ceas şi/sau tensiuni modificate, vor fi potrivite pentru un scop particular. Procesoarele Multi-core sunt concepute să îmbunătăţească performanţele anumitor produse software. Nu toţi clienţii sau toate aplicaţiile software vor beneficia neapărat de pe urma utilizării acestei tehnologii. Performanţa şi frecvenţa ceasului vor varia în funcţie de sarcinile de lucru ale aplicaţiilor şi de configuraţiile hardware şi software. Numerotarea, marcarea şi/sau denumirea date de Intel nu constituie o măsură a performanţelor superioare.
[5] Pe baza testării interne HP, utilizând software-ul de analiză comparativă CrystalDiskMark. Funcţionarea este mai rapidă în mod secvenţial (numai în citire) în comparaţie cu unitatea HDD clasică de 5.400 rpm.