location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Curved 34-b005nq Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Negru, Argint

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Curved
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-b005nq
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2CZ43EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192545403344 show
Categorie:
Desktop PC with monitor.
Calculator sau staţie de lucru Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 8156
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 09 Oct 2018
Product end of life date
PDF (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY Curved 34-b005nq Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Negru, Argint
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-7700T (8MB Cache, 2.9GHz)
  • - 86.4 cm (34") Wide Quad HD 3440 x 1440 IPS, NVIDIA GeForce GTX 950M (4GB GDDR5)
  • - 16GB (2133MHz) DDR4-SDRAM (2 x 8) & 1000GB HDD, 256GB SSD
Long product name HP ENVY Curved 34-b005nq Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Negru, Argint :
The short editorial description of HP ENVY Curved 34-b005nq Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Negru, Argint

Intel Core i7-7700T (8MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, 86.4 cm (34") Wide Quad HD 3440 x 1440 IPS, Intel HD Graphics 630, NVIDIA GeForce GTX 950M (4GB GDDR5), LAN, WLAN, Bluetooth, HP TrueVision HD IR, Windows 10 Home 64-bit
Mai mult>>>
HP ENVY Curved 34-b005nq Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Negru, Argint:
The official marketing text of HP ENVY Curved 34-b005nq Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Negru, Argint as supplied by the manufacturer

Cufundare totală. Tentaţie absolută.
Depăşești domeniul divertismentului la domiciliu, printr-o experienţă profundă, fără egal. De la designul atrăgător al afişajului cu micro-margini, curbat şi ultrasubţire, până la fiecare dintre cei aproape cinci milioane de pixeli, această revoluţionară operă de artă a fost concepută pentru a te impresiona, captiva şi a-ți tăia esenţialmente răsuflarea.

Short summary description HP ENVY Curved 34-b005nq Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Negru, Argint:
This short summary of the HP ENVY Curved 34-b005nq Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Negru, Argint data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Curved 34-b005nq, 86,4 cm (34"), Quad HD, Intel® Core™ i7, 16 Giga Bites, 1,26 TB, Windows 10 Home

Long summary description HP ENVY Curved 34-b005nq Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Negru, Argint:
This is an auto-generated long summary of HP ENVY Curved 34-b005nq Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Negru, Argint based on the first three specs of the first five spec groups.

HP ENVY Curved 34-b005nq. Tipul de produs: PC all-in-one (multifuncțional). Diagonala afișajului: 86,4 cm (34"), Tip HD: Quad HD, Rezoluţie de afişare: 3440 x 1440 Pixel, Formă ecran: Curbat. Familia de procesoare: Intel® Core™ i7, Frecvență procesor: 2,9 GHz. Memorie internă: 16 Giga Bites, Tip de memorie internă: DDR4-SDRAM. Capacitate totală de stocare: 1,26 TB, Suport media de stocare: HDD+SSD. Model adaptor grafic dedicat: NVIDIA® GeForce® GTX 950M. Cameră încorporată. Sistem de operare cu condiţia: Windows 10 Home. Culoarea produsului: Negru, Argint

DESIGN IMPRESIONANT

Fiind conceput pentru a te captiva, acest afişaj masiv cu micro-margini, curbat, cu cameră de confidenţialitate integrată, practic pluteşte peste suportul sculptat din aluminiu şi bara de sunet.

PUTERE ŞI PASIUNE

Experimentează senzaţia de performanţă palpitantă. Cu procesoarele Intel® de vârf în industrie, încărcarea în mod wireless şi placa grafică distinctă, acest All-in-One îți va accelera pulsul.

ÎMPRESURAREA SIMŢURILOR

Aceasta este o lume complet nouă a vizibilităţii şi sunetului. Trăiește experienţa cinematografică supremă, pe un afişaj Ultra WQHD[1] cu diagonală de 86,3 cm (34"), cu patru difuzoare şi sistem audio de la Bang & Olufsen.

Placă grafică NVIDIA® GeForce® GTX 950M
Placă grafică NVIDIA® GeForce® GTX 950M

Graţie performanţei grafice la nivel de desktop, vă puteţi bucura de jocuri cursive, de înaltă definiţie, pe laptopul dvs. Iar cu tehnologia NVIDIA® BatteryBoost™, performanţa unităţii GPU se reglează dinamic, oferindu-vă sesiuni de jocuri mai lungi, pentru o experienţă cu adevărat mobilă.

Intrare HDMI
Intrare HDMI

Bucuraţi-vă de conţinutul preferat pe un ecran mai mare, conectând consola de jocuri, playerul Blu-ray, computerul sau un dispozitiv de streaming.

Placă grafică Intel® HD

Plăcile grafice impresionante vă ajută la tot ceea ce faceţi. Indiferent dacă urmăriţi un videoclip sau pur şi simplu navigaţi pe Web, unitatea Intel® HD Graphics redă pe ecran toate imaginile, cu o calitate uniformă şi vie.

Procesoare Intel® Core™ din a 7-a generaţie
Procesoare Intel® Core™ din a 7-a generaţie

Performanţele puternice ţin cu uşurinţă pasul cu toate cerinţele de multitasking, permit noi posibilităţi de a interacţiona cu PC-ul şi oferă capabilităţi îmbunătăţite pentru conţinut video 4K.

Windows 10
Windows 10

Faceţi cu încredere lucruri remarcabile, în familiarul stil Windows – doar că mai bine. [2]

Ieşire HDMI
Ieşire HDMI

Nu a fost niciodată mai simplu să conectaţi cu dispozitivul un afişaj mai mare sau un al doilea afişaj. Cu o ieşire HDMI, puteţi transmite imagini HD şi sunet cu un singur cablu standard.

Opţiuni de RAM DDR4
Opţiuni de RAM DDR4

Conceput pentru a funcţiona mai eficient şi mai fiabil la viteze mai mari, DDR4 este viitorul memoriei RAM. Graţie lăţimii de bandă mai mari, toate activităţile, de la multitasking la jocuri, beneficiază de o îmbunătăţire a performanţelor. [3]

Încărcare în mod wireless
Încărcare în mod wireless

Tehnologia de încărcare în mod wireless, încorporată direct în bază, vă oferă un plus de comoditate. Pur şi simplu aşezaţi orice smartphone compatibil pe bază, pentru a se încărca fără cabluri.

Cameră de confidenţialitate HP
Cameră de confidenţialitate HP

Această cameră Web inovatoare a fost concepută astfel încât să fie ridicată doar când este utilizată şi să fie ascunsă când nu este utilizată, menţinându-vă în siguranţă cât timp sunteţi online.

Certificat Technicolor pentru culori
Certificat Technicolor pentru culori

Vizionaţi filme în culori realiste pe un dispozitiv certificat, care respectă aceleaşi standarde stricte pentru precizia culorilor precum cele utilizate la Hollywood.

Bară de sunet pentru sunet incredibil

Fiind încorporate în bara de sunet, cele patru difuzoare frontale transmit sunetul către dumneavoastră, la un unghi de 45 de grade, cu putere şi claritate. Iar comenzile tactile intuitive ale selectorului de control audio vă permit să reglaţi cu uşurinţă volumul.

Cameră HD IR HP TrueVision
Cameră HD IR HP TrueVision

Senzorul infraroşu vă oferă securitatea suplimentară de la Windows Hello, pentru o modalitate mai sigură de a vă conecta la computer. Şi obţineţi o claritate vibrantă când purtaţi conversaţii video, chiar şi în lumină scăzută. [18]

Patru difuzoare şi două emiţătoare pasive, cu Bang & Olufsen
Patru difuzoare şi două emiţătoare pasive, cu Bang & Olufsen

Patru difuzoare, două emiţătoare pasive şi reglajul personalizat de experţii de la Bang & Olufsen oferă un sunet dinamic pe toate frecvenţele, asigurând o calitate audio superioară şi un bas îmbunătăţit.

USB-C™ Thunderbolt™
USB-C™ Thunderbolt™

Alimentaţi dispozitivul, conectaţi un monitor extern sau transferaţi date la o viteză uimitoare de 40 Gb/s, toate de la un port USB-C™ Thunderbolt™ impresionant. Şi este reversibil, aşadar nu vă faceţi griji privind conectarea în poziţie inversă. [19]

afișaj
Diagonala afișajului *
86,4 cm (34")
Rezoluţie de afişare *
3440 x 1440 Pixel
Ecran tactil *
No
Tip HD *
Quad HD
Retroiluminare LED
Yes
Raport de aspect nativ
21:9
Tip panou
IPS
Formă ecran
Curbat
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i7
Generație procesor
7th gen Intel® Core™ i7
Procesor *
i7-7700T
Numărul de nuclee de procesor
4
Fire de execuție procesor (threads)
8
Frecvență boost procesor
3,8 GHz
Frecvență procesor *
2,9 GHz
Memorie cache procesor
8 Mega bites
Tip procesor cache
Cache inteligent
Rată magistrală sistem
8 GT/s
Thermal Design Power (TDP)
35 W
Frecvență TDP-down configurabilă
1,9 GHz
TDP-down configurabilă
25 W
Versiune sloturi PCI Express
3.0
Priza Processor
LGA 1150 (Mufă H4)
Tehnologie de fabricare procesor/Litography
14 nm
Moduri operare procesor
64-bit
Pas cu pas
B0
Tip de magistrală
DMI3
Nume de cod procesor
Kaby Lake
Serie procesor
Intel Core i7-7700 Desktop series
Număr maxim căi PCI Express
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Codul de procesor
SR339
Tjunction
80 °C
Memorie internă minimă acceptată de procesor
64 Giga Bites
Procesor non-conflict
Yes
Tipuri memorie acceptate de procesor
DDR3L-SDRAM, DDR4-SDRAM
Viteze de ceas acceptate de procesor
1333, 1600, 2133, 2400 MHz
Canale memorie acceptate de procesor
Dual
ECC acceptat de procesor
No
Tensiune memorie acceptată de procesor
1,35 V
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Maximum de memorie internă *
16 Giga Bites
Sloturi pentru memorii
2
Tip sloturi de memorie
SO-DIMM
Memorie viteza de ceas
2133 MHz
Amplasare memorie (sloturi x dimensiune)
2 x 8 Giga Bites
Factor de formă memorie
DIMM/SO-DIMM
Medii de stocare
Capacitate totală de stocare *
1,26 TB
Suport media de stocare *
HDD+SSD
Capacitate totală HDDs
1 TB
Numărul de hard drive-uri instalate
1
Capacitatea hard-discului
1 TB
Viteza de rotaţie a HDD
7200 RPM
Interfaţa HDD
SATA
Capacitate totală SSDs
256 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
256 Giga Bites
SSD de disc interfeţe
NVMe, PCI Express
NVMe
Yes
De tipul de unitate optică *
No
Cititor card integrat
Yes
Carduri de memorie compatibile
SD, SDHC, SDXC
Grafică
Adaptor procesor grafic separat *
Yes
Model adaptor grafic dedicat *
NVIDIA® GeForce® GTX 950M
Adaptor memorie discrete graphics
4 Giga Bites
Tip memorie grafică dedicată
GDDR5
Adaptor grafic la-bord *
Yes
Model adaptor grafic la-bord *
Intel® HD Graphics 630
Frecvență de lucru adaptor grafic on-board
350 MHz
Frecvență dinamică adaptor grafic on-board (max)
1150 MHz
Memorie maximă adaptor grafic on-board
64 Giga Bites
Număr ecrane suportate (on-board graphics)
3
Versiune DirectX adaptor grafic on-board
12.0
Versiune adaptor grafic integrat OpenGL
4.4
ID adaptor graphics on-board
5912
Audio
Difuzoare încorporate *
Yes
Microfon încorporat
Yes
Aparat de fotografiat
Cameră încorporată *
Yes
Reţea
Wi-Fi *
Yes
Standard Wi-Fi *
Wi-Fi 5 (802.11ac)
Standarde Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Tipul antenei
2x2
Ethernet LAN *
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Reţea
Versiune Bluetooth
4.2
Conexiune
Porturi Ethernet LAN (RJ-45)
1
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
4
Cantitate porturi Thunderbolt™ 3
1
Numărul de porturi HDMI *
2
Versiune HDMI
2.0
Microfon, Jack line-in
No
Port combo caști/microfon
Yes
Design
Culoarea produsului *
Negru, Argint
Slot cablu de siguranță
Yes
Tip slot cablu cu sistem de blocare
Kensington
Ţara de origine
China
Performanță
Tipul de produs *
PC all-in-one (multifuncțional)
Chipset-ul plăcii de bază
Intel® H270
Modulul platformei de încredere
Yes
Software
Arhitectura sistem de operare
64-bit
Sistem de operare cu condiţia *
Windows 10 Home
Soft de încercare
Netflix, Microsoft Office 365, McAfee LiveSafe
Software în grup
Dropbox
Caracteristici speciale procesor
Tehnologie Intel® Turbo Boost
2.0
Tehnologie Intel® Hyper-Threading
Yes
Tehnologie Intel® Identity Protection
Yes
Tehnologie Enhanced Intel SpeedStep
Yes
Tehnologie Intel® Quick Sync Video
Yes
Tehnologie Intel® Clear Video HD
Yes
Tehnologia Intel® Clear Video
Yes
Tehnologie Intel® InTru™ 3D
Yes
Intel® AES New Instructions
Yes
Tehnologie Intel® Trusted Execution
Yes
Intel® Enhanced Halt State
Yes
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Tehnologie Intel® Clear Video pentru MID
Yes
Intel® 64
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Stări de repaus (idle)
Yes
Tehnologie de Monitorizare Termală
Yes
Mărime ambalaj procesor
37.5 x 37.5 milimetri
Seturi de instrucţiuni Supported
AVX 2.0, SSE4.1, SSE4.2
Scalabilitate
1S
Configurație CPU (max)
1
Opțiuni încorporate disponibile
Yes
Specificații soluție termală
PCG 2015A
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versiune Intel® Identity Protection Technology
1,00
Versiune Intel® Stable Image Platform Program (SIPP)
1,00
Versiune Intel® Secure Key Technology
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versiune Intel® TSX-NI
1,00
Procesor ARK ID
97122
Special features
HP JumpStart
Yes
HP Audio Switch
Yes
Control afișaj HP
Yes
Cameră frontală HP
HP TrueVision HD IR
Managementul energiei
Disiparea puterii pentru adaptorul AC
230 W
Stilou
Pix inclus
No
Greutate şi dimensiuni
Lăţime (cu stand)
815 milimetri
Adâncime (cu stand)
200 milimetri
Înălţime (cu stand)
458 milimetri
Greutate (cu stand)
11,5 kilograme
Lăţime de ambalaj
974 milimetri
Adâncimea de ambalaj
289 milimetri
Înălţime de ambalaj
608 milimetri
Greutatea pachetului
15,7 kilograme
Sustenabilitate
Certificate de sustenabilitate
EPEAT Silver, ENERGY STAR
Conţinutul de ambalaje
Mouse inclus
Yes
Tastatură inclusă
Yes
Alte caracteristici
3D
No
Mod autonom
No
Ecran detașabil
No
Disclaimer HP ENVY Curved 34-b005nq Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 Pixel PC all-in-one (multifuncțional) 16 Giga Bites DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) Negru, Argint:
Disclaimer

[1] Pentru a vizualiza imagini WQHD, este necesar conţinut WQHD (Wide Quad High Definition). [2] Nu toate caracteristicile sunt disponibile în toate ediţiile sau versiunile de Windows. Pentru a beneficia la maximum de funcţionalitatea sistemului Windows, sistemele pot necesita upgrade şi/sau achiziţionare separată de hardware, drivere sau software ori actualizarea BIOS-ului. Windows 10 este actualizat automat, această caracteristică fiind activată întotdeauna. Se pot aplica taxe ISP şi, cu timpul, se pot aplica cerinţe suplimentare pentru actualizări. Consultă www.microsoft.com. [3] Pentru unităţi SSD, 1 GB = 1 miliard de octeţi. Capacitatea reală formatată este mai mică. Până la 35 GB de pe disc sunt rezervaţi pentru software-ul de recuperare a sistemului. [18] Pentru asigurarea funcţionalităţii descrise, caracteristicile pot necesita software sau alte aplicaţii de la terţi. [19] Viteza de transfer poate varia. Toate specificaţiile de performanţă reprezintă specificaţiile tipice furnizate de producătorii de componente HP; performanţa reală poate varia în plus sau în minus. USB Type-C™ şi USB-C™ sunt mărci comerciale ale USB Implementers Forum.