location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 15-eh0050nq AMD Ryzen™ 3 4300U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Albastru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Acasă
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-eh0050nq
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
281J2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161099199 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 815
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 23 Aug 2022 15:45:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2022
Product end of life date
Bullet Points HP Pavilion 15-eh0050nq AMD Ryzen™ 3 4300U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Albastru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - AMD Ryzen 3 4300U (4MB Cache, 2.7GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Garanţie 2 ani servicii limitate cu componente, manoperă şi service la centru autorizat.
Long product name HP Pavilion 15-eh0050nq AMD Ryzen™ 3 4300U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Albastru :
The short editorial description of HP Pavilion 15-eh0050nq AMD Ryzen™ 3 4300U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Albastru

AMD Ryzen 3 4300U (4MB Cache, 2.7GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, AMD Radeon Graphics, WLAN, HP Wide Vision HD, FreeDOS
Mai mult>>>
HP Pavilion 15-eh0050nq AMD Ryzen™ 3 4300U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Albastru:
The official marketing text of HP Pavilion 15-eh0050nq AMD Ryzen™ 3 4300U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Albastru as supplied by the manufacturer

Lucrezi cu stil. Te joci cu plăcere.
Laptopul Pavilion 15 oferă performanţe superioare într-un design mai mic, prin urmare realizezi mai multe oriunde ai merge. Bucură-te de caracteristici de divertisment uluitoare, cu ecranul cu micro-margini şi sistemul audio B&O.

Short summary description HP Pavilion 15-eh0050nq AMD Ryzen™ 3 4300U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Albastru:
This short summary of the HP Pavilion 15-eh0050nq AMD Ryzen™ 3 4300U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Albastru data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 15-eh0050nq, AMD Ryzen™ 3, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 Pixel, 8 Giga Bites, 512 Giga Bites

Long summary description HP Pavilion 15-eh0050nq AMD Ryzen™ 3 4300U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Albastru:
This is an auto-generated long summary of HP Pavilion 15-eh0050nq AMD Ryzen™ 3 4300U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Albastru based on the first three specs of the first five spec groups.

HP Pavilion 15-eh0050nq. Tipul de produs: Laptop, Factorul de formă: Clapetă. Familia de procesoare: AMD Ryzen™ 3, Procesor: 4300U, Frecvență procesor: 2,7 GHz. Diagonala afișajului: 39,6 cm (15.6"), Tip HD: Full HD, Rezoluţie de afişare: 1920 x 1080 Pixel. Memorie internă: 8 Giga Bites, Tip de memorie internă: DDR4-SDRAM. Capacitate totală de stocare: 512 Giga Bites, Suport media de stocare: SSD. Model adaptor grafic la-bord: AMD Radeon Graphics. Sistem de operare cu condiţia: FreeDOS. Culoarea produsului: Albastru

Productivitate simplificată
Productivitate simplificată

Performanţă superioară. Alege un laptop care ţine pasul cu tine, datorită procesorului AMD® premium.

Capabilităţi remarcabile într-un design compact
Capabilităţi remarcabile într-un design compact

Un laptop compact care simplifică productivitatea în mişcare datorită zonei de atingere de precizie, iar autonomia mare a acumulatorului şi tehnologia HP Fast Charge[1] te menţin în mişcare.

Ecran captivant
Ecran captivant

Cu sistemul audio B&O, raportul ecran/corp mai mare şi rama cu micro-margini care maximizează vizualizarea, te bucuri la maximum de conţinutul de divertisment pe laptop.

HP Fast Charge
HP Fast Charge

Când laptopul nu mai are multă energie, nimeni nu are timp să aştepte ore întregi pentru a-l reîncărca. Opreşte dispozitivul şi încarcă-l de la 0 până la 50% din capacitate în aproximativ 45 de minute. [3]

Unitate SSD PCIe
Unitate SSD PCIe

Porneşte în câteva secunde cu viteza fulgerului, cu unitatea de stocare SSD PCIe de 512 GB.

Panou antireflexie
Panou antireflexie

Bucuraţi-vă de soare şi de conţinutul preferat cu acest panou antireflexie. Nereflectant şi având un luciu scăzut, reduce strălucirea luminii când sunteţi afară.

Procesor AMD Ryzen™ 3
Procesor AMD Ryzen™ 3

Fiind o revoluţie în tehnologia procesoarelor, această arhitectură nou-concepută, ultra-eficientă, oferă 4 nuclee şi performanţă cu 4 fire de execuţie, pentru a rezolva chiar cele mai intensive activităţi de procesare. [2]

DDR4 RAM
DDR4 RAM

Conceput pentru a funcţiona mai eficient şi mai fiabil la viteze mai mari, DDR4 este viitorul memoriei RAM. Graţie lăţimii de bandă mai mari, toate activităţile, de la multitasking la jocuri, beneficiază de o îmbunătăţire a performanţelor.

Wi-Fi 5 (1x1) & Bluetooth® 4.2 (802.11a/b/g/n/ac)
Wi-Fi 5 (1x1) & Bluetooth® 4.2 (802.11a/b/g/n/ac)

Prin tehnologia wireless, rămâneţi conectat la accesoriile Wi-Fi şi Bluetooth®. [4]

HP Imagepad cu gesturi de mişcări tactile
HP Imagepad cu gesturi de mişcări tactile

Această zonă de atingere pentru mişcări tactile acceptă gesturi cu patru degete şi își permite să derulezi, să faci zoom şi să navighezi cu o simplă atingere.

Cameră HD HP Wide Vision
Cameră HD HP Wide Vision

Câmpul de vizualizare cu unghi larg, de 88 de grade, îți permite să porţi conversaţii video cu toată familia sau cu grupul de prieteni, în detalii extrem de clare. [6]

Tastatură iluminată din fundal, cu tastatură numerică integrată
Tastatură iluminată din fundal, cu tastatură numerică integrată

Continuaţi să lucraţi chiar şi în încăperi slab iluminate sau când călătoriţi noaptea cu avionul. Cu o tastatură iluminată şi o tastatură numerică integrată, puteţi tasta confortabil în mai multe medii.

Design
Tipul de produs *
Laptop
Culoarea produsului *
Albastru
Factorul de formă *
Clapetă
Poziționare pe piață
Zilnică
Ţara de origine
China
afișaj
Diagonala afișajului *
39,6 cm (15.6")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
No
Tip HD
Full HD
Retroiluminare LED
Yes
Raport de aspect nativ
16:9
Ecran anti-strălucire
Yes
Tehnologie margine ecran
Micro-Edge
Luminozitate afişaj
250 cd/m²
Diagonală ecran (metric)
39,6 cm
Model culori RGB
NTSC
Gamă de culori
45%
Procesor
Producătorul procesorului *
AMD
Familia de procesoare *
AMD Ryzen™ 3
Procesor *
4300U
Numărul de nuclee de procesor
4
Fire de execuție procesor (threads)
8
Frecvență boost procesor
3,7 GHz
Frecvență procesor *
2,7 GHz
Memorie cache procesor
4 Mega bites
Tip procesor cache
L3
Memorie
Memorie internă *
8 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Memorie viteza de ceas
3200 MHz
Factor de formă memorie
SO-DIMM
Amplasare memorie (sloturi x dimensiune)
1 x 8 Giga Bites
CCE
No
Medii de stocare
Capacitate totală de stocare *
512 Giga Bites
Suport media de stocare *
SSD
Capacitate totală SSDs
512 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
512 Giga Bites
SSD de disc interfeţe
PCI Express, NVMe
NVMe
Yes
Factor de formă SSD
M.2
De tipul de unitate optică *
No
Cititor card integrat
Yes
Carduri de memorie compatibile
SD
Grafică
Model adaptor grafic dedicat *
Indisponibil
Adaptor grafic la-bord *
Yes
Adaptor procesor grafic separat *
No
Model adaptor grafic la-bord *
AMD Radeon Graphics
Audio
Sistem audio
B&O PLAY
Numărul de difuzoare incorporate
2
Aparat de fotografiat
Cameră foto frontală
Yes
Aparat de fotografiat
Format semnal cameră frontală
720p
Tip cameră frontală HD
HD
Reţea
Standard Wi-Fi *
Wi-Fi 5 (802.11ac)
Standarde Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Conexiune rețea mobilă *
No
Tipul antenei
1x1
Model controller WLAN
Realtek RTL8821CE
Producător controler WLAN
Realtek
Ethernet LAN
No
Bluetooth
Yes
Versiune Bluetooth
4.2
Miracast
Yes
MIMO
Yes
Tip MIMO
Multi User MIMO
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Cantitate porturi USB 3.2 Gen 2 (3.1 Gen 2) Tip-B
1
Numărul de porturi HDMI *
1
Versiune HDMI
2.0
Port combo caști/microfon
Yes
Tip port încărcare
Mufă DC-in
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
Porturi USB Sleep-and-Charge
1
Tastatură
Aparat de
Touchpad
Tastatură numerică *
Yes
Tastatură mărime naturală
Yes
Software
Sistem de operare cu condiţia *
FreeDOS
Special features
HP Audio Boost
Yes
Tip boxă HP
HP Dual Speakers
HP Imagepad
Yes
Cameră frontală HP
HP Wide Vision HD
Segment HP
Acasă
Baterie
Tehnologia bateriei
Litiu-Ion (Li-Ion)
Numărul de celule baterie
3
Battery capacity *
41 Wh
Durată baterie (max)
7,75 h
Încărcare rapidă
Yes
Timp încărcare rapidă (50%)
45 minute
Managementul energiei
Disiparea puterii pentru adaptorul AC
45 W
Securitate
Slot cablu de siguranță
Yes
Tip slot cablu cu sistem de blocare
Kensington
Greutate şi dimensiuni
Lățime
360,2 milimetri
Adâncime
234 milimetri
Înălţime
17,9 milimetri
Greutate *
1,75 kilograme
Datele de ambalare
Lăţime de ambalaj
69 milimetri
Adâncimea de ambalaj
520 milimetri
Înălţime de ambalaj
305 milimetri
Greutatea pachetului
2,34 kilograme
Disclaimer HP Pavilion 15-eh0050nq AMD Ryzen™ 3 4300U Laptop 39,6 cm (15.6") Full HD 8 Giga Bites DDR4-SDRAM 512 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Albastru:
Disclaimer

[1] Reîncarcă acumulatorul până la 50% în 45 de minute, când sistemul este oprit (utilizând comanda „închidere”). Se recomandă pentru utilizarea cu adaptorul HP furnizat cu notebookul, nefiind recomandat un încărcător pentru acumulator de capacitate mai mică. După ce acumulatorul s-a încărcat la 50% din capacitate, viteza de încărcare revine la normal. Timpul de încărcare poate varia cu +/-10%, datorită toleranţei sistemului. Disponibilitate numai la anumite produse HP. Pentru o listă completă de caracteristici ale produsului, consultă http://store.hp.com. [2] Procesoarele Multi-core sunt concepute să îmbunătăţească performanţele anumitor produse software. Nu toţi clienţii şi nu toate aplicaţiile software vor beneficia neapărat în urma utilizării acestei tehnologii. Performanţa şi frecvenţa ceasului vor var
[3] Reîncarcă acumulatorul până la 50% în 45 de minute când sistemul este oprit (utilizând comanda „închidere”). Se recomandă pentru utilizarea cu adaptorul HP furnizat cu notebookul, nefiind recomandat un încărcător de acumulator de capacitate mai mică.
[4] Sunt necesare un punct de acces wireless şi un serviciu de Internet. Disponibilitatea punctelor de acces wireless publice este limitată. Specificaţiile pentru WLAN 802.11ac sunt în faza de proiect, nu sunt definitive. Dacă specificaţiile finale diferă
[6] Pentru asigurarea funcţionalităţii descrise, caracteristicile pot necesita software sau alte aplicaţii de la terţi.