location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15s-eq1002nq Laptop 39,6 cm (15.6") 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Gri

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Acasă
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15s-eq1002nq
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1V2H1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122555566 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 1514
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP 15s-eq1002nq Laptop 39,6 cm (15.6") 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Gri
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Zilnică Laptop Clapetă Gri
  • - 39,6 cm (15.6") SVA
  • - 16 Giga Bites DDR4-SDRAM 2400 MHz
  • - 256 Giga Bites SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth
  • - Litiu-Ion (Li-Ion) 41 Wh 7 h 45 W
  • - FreeDOS 64-bit
Mai mult>>>
Short summary description HP 15s-eq1002nq Laptop 39,6 cm (15.6") 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Gri:
This short summary of the HP 15s-eq1002nq Laptop 39,6 cm (15.6") 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Gri data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15s-eq1002nq, 39,6 cm (15.6"), 16 Giga Bites, DDR4-SDRAM, 256 Giga Bites, FreeDOS, Gri

Long summary description HP 15s-eq1002nq Laptop 39,6 cm (15.6") 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Gri:
This is an auto-generated long summary of HP 15s-eq1002nq Laptop 39,6 cm (15.6") 16 Giga Bites DDR4-SDRAM 256 Giga Bites SSD Wi-Fi 5 (802.11ac) FreeDOS Gri based on the first three specs of the first five spec groups.

HP 15s-eq1002nq. Tipul de produs: Laptop, Factorul de formă: Clapetă. Diagonala afișajului: 39,6 cm (15.6"). Memorie internă: 16 Giga Bites, Tip de memorie internă: DDR4-SDRAM. Capacitate totală de stocare: 256 Giga Bites, Suport media de stocare: SSD. Model adaptor grafic la-bord: AMD Radeon Graphics. Sistem de operare cu condiţia: FreeDOS. Culoarea produsului: Gri. Greutate: 1,69 kilograme

Design
Nume culoare
Chalkboard gray
Tipul de produs *
Laptop
Culoarea produsului *
Gri
Factorul de formă *
Clapetă
Poziționare pe piață
Zilnică
Nume marcă originală
HP
afișaj
Diagonala afișajului *
39,6 cm (15.6")
Ecran tactil *
No
Tip panou
SVA
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Memorie viteza de ceas
2400 MHz
Non-ECC
Yes
Medii de stocare
Capacitate totală de stocare *
256 Giga Bites
Suport media de stocare *
SSD
Capacitate totală SSDs
256 Giga Bites
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
256 Giga Bites
SSD de disc interfeţe
PCI Express, NVMe
NVMe
Yes
Factor de formă SSD
M.2
De tipul de unitate optică *
No
Cititor card integrat
Yes
Grafică
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
AMD
Adaptor procesor grafic separat *
No
Familie adaptor graphics on-board
AMD Radeon Graphics
Model adaptor grafic la-bord *
AMD Radeon Graphics
Audio
Difuzoare încorporate
Yes
Numărul de difuzoare incorporate
2
Microfon încorporat
Yes
Aparat de fotografiat
Cameră foto frontală
Yes
Tip cameră frontală HD
HD
Reţea
Standard Wi-Fi *
Wi-Fi 5 (802.11ac)
Tipul antenei
2x2
Bluetooth
Yes
Miracast
Yes
MIMO
Yes
Tip MIMO
Multi User MIMO
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
2
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-C *
1
Numărul de porturi HDMI *
1
Port combo caști/microfon
Yes
Performanță
Chipset-ul plăcii de bază
AMD SoC
Tastatură
Aparat de
Touchpad
Tastatură numerică *
Yes
Tastatură stil insulă
Yes
Tastatură mărime naturală
Yes
Software
Arhitectura sistem de operare
64-bit
Sistem de operare cu condiţia *
FreeDOS
Special features
HP Imagepad
Yes
Segment HP
Acasă
Baterie
Tehnologia bateriei
Litiu-Ion (Li-Ion)
Numărul de celule baterie
3
Battery capacity *
41 Wh
Durată baterie (max)
7 h
Timp de redare video continuă
8,5 h
Încărcare rapidă
Yes
Timp încărcare rapidă (50%)
45 minute
Greutate baterie
210 g
Managementul energiei
Disiparea puterii pentru adaptorul AC
45 W
Frecvenţa adaptorului AC
50 - 60 Hz
Voltajul de intrare pentru adaptorul AC
100 - 240 V
Securitate
Protecție parolă
Yes
Protectie cu Parolă
BIOS, La pornire
Sustenabilitate
Certificate de sustenabilitate
EPEAT Silver, ENERGY STAR
Greutate şi dimensiuni
Lățime
358,5 milimetri
Adâncime
242 milimetri
Înălţime
17,9 milimetri
Greutate *
1,69 kilograme
Datele de ambalare
Lăţime de ambalaj
69 milimetri
Adâncimea de ambalaj
305 milimetri
Înălţime de ambalaj
520 milimetri
Greutatea pachetului
2,21 kilograme
Conţinutul de ambalaje
Tastatură inclusă
Yes
Stilou
No
Alte caracteristici
Număr de difuzoare
2