location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 17-cb1005nq Intel® Core™ i7 i7-10750H Laptop 43,9 cm (17.3") Full HD 16 Giga Bites DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) FreeDOS Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Familia de produse:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Acasă
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cb1005nq
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1L0B9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122386603 show
Categorie:
Un notebook, cunoscut si sub numele de laptop este un computer portabil. Cand cautam pentru notebook-ul potrivit este important de stiut unde aveti de gand sa lucrati cu el. Doriti sa-l folositi pentru calatorit? Alegeti un model cu un procesor "mobil" special pentru salvarea de energie, o baterie buna si un afisaj adecvat de mic. Acesta va da posibilitatea sa lucrati mai mult cu aceeasi baterie si va scuteste de disconfortul de a transporta cu voi un afisaj mare care consuma mult din pretioasa baterie. Sau veti folosi notebook-ul preponderent in locuri unde aveti access la o sursa de curent? Atunci alegeti un procesor desktop (mai multa putere de procesare cu mai putini bani) si o baterie uzuala, acesta va scuti multi bani care puteti sa-i folositi pentru a cumpara un ecran mai mare cu care veti lucra mai repede pentru ca puteti vedea mai multa informatie si este foarte bun pentru multimedia!
Calculatoare portabile / notebook-uri Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 1323
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP OMEN 17-cb1005nq Intel® Core™ i7 i7-10750H Laptop 43,9 cm (17.3") Full HD 16 Giga Bites DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) FreeDOS Negru
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - FreeDOS
  • - Intel Core i7-10750H (12MB Cache, 2.6GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 2060 (6GB GDDR6)
  • - 16GB (2933MHz) DDR4-SDRAM (2 x 8) & 1000GB SSD
Garanţie 2 ani garanţie limitată pentru componente, manoperă şi service la atelier
Long product name HP OMEN 17-cb1005nq Intel® Core™ i7 i7-10750H Laptop 43,9 cm (17.3") Full HD 16 Giga Bites DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) FreeDOS Negru :
The short editorial description of HP OMEN 17-cb1005nq Intel® Core™ i7 i7-10750H Laptop 43,9 cm (17.3") Full HD 16 Giga Bites DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) FreeDOS Negru

Intel Core i7-10750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 1000GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 2060 (6GB GDDR6), LAN, WLAN, HP Wide Vision HD, FreeDOS
Mai mult>>>
HP OMEN 17-cb1005nq Intel® Core™ i7 i7-10750H Laptop 43,9 cm (17.3") Full HD 16 Giga Bites DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) FreeDOS Negru:
The official marketing text of HP OMEN 17-cb1005nq Intel® Core™ i7 i7-10750H Laptop 43,9 cm (17.3") Full HD 16 Giga Bites DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) FreeDOS Negru as supplied by the manufacturer

Putere mare a dispozitivului. Design compact.
Cu acest laptop cu puterea uluitoare a unui desktop şi design portabil elegant, joci cât de bine poţi, de oriunde. Faci faţă oricărei provocări, inclusiv celor mai solicitante titluri AAA, cu grafica NVIDIA® şi procesorul Intel® Core™ din a 10-a generaţie[1]. Lasă-te captivat de o experienţă de joc fluidă, pe un ecran cu ramă îngustă şi rate rapide de reîmprospătare.

Short summary description HP OMEN 17-cb1005nq Intel® Core™ i7 i7-10750H Laptop 43,9 cm (17.3") Full HD 16 Giga Bites DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) FreeDOS Negru:
This short summary of the HP OMEN 17-cb1005nq Intel® Core™ i7 i7-10750H Laptop 43,9 cm (17.3") Full HD 16 Giga Bites DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) FreeDOS Negru data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 17-cb1005nq, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 Pixel, 16 Giga Bites, 1 TB

Long summary description HP OMEN 17-cb1005nq Intel® Core™ i7 i7-10750H Laptop 43,9 cm (17.3") Full HD 16 Giga Bites DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) FreeDOS Negru:
This is an auto-generated long summary of HP OMEN 17-cb1005nq Intel® Core™ i7 i7-10750H Laptop 43,9 cm (17.3") Full HD 16 Giga Bites DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) FreeDOS Negru based on the first three specs of the first five spec groups.

HP OMEN 17-cb1005nq. Tipul de produs: Laptop, Factorul de formă: Clapetă. Familia de procesoare: Intel® Core™ i7, Procesor: i7-10750H, Frecvență procesor: 2,6 GHz. Diagonala afișajului: 43,9 cm (17.3"), Tip HD: Full HD, Rezoluţie de afişare: 1920 x 1080 Pixel. Memorie internă: 16 Giga Bites, Tip de memorie internă: DDR4-SDRAM. Capacitate totală de stocare: 1 TB, Suport media de stocare: SSD. Model adaptor grafic la-bord: Intel® UHD Graphics. Sistem de operare cu condiţia: FreeDOS. Culoarea produsului: Negru

Performanţă similară cu cea a unui desktop
Performanţă similară cu cea a unui desktop

Obţii un laptop cu performanţele unui desktop. Cu procesorul Intel® Core™ din a 10-a generaţie[1], grafica NVIDIA® şi stocarea accelerată, nimic nu te mai ţine în loc.

Experienţă de joc rapidă şi fluidă
Experienţă de joc rapidă şi fluidă

Experienţa jocului clar este esenţială dacă vrei să joci la adevărata ta valoare. Datorită rezoluţiei înalte şi ratei de reîmprospătare rapide, imaginile de pe ecran sunt rapide şi cursive, iar ecranul cu ramă îngustă asigură cufundarea de la o margine la alta.

Proiectat pentru putere
Proiectat pentru putere

Designul modern şi elegant al laptopului OMEN 17 este proiectat pentru putere similară cu cea a unui desktop. Nimic nu te împiedică să joci cât de bine poţi, întrucât beneficiezi de o soluţie de răcire avansată şi acces printr-un singur panou la componentele interne pentru upgrade simplu.

DDR4 RAM
DDR4 RAM

Conceput pentru a funcţiona mai eficient şi mai fiabil la viteze mai mari, DDR4 este viitorul memoriei RAM. Graţie lăţimii de bandă mai mari, toate activităţile, de la multitasking la jocuri, beneficiază de o îmbunătăţire a performanţelor.

Afişaj Full HD
Afişaj Full HD

Relaxaţi-vă şi bucuraţi-vă de vizualizări şi imagini extrem de clare, de o calitate vibrantă, oferită de cele 2 milioane de pixeli. Rezoluţia de 1920 x 1080 oferă întregului conţinut digital o nouă dimensiune. [3]

Tastatură iluminată din fundal, stil insulă, cu patru zone
Tastatură iluminată din fundal, stil insulă, cu patru zone

Îţi permite să luminezi din fundal 4 zone independente, cu iluminare RGB diferită. Tastele WASD sunt conturate pentru a evidenţia tastele principale. Totul este controlat simplu cu OMEN Command Center.

Conectat fără efort
Conectat fără efort

Bucură-te de o experienţă wireless mai fluidă cu combinaţia Wi-Fi 6 (2x2) şi Bluetooth® 5.0, conexiuni puternice şi viteze pentru transferul fişierelor de până la 3 ori mai mari decât cu Wi-Fi 5. [5]

Ieşire HDMI
Ieşire HDMI

Nu a fost niciodată mai simplu să îți conectezi dispozitivul la un ecran mai mare sau la un al doilea ecran. Cu ieşirea HDMI, poţi transmite imagini HD şi sunet printr-un singur cablu standard.

Sisteme MU-MIMO acceptate
Sisteme MU-MIMO acceptate

Dacă aveţi mai multe dispozitive MU-MIMO în locuinţă, suportul pentru MU-MIMO funcţionează în combinaţie cu un ruter MU-MIMO, pentru a maximiza traficul de reţea necesar unei experienţe online mai lină.

Design
Tipul de produs *
Laptop
Culoarea produsului *
Negru
Factorul de formă *
Clapetă
Poziționare pe piață
Gaming
Ţara de origine
China
afișaj
Diagonala afișajului *
43,9 cm (17.3")
Rezoluţie de afişare *
1920 x 1080 Pixel
Ecran tactil *
No
Tip HD
Full HD
Tip panou
IPS
Retroiluminare LED
Yes
Raport de aspect nativ
16:9
Ecran anti-strălucire
Yes
Luminozitate afişaj
300 cd/m²
Diagonală ecran (metric)
43,9 cm
Model culori RGB
sRGB
Gamă de culori
100%
Răspuns afișaj negru/alb
7 ms
Rată maximă de reîmprospătare
144 Hz
Acoperire sRGB (tipic)
100%
Procesor
Producătorul procesorului *
Intel
Familia de procesoare *
Intel® Core™ i7
Generație procesor
10th gen Intel® Core™ i7
Procesor *
i7-10750H
Numărul de nuclee de procesor
6
Fire de execuție procesor (threads)
12
Frecvență boost procesor
5 GHz
Frecvență procesor *
2,6 GHz
Rată magistrală sistem
8 GT/s
Memorie cache procesor
12 Mega bites
Tip procesor cache
L3
Priza Processor
BGA 1440
Tehnologie de fabricare procesor/Litography
14 nm
Moduri operare procesor
64-bit
Nume de cod procesor
Comet Lake
Thermal Design Power (TDP)
45 W
TDP-down configurabilă
35 W
Tjunction
100 °C
Număr maxim căi PCI Express
16
Versiune sloturi PCI Express
3.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Memorie
Memorie internă *
16 Giga Bites
Tip de memorie internă
DDR4-SDRAM
Memorie viteza de ceas
2933 MHz
Factor de formă memorie
SO-DIMM
Amplasare memorie (sloturi x dimensiune)
2 x 8 Giga Bites
Sloturi pentru memorii
2x SO-DIMM
Memory slots (available)
2
CCE
No
Medii de stocare
Capacitate totală de stocare *
1 TB
Suport media de stocare *
SSD
Capacitate totală SSDs
1 TB
Numărul de SSD-uri instalate
1
SSD capacitatea de unitate
1 TB
SSD de disc interfeţe
PCI Express, NVMe
NVMe
Yes
Factor de formă SSD
M.2
De tipul de unitate optică *
No
Cititor card integrat
Yes
Carduri de memorie compatibile
SD
Grafică
Producător card grafic discrete GPU
NVIDIA
Model adaptor grafic dedicat *
NVIDIA® GeForce RTX™ 2060
Adaptor memorie discrete graphics
6 Giga Bites
Tip memorie grafică dedicată
GDDR6
Adaptor grafic la-bord *
Yes
Producător placă GPU integrată
Intel
Adaptor procesor grafic separat *
Yes
Model adaptor grafic la-bord *
Intel® UHD Graphics
Frecvență de lucru adaptor grafic on-board
350 MHz
Frecvență dinamică adaptor grafic on-board (max)
1150 MHz
Versiune DirectX adaptor grafic on-board
12.0
Versiune adaptor grafic integrat OpenGL
4.5
ID adaptor graphics on-board
0x9BC4
Audio
Sistem audio
Bang & Olufsen
Numărul de difuzoare incorporate
2
Microfon încorporat
Yes
Aparat de fotografiat
Cameră foto frontală
Yes
Format semnal cameră frontală
720p
Tip cameră frontală HD
HD
Reţea
Standard Wi-Fi *
Wi-Fi 6 (802.11ax)
Standarde Wi-Fi
Wi-Fi 6 (802.11ax)
Reţea
Conexiune rețea mobilă *
No
Tipul antenei
2x2
Model controller WLAN
Intel Wi-Fi 6 AX201
Producător controler WLAN
Intel
Ethernet LAN
Yes
Viteză transfer de date Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versiune Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Tip MIMO
Multi User MIMO
Conexiune
Cantitate porturi USB 3.2 Gen 1 (3.1 Gen 1) Tip-A *
3
Porturi Ethernet LAN (RJ-45)
1
Numărul de porturi HDMI *
1
Versiune HDMI
2.0a
Număr de Mini DisplayPort
1
Cantitate porturi Thunderbolt™ 3
1
Microfon, Jack line-in
Yes
Port combo caști/microfon
Yes
Tip port încărcare
Mufă DC-in
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
Porturi USB Sleep-and-Charge
2
Performanță
Chipset-ul plăcii de bază
Intel HM470
Accelerometru
Yes
Tastatură
Aparat de
Touchpad
Tastatură numerică *
Yes
Retroiluminare tastatură
Yes
Tastatură stil insulă
Yes
Tastatură mărime naturală
Yes
Software
Sistem de operare cu condiţia *
FreeDOS
Caracteristici speciale procesor
Tehnologie Intel® Identity Protection
Yes
Tehnologie Intel® Hyper-Threading
Yes
Tehnologie Enhanced Intel SpeedStep
Yes
Tehnologie Intel® Quick Sync Video
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions
Yes
Tehnologie Intel® Trusted Execution
No
Intel® VT-x cu Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit (funcționalitate protecție)
Yes
Stări de repaus (idle)
Yes
Tehnologie de Monitorizare Termală
Yes
Mărime ambalaj procesor
42 x 28 milimetri
Seturi de instrucţiuni Supported
SSE4.1, SSE4.2, AVX 2.0
Configurație CPU (max)
1
Opțiuni încorporate disponibile
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Procesor ARK ID
201837
Special features
HP Audio Boost
Yes
Generație HP Audio Boost
Gen 2
Tip boxă HP
HP Dual Speakers
HP Smart AC Adapter
Yes
Cameră frontală HP
HP Wide Vision HD
Segment HP
Acasă
Baterie
Tehnologia bateriei
Polimer Litiu (LiPo)
Numărul de celule baterie
4
Battery capacity *
70 Wh
Încărcare rapidă
Yes
Timp încărcare rapidă (50%)
45 minute
Greutate baterie
287 g
Managementul energiei
Disiparea puterii pentru adaptorul AC
230 W
Greutate şi dimensiuni
Lățime
405 milimetri
Adâncime
285 milimetri
Înălţime
29,9 milimetri
Greutate *
3,23 kilograme
Datele de ambalare
Lăţime de ambalaj
69 milimetri
Adâncimea de ambalaj
598 milimetri
Înălţime de ambalaj
345 milimetri
Greutatea pachetului
4,7 kilograme
Disclaimer HP OMEN 17-cb1005nq Intel® Core™ i7 i7-10750H Laptop 43,9 cm (17.3") Full HD 16 Giga Bites DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) FreeDOS Negru:
Disclaimer

[1] Procesoarele Multi-core sunt concepute să îmbunătăţească performanţele anumitor produse software. Nu toţi clienţii sau toate aplicaţiile software vor beneficia neapărat în urma utilizării acestei tehnologii. Performanţa şi frecvenţa ceasului vor varia în funcţie de sarcinile de lucru ale aplicaţiilor şi de configuraţiile hardware şi software. Numerotarea, marcarea şi/sau denumirea datelor Intel nu reprezintă o măsurare a performanţelor superioare. [3] Pentru a vizualiza imagini FHD, este necesar conţinut de FHD (Full high-definition).
[5] Punctul de acces wireless şi serviciul de Internet sunt necesare şi se comercializează separat. Disponibilitatea punctelor publice de acces wireless este limitată. Wi-Fi 6 (802.11ax) este retrocompatibil cu specificaţiile 802.11 anterioare. Specificaţiile pentru Wi-Fi 6 sunt în faza de proiect şi nu sunt finale. Dacă specificaţiile finale diferă de cele din faza de proiect, abilitatea de comunicare a notebookului cu alte dispozitive Wi-Fi 6 poate fi afectată. Disponibil numai în ţările care acceptă 802.11ax. Conectivitatea Wi-Fi 6 (802.11 ax) nu este acceptată în Ucraina, Rusia şi Indonezia, unde Wi-Fi 6 (802.11ax) va fi dezactivată şi va suferi o retrogradare la 802.11ac prin intermediul soluţiei DRS de la Intel.