location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay USB charging adapter adaptoare și invertoare de curent Negru

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB charging adapter
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42075
Categorie:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Adaptoare și invertoare de curent Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 14649
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 22 Aug 2018 20:09:40
The date of the most recent change of the data-sheet in Icecat's system
Mai mult>>>
Short summary description Goobay USB charging adapter adaptoare și invertoare de curent Negru:
This short summary of the Goobay USB charging adapter adaptoare și invertoare de curent Negru data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay USB charging adapter, 12 V, 5 V, 0,5 A, Negru, 2x USB A (f)

Long summary description Goobay USB charging adapter adaptoare și invertoare de curent Negru:
This is an auto-generated long summary of Goobay USB charging adapter adaptoare și invertoare de curent Negru based on the first three specs of the first five spec groups.

Goobay USB charging adapter. Tensiunea de intrare: 12 V, Tensiune de ieşire: 5 V, Curent de ieşire: 0,5 A. Culoarea produsului: Negru. Porturi de intrare/ieşire: 2x USB A (f)

Marcă Imaginile Codul produsului Produs Stoc Preţ de la
Goobay

Goobay USB charging adapter adaptoare și invertoare de curent Alb
(show image)
43076 USB charging adapter 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB charging adapter adaptoare și invertoare de curent Negru
(show image)
43075 USB charging adapter 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB charging adapter adaptoare și invertoare de curent Alb
(show image)
42076 USB charging adapter 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB charging adapter, 1200mA adaptoare și invertoare de curent Negru
(show image)
42030 USB charging adapter, 1200mA 0.00
(excl. VAT)
0 (incl. VAT)