location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Ink Cart 4c 450sh f Stylus 300 cartușe cu cerneală 1 buc. Original

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Cart 4c 450sh f Stylus 300
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S02013840
Categorie:
Cartuse cu cerneala pentru imprimante cu jet de cerneala.
Cartușe cu cerneală Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 45424
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 09 Jan 2023 09:36:23
The date of the most recent change of the data-sheet in Icecat's system
Mai mult>>>
Short summary description Epson Ink Cart 4c 450sh f Stylus 300 cartușe cu cerneală 1 buc. Original:
This short summary of the Epson Ink Cart 4c 450sh f Stylus 300 cartușe cu cerneală 1 buc. Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Ink Cart 4c 450sh f Stylus 300, 1 buc.

Long summary description Epson Ink Cart 4c 450sh f Stylus 300 cartușe cu cerneală 1 buc. Original:
This is an auto-generated long summary of Epson Ink Cart 4c 450sh f Stylus 300 cartușe cu cerneală 1 buc. Original based on the first three specs of the first five spec groups.

Epson Ink Cart 4c 450sh f Stylus 300. Cantitate per ambalaj: 1 buc.

Caracteristici
Cantitate per ambalaj *
1 buc.
Tipul *
Original
Ţara de origine
Japonia
Culoare
Yes
Greutate şi dimensiuni
Lățime
103 milimetri
Adâncime
48 milimetri
Înălţime
97 milimetri
Lăţime de ambalaj
54 milimetri
Adâncimea de ambalaj
116 milimetri
Înălţime de ambalaj
50 milimetri
Date logistice
Lățime brută palet
80 cm
Lungime brută palet
120 cm
Înălțime brută palet
123 cm
Produse per palet
2000 buc.
Date logistice
Lățime cutie ambalaj (exterior)
270 milimetri
Lungime cutie ambalaj (exterior)
600 milimetri
Greutate cutie ambalaj (exterior)
246 milimetri
Produse per cutie ambalaj (exterior)
100 buc.
Greutate netă cutie ambalaj (exterior)
9,915 g
Cod Sistem Armonizat (HS)
84439990
Lățime palet (UK)
100 cm
Lungime palet (UK)
120 cm
Înălțime palet (UK)
123 cm
Produse per palet (UK)
3000 buc.
Produse per strat palet
400 buc.
Produse per strat palet (UK)
600 buc.
Marcă Imaginile Codul produsului Produs Stoc Preţ de la
Epson Inktcartridge S020138 kleur cartușe cu cerneală Original Epson Inktcartridge S020138 kleur cartușe cu cerneală Original
(show image)
S02013840 Inktcartridge S020138 kleur 0.00
(excl. VAT)
0 (incl. VAT)
Epson Inktcartridge S020138 kleur cartușe cu cerneală Original Epson Inktcartridge S020138 kleur cartușe cu cerneală Original
(show image)
C13SO20138 Inktcartridge S020138 kleur 0.00
(excl. VAT)
0 (incl. VAT)
Ţară Distributor
United Kingdom 2 distributor(s)