location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DJI Spark 4 rotoare 12 MP 1920 x 1080 Pixel 1480 mAh

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DJI Check ‘DJI’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spark
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.PT.000743 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
6958265148446
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DJI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 35021
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 14 Mar 2024 19:39:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DJI Spark 4 rotoare 12 MP 1920 x 1080 Pixel 1480 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 13,86 m/s 4 rotoare 2000 m
  • - GPS Wi-Fi
  • - 12 MP 1920 x 1080 Pixel 30 fps
  • - Polimer Litiu (LiPo) 1480 mAh 16,87 Wh
Mai mult>>>
Short summary description DJI Spark 4 rotoare 12 MP 1920 x 1080 Pixel 1480 mAh:
This short summary of the DJI Spark 4 rotoare 12 MP 1920 x 1080 Pixel 1480 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

DJI Spark, 4 rotoare, 12 MP, 1920 x 1080 Pixel, 13,86 m/s, 2000 m, 1480 mAh

Long summary description DJI Spark 4 rotoare 12 MP 1920 x 1080 Pixel 1480 mAh:
This is an auto-generated long summary of DJI Spark 4 rotoare 12 MP 1920 x 1080 Pixel 1480 mAh based on the first three specs of the first five spec groups.

DJI Spark. Număr rotoare: 4 rotoare. MegaPixel: 12 MP, Rezoluție video maximă: 1920 x 1080 Pixel. Viteză maximă: 13,86 m/s, Distanţa maximă de operare: 2000 m. Funcții control mișcare: Înspre înapoi, În jos, Înainte, Turn left, Turn right, Upward. Tehnologia bateriei: Polimer Litiu (LiPo), Performanţa bateriei: 1480 mAh. Carduri de memorie compatibile: MicroSD (TransFlash), MicroSDHC, MicroSDXC. GLONASS, Wi-Fi

Marcă Imaginile Codul produsului Produs Stoc Preţ de la
DJI

DJI Spark 4 rotoare 12 MP 1920 x 1080 Pixel 1480 mAh
(show image)
CP.PT.000745 Spark 0.00
(excl. VAT)
0 (incl. VAT)
DJI

DJI Spark 4 rotoare 12 MP 1920 x 1080 Pixel 1480 mAh
(show image)
CP.PT.000744 Spark 0.00
(excl. VAT)
0 (incl. VAT)
DJI

DJI Spark 4 rotoare 12 MP 1920 x 1080 Pixel 1480 mAh
(show image)
CP.PT.000742 Spark 0.00
(excl. VAT)
0 (incl. VAT)
DJI

DJI Spark 4 rotoare 12 MP 1920 x 1080 Pixel 1480 mAh Negru, Alb
(show image)
CP.PT.000741 Spark 0.00
(excl. VAT)
0 (incl. VAT)
Ţară Distributor
United Kingdom 1 distributor(s)