location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Modularized Switch for Departmental/Enterprise Networks

Marcă:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Nume produs:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Modularized Switch for Departmental/Enterprise Networks
Codul produsului:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-6000
Categorie:
Un switch este un dispozitiv cu care se pot conecta computere intr-o retea (local area) cu conditia ca toate computerele in cauza sa aiba instalat un dispozitiv de retea. Switch-urile pot fi inlantuite pentru a forma o retea mai mare care poate sa fie in diferite varietati, manage-uita sau nu. Cea fara management in general nu poate filtra date si va forwarda orice date ii este trimisa deci sunt mai potrivite pentru retele mai mici. Switch-urile sunt usor de instalat (doar trebuie bagat cablul de retea) si puteti pune in comun imprimante, spatii de stocare si alte resurse de retea cu intreaga retea de acasa sau de la birou.
Switch-uri de rețea Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Vizionări de mărfuri: 22372
Această statistică se bazează pe 97136 folosind site-uri de comert electronic (eshops, distribuitori, site-uri comparaţie, ASP eCommerce, sisteme de cumpărare, etc), descărcarea de aceste date Icecat de coli din Numai brandurile sponsorizări sunt incluse în circulaţie Open Icecat distribuirea de conţinut, cum este utilizat de către 94642 free Open utilizatori Icecat.
Info modificare: 04 Apr 2019 04:02:25
The date of the most recent change of the data-sheet in Icecat's system
Mai mult>>>
Short summary description D-Link Modularized Switch for Departmental/Enterprise Networks:
This short summary of the D-Link Modularized Switch for Departmental/Enterprise Networks data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Modularized Switch for Departmental/Enterprise Networks, Duplex complet

Long summary description D-Link Modularized Switch for Departmental/Enterprise Networks:
This is an auto-generated long summary of D-Link Modularized Switch for Departmental/Enterprise Networks based on the first three specs of the first five spec groups.

D-Link Modularized Switch for Departmental/Enterprise Networks. Duplex complet. Mărimea tabelei de adresare: 12000 intrari. Reţea standard: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3U, IEEE 802.3x, IEEE 802.3z

Reţea
Reţea standard *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3U, IEEE 802.3x, IEEE 802.3z
Duplex complet
Yes
Transmisie de date
Mărimea tabelei de adresare *
12000 intrari
Data minima de transfer a ratelor
1 Gbit/s
Managementul energiei
Consum de energie (tipic)
260 W
Conditii de mediu
Interval de temperatură de funcţionare (T-T)
0 - 50 °C
Temperatură de depozitare (T-T)
-25 - 55 °C
Interval relativ operaţional de umiditate
0 - 90%
Greutate şi dimensiuni
Greutate
20 kilograme
Alte caracteristici
Dimensiuni(LxAxI)
440 x 294 x 356 milimetri
Ţară Distributor
United Kingdom 1 distributor(s)