This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel Prestige 661H wired router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Prestige
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
661H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-004-614003B
Category
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:14:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Zyxel Prestige 661H wired router Black :
The short editorial description of Zyxel Prestige 661H wired router Black

P-661H Advanced Security ADSL 2+ Gateway
More>>>
Zyxel Prestige 661H wired router Black:
The official marketing text of Zyxel Prestige 661H wired router Black as supplied by the manufacturer

Higher-speed Internet Access
The P-661H series is compatible with high-speed ADSL, ADSL2 and ADSL2+ interfaces over existing copper lines. With speeds of up to 12Mbps (ADSL2) or 24Mbps (ADSL2+), the P-661H series offers higher data transfer rates and better bandwidth than traditional ADSL gateways. It also supports RE ADSL (Reach Extended ADSL) for higher speed and longer distance. With excellent performance and upward compatibility, the P-661H Series is great as the bridge between today's communications needs and tomorrow's converged services.

Robust Firewall Security and IPSec VPN
The ICSA-certified ZyNOS operating system ensures state-of-art firewall performance and robust security from the P-661H series. Based on Stateful Packet Inspection, DoS (Denial of Service) and DDoS features, it provides the first line defense against hackers, network intruders, and other harmful threats. Furthermore, its VPN feature supports data encryption over the Internet to ensure secure data transmission between two sites, and can be used to replace a private leased line, allowing global interconnectivity with minimal expense.

Media Bandwidth Management
The P-661H series enables network administrators to allocate network resources and to guarantee Quality of Service (QoS). The MBM (Media Bandwidth Management) function prioritizes media services, and increases productivity and efficiency in daily operations by tailoring a system to specific demands such as VoIP, video streaming, video-conferencing or MP3 applications.

Trend Micro Security Service (TMSS)
The embedded TMSS (Trend Micro Home Network Security Service) feature not only helps to identify the vulnerabilities and security holes on PCs, but also protects both the network and the PCs within from virus and hacker attacks. TMSS includes redirected page setting, virus protection and parental control that are easy to configure via the TMSS Dashboard.

Short summary description Zyxel Prestige 661H wired router Black:
This short summary of the Zyxel Prestige 661H wired router Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel Prestige 661H, Black

Long summary description Zyxel Prestige 661H wired router Black:
This is an auto-generated long summary of Zyxel Prestige 661H wired router Black based on the first three specs of the first five spec groups.

Zyxel Prestige 661H. Networking standards: IEEE 802.1D, Ethernet LAN data rates: 10,100 Mbit/s. Routing protocols: RIP-1,RIP-2, Management protocols: SNMP, Telnet, HTTP, Supported network protocols: TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, AAL5. Product colour: Black. Weight: 325 g. Power requirements: 12V DC, Maximum data transfer rate: 0.024 Gbit/s, Dimensions (WxDxH): 128 x 180 x 36 mm

Network
Networking standards *
IEEE 802.1D
Ethernet LAN
Yes
Ethernet LAN data rates
10,100 Mbit/s
Supports ISDN connection
No
DSL features
ADSL2+
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Protocols
Routing protocols
RIP-1,RIP-2
Management protocols
SNMP, Telnet, HTTP
Supported network protocols
TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, AAL5
Protocols
Supported protocols
ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.992.3 (G.DMT.bis), ITU G.992.4 (G.lite.bis), ITU G.992.5
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Weight
325 g
Other features
Power requirements
12V DC
Maximum data transfer rate
0.024 Gbit/s
Dimensions (WxDxH)
128 x 180 x 36 mm
Connectivity technology
Wired