location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zotac GeForce GTX 1080 Founders Edition 8GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zotac Check ‘Zotac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GeForce GTX 1080 Founders Edition 8GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZT-P10800A-10P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895173609930
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Zotac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zotac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2020 19:19:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Zotac GeForce GTX 1080 Founders Edition 8GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce GTX 1080 8 GB GDDR5X
  • - 256 bit 10000 MHz 10 Gbit/s PCI Express 3.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 3
  • - DVI-I ports quantity: 1
  • - DirectX version: 12.0 OpenGL version: 4.5
  • - 180 W 1x 8-pin
Long product name Zotac GeForce GTX 1080 Founders Edition 8GB :
The long product name of Zotac GeForce GTX 1080 Founders Edition 8GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GeForce GTX 1080, 8GB, GDDR5X, 256-bit, 2560 CUDA cores, 1607MHz, PCI Express 3.0, 3x DisplayPort 1.4, HDMI 2.0b, DL-DVI, HDCP, Power Input 8-pin, DirectX 12, OpenGL 4.5, SLI, 500W
More>>>
Short summary description Zotac GeForce GTX 1080 Founders Edition 8GB:
This short summary of the Zotac GeForce GTX 1080 Founders Edition 8GB data-sheet is auto-generated and uses the product title and the first six key specs.

Zotac GeForce GTX 1080 Founders Edition 8GB, GeForce GTX 1080, 8 GB, GDDR5X, 256 bit, 10000 MHz, PCI Express 3.0

Long summary description Zotac GeForce GTX 1080 Founders Edition 8GB:
This is an auto-generated long summary of Zotac GeForce GTX 1080 Founders Edition 8GB based on the first three specs of the first five spec groups.

Zotac GeForce GTX 1080 Founders Edition 8GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080, Processor frequency: 1607 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5X, Memory bus: 256 bit, Memory clock speed: 10000 MHz. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 14:02:40
Uk has collected 3 expert reviews for Zotac GeForce GTX 1080 Founders Edition 8GB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Zotac

Zotac GeForce GTX 1070 AMP Extreme
(show image)
ZT-P10700B-10P GeForce GTX 1070 AMP Extreme 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)