Zoostorm logo

Zoostorm Laptop 15.6" / i5-4200M / 4GB Intel® Core™ i5 39.6 cm (15.6") DDR3-SDRAM 500 GB SSD Windows 8.1 Pro Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17896
Info modified on:
27 Jan 2022, 13:24:04
Short summary description Zoostorm Laptop 15.6" / i5-4200M / 4GB Intel® Core™ i5 39.6 cm (15.6") DDR3-SDRAM 500 GB SSD Windows 8.1 Pro Black:

Zoostorm Laptop 15.6" / i5-4200M / 4GB, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Windows 8.1 Pro

Long summary description Zoostorm Laptop 15.6" / i5-4200M / 4GB Intel® Core™ i5 39.6 cm (15.6") DDR3-SDRAM 500 GB SSD Windows 8.1 Pro Black:

Zoostorm Laptop 15.6" / i5-4200M / 4GB. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.