location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zeller Present Rubber soap dispenser Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zeller Present Check ‘Zeller Present’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rubber
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18576
Category:
Container which is designed to dispense soap and lotion. Normally found on walls on WCs/bathrooms.
Soap Dispensers Check ‘Zeller Present’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zeller Present: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zeller Present Rubber soap dispenser Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Placement: Table
  • - Material: Plastic
  • - Push button
  • - Black
Long product name Zeller Present Rubber soap dispenser Black :
The long product name of Zeller Present Rubber soap dispenser Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plastic, 7.5 x 7.5 x 16 cm, Black
More>>>
Short summary description Zeller Present Rubber soap dispenser Black:
This short summary of the Zeller Present Rubber soap dispenser Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zeller Present Rubber, 75 mm, 75 mm, 160 mm

Long summary description Zeller Present Rubber soap dispenser Black:
This is an auto-generated long summary of Zeller Present Rubber soap dispenser Black based on the first three specs of the first five spec groups.

Zeller Present Rubber. Width: 75 mm, Depth: 75 mm, Height: 160 mm

Brand Image Product code Product Stock Price from
Zeller Present

Zeller Present Rubber soap dispenser White
(show image)
18575 Rubber 0.00
(excl. VAT)
0 (incl. VAT)
Zeller Present

Zeller Present Rubber soap dispenser Grey
(show image)
18578 Rubber 0.00
(excl. VAT)
0 (incl. VAT)
Zeller Present

Zeller Present Rubber soap dispenser Blue
(show image)
18577 Rubber 0.00
(excl. VAT)
0 (incl. VAT)