location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born Weekend 831809 doll accessory Doll shoes

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born Weekend
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
831809
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
831809
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167831809
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:16:22
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BABY born Weekend 831809 doll accessory Doll shoes
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-quality clothing for the BABY born branded doll
  • - For enhanced, diverse and long-lasting fun through play
  • - Very easy to put on and take off
Long product name BABY born Weekend 831809 doll accessory Doll shoes :
The long product name of BABY born Weekend 831809 doll accessory Doll shoes. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BABY born Weekend Shoes, Pins 43cm, four designs
More>>>
BABY born Weekend 831809 doll accessory Doll shoes:
The official description of BABY born Weekend 831809 doll accessory Doll shoes as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It’s holiday time! There is always so much to explore and discover on holiday. Holidaymakers need shoes that they can wear in the water and still slip off quickly when it is time to hop in the sandpit. BABY born’s shoes come in four different colours: yellow like the sun, green like grass, purple like lilac flowers and red like strawberry ice cream. With the cute pins, she can decorate the clogs however she likes.

Short summary description BABY born Weekend 831809 doll accessory Doll shoes:
This short summary of the BABY born Weekend 831809 doll accessory Doll shoes data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born Weekend 831809, Doll shoes, 3 yr(s), 116 g

Long summary description BABY born Weekend 831809 doll accessory Doll shoes:
This is an auto-generated long summary of BABY born Weekend 831809 doll accessory Doll shoes based on the first three specs of the first five spec groups.

BABY born Weekend 831809. Product type: Doll shoes, Recommended age (min): 3 yr(s). Weight: 116 g

Features
Product type *
Doll shoes
Recommended age (min) *
3 yr(s)
Suitable for doll type
Baby doll
Brand compatibility
BABY born
Product colour *
Green, Purple, Red, Yellow
Foldable *
No
Suggested gender
Girl
Country of origin
China
Minimum doll height
43 cm
Maximum doll height
43 cm
Weight & dimensions
Weight
116 g
Packaging data
Package width
129 mm
Package depth
41 mm
Package height
178 mm
Package weight
116 g
Logistics data
Master (outer) case width
272 mm
Master (outer) case length
216 mm
Master (outer) case height
274 mm
Master (outer) case net weight
1.33 kg
Products per pallet
480 pc(s)
Harmonized System (HS) code
9503002900
Country Distributor
Deutschland 1 distributor(s)