location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born Tights 2 pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tights 2 pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
823569 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167823569 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:16:12
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name BABY born Tights 2 pack :
The long product name of BABY born Tights 2 pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tights 2 pack, 3+
More>>>
BABY born Tights 2 pack:
The official description of BABY born Tights 2 pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One thing is clear: pretty legs belong in pretty tights. And if they fit as well as the models in this practical 2-pack do, then all is well in BABY born®'s world. Nothing pinches, nothing is too tight and there is even enough room for the nappy. The tights even decorate baby’s bottom with a funny animal motif – bear, duck and dog grins cheekily from BABY born®’s back.
Our tip: team the tights with a short dress or skirt. The striped, Norwegian and heart design will then peek out from underneath.

Short summary description BABY born Tights 2 pack:
This short summary of the BABY born Tights 2 pack data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born Tights 2 pack, Doll tights, 3 yr(s)

Long summary description BABY born Tights 2 pack:
This is an auto-generated long summary of BABY born Tights 2 pack based on the first three specs of the first five spec groups.

BABY born Tights 2 pack. Product type: Doll tights, Recommended age (min): 3 yr(s)

Features
Product type *
Doll tights
Recommended age (min) *
3 yr(s)
Compatibility
43 cm
Product colour *
Multicolour
Foldable *
No
Suggested gender
Girl
Minimum doll height
43 cm
Certification
CE
Battery
Batteries required
No
Packaging data
Package width
140 mm
Package depth
9 mm
Package height
295 mm
Package volume
400 cm³
Package type
Card
Packaging content
Package assortment
2
Batteries included
No
Logistics data
Master (outer) case width
110 mm
Master (outer) case length
314 mm
Master (outer) case height
166 mm
Master (outer) case gross weight
600 g
Master (outer) case volume
6000 cm³
Products per master (outer) case
8 pc(s)
Master (outer) case net weight
420 g
Products per intermodal container (20ft)
39068 pc(s)
Products per intermodal container (40ft)
78135 pc(s)