location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zapf Milk Bottle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Milk Bottle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
794968
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167794968 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:16:56
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Zapf Milk Bottle :
The long product name of Zapf Milk Bottle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Milk Bottle, 3+
More>>>
Zapf Milk Bottle:
The official description of Zapf Milk Bottle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mmmmm, yummy! Baby Annabell® needs plenty to eat and drink to make sure she grows big and strong. With its ergonomic design, the milk bottle sits perfectly in the hand to make feeding child's play. Thanks to the lid, it can be fully closed for easy transportation in the changing bag. If Baby Annabell® drinks water from her bottle, she will produce real tears when she cries.

- Original clothing/accessories for the Baby Annabell® branded doll
- The premium quality accessories boost the imagination and offer new options and stimuli for play
- State-of-the-art design

Baby Annabell® Milk Bottle.

Short summary description Zapf Milk Bottle:
This short summary of the Zapf Milk Bottle data-sheet is auto-generated and uses the product title and the first six key specs.

Zapf Milk Bottle, Doll feeding bottle, 3 yr(s)

Long summary description Zapf Milk Bottle:
This is an auto-generated long summary of Zapf Milk Bottle based on the first three specs of the first five spec groups.

Zapf Milk Bottle. Product type: Doll feeding bottle, Recommended age (min): 3 yr(s)

Features
Product type *
Doll feeding bottle
Recommended age (min) *
3 yr(s)
Brand compatibility
Baby Annabell
Product colour *
Pink, White
Foldable *
No
Suggested gender
Girl
Minimum doll height
46 cm
Packaging data
Package width
130 mm
Package depth
55 mm
Package height
180 mm
Package volume
21300 cm³
Package type
Blister card
Logistics data
Master (outer) case width
156 mm
Master (outer) case length
178 mm
Master (outer) case height
256 mm
Master (outer) case gross weight
400 g
Master (outer) case volume
27100 cm³
Products per master (outer) case
6 pc(s)
Master (outer) case net weight
240 g
Products per intermodal container (20ft)
23633 pc(s)
Products per intermodal container (40ft)
47267 pc(s)