location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Baby Annabell Sweetie for babies 2ass

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby Annabell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sweetie for babies 2ass
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
706411
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167706411
Category: Dolls Check ‘Zapf’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:17:32
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Baby Annabell Sweetie for babies 2ass:
This short summary of the Baby Annabell Sweetie for babies 2ass data-sheet is auto-generated and uses the product title and the first six key specs.

Baby Annabell Sweetie for babies 2ass, Baby doll, Gender neutral, Girl, 220 mm, 120 g, Multicolour

Long summary description Baby Annabell Sweetie for babies 2ass:
This is an auto-generated long summary of Baby Annabell Sweetie for babies 2ass based on the first three specs of the first five spec groups.

Baby Annabell Sweetie for babies 2ass. Doll type: Baby doll, Doll's gender: Gender neutral, Suggested gender: Girl, Washable. Height: 220 mm, Weight: 120 g. Product colour: Multicolour

Features
Product colour *
Multicolour
Doll type *
Baby doll
Doll's gender *
Gender neutral
Suggested gender
Girl
Washable
Yes
Learning & training skills
Imaginative playing
Yes
Learning & training skills
Motor skills training
Battery
Batteries required
No
Weight & dimensions
Height *
220 mm
Weight
120 g
Packaging data
Package width
160 mm
Package depth
120 mm
Package height
250 mm
Package weight
151.67 g
Package volume
4800 cm³
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
220 mm
Master (outer) case length
165 mm
Master (outer) case height
330 mm
Master (outer) case net weight
720 g
Master (outer) case gross weight
910 g