location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Baby Annabell Deluxe Set Counting Sheep

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby Annabell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deluxe Set Counting Sheep
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
700402 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167700402 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:14:46
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Baby Annabell Deluxe Set Counting Sheep :
The long product name of Baby Annabell Deluxe Set Counting Sheep. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deluxe Set Counting Sheep, 3+
More>>>
Baby Annabell Deluxe Set Counting Sheep:
The official description of Baby Annabell Deluxe Set Counting Sheep as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fluffy sheep clouds are the cutest type of clouds there is, thinks Baby Annabell®. Of course they are – she likes sheep and loves to daydream looking up at the clouds. Her Deluxe Set Counting Sheep consists of trousers with a colourful cloud print, a smart asymmetric jacket with sheep on the front, and a headscarf with cute ruffles. She wears pink sneakers to match the outfit.

- Original clothing/accessories for the Baby Annabell® branded doll
- The premium quality accessories boost the imagination and offer new options and stimuli for play
- State-of-the-art design

Baby Annabell® Deluxe Set Counting Sheep, incl. trousers, jacket and shoes.

Short summary description Baby Annabell Deluxe Set Counting Sheep:
This short summary of the Baby Annabell Deluxe Set Counting Sheep data-sheet is auto-generated and uses the product title and the first six key specs.

Baby Annabell Deluxe Set Counting Sheep, Doll clothes set, 3 yr(s)

Long summary description Baby Annabell Deluxe Set Counting Sheep:
This is an auto-generated long summary of Baby Annabell Deluxe Set Counting Sheep based on the first three specs of the first five spec groups.

Baby Annabell Deluxe Set Counting Sheep. Product type: Doll clothes set, Recommended age (min): 3 yr(s)

Features
Product type *
Doll clothes set
Recommended age (min) *
3 yr(s)
Brand compatibility
Baby Annabell
Compatibility
46 cm
Product colour *
Grey, Pink, White
Foldable *
No
Suggested gender
Girl
Minimum doll height
46 cm
Battery
Batteries required
No
Packaging data
Package width
322 mm
Package depth
78 mm
Package height
363 mm
Package volume
9100 cm³
Package type
Display box
Packaging content
Clothes type included
Doll jacket, Doll pants, Doll shoes
Batteries included
No
Logistics data
Master (outer) case width
336 mm
Master (outer) case length
242 mm
Master (outer) case height
388 mm
Master (outer) case gross weight
2.08 kg
Master (outer) case volume
32000 cm³
Products per master (outer) case
4 pc(s)
Master (outer) case net weight
1.62 kg
Products per intermodal container (20ft)
3550 pc(s)
Products per intermodal container (40ft)
7100 pc(s)