This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zanussi ZDF310 dishwasher Freestanding 12 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zanussi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZDF310
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZDF310 show
Show alternative article codes used in the online market place
Category
Machine for washing dishes automatically.
Dishwashers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zanussi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:52:30
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Zanussi ZDF310 dishwasher Freestanding 12 place settings:
This short summary of the Zanussi ZDF310 dishwasher Freestanding 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Zanussi ZDF310, Freestanding, White, 12 place settings, 49 dB, 16 L, 1.05 kWh

Long summary description Zanussi ZDF310 dishwasher Freestanding 12 place settings:
This is an auto-generated long summary of Zanussi ZDF310 dishwasher Freestanding 12 place settings based on the first three specs of the first five spec groups.

Zanussi ZDF310. Appliance placement: Freestanding, Door colour: White. Number of place settings: 12 place settings, Noise level: 49 dB. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.05 kWh, AC input voltage: 220 - 230 V. Width: 850 mm, Depth: 610 mm, Height: 600 mm. Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 3520 L