Yealink logo

Yealink CP960-UVC80 Zoom Rooms kit video conferencing system Ethernet LAN Group video conferencing system

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20768
Info modified on:
24 Apr 2024, 12:38:38
End of life date:
20 Mar 2022
Short summary description Yealink CP960-UVC80 Zoom Rooms kit video conferencing system Ethernet LAN Group video conferencing system:

Yealink CP960-UVC80 Zoom Rooms kit, Group video conferencing system, Full HD, 60 fps, 12x, Black

Long summary description Yealink CP960-UVC80 Zoom Rooms kit video conferencing system Ethernet LAN Group video conferencing system:

Yealink CP960-UVC80 Zoom Rooms kit. Product type: Group video conferencing system. HD type: Full HD, Supported video modes: 1080p, Maximum frame rate: 60 fps. Optical zoom: 12x. Ethernet LAN. Display: LCD, Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.