location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yato YT-80914 trousers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yato Check ‘Yato’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YT-80914
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YT-80914
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083036538
Category: Trousers Check ‘Yato’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yato: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:13:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yato YT-80914 trousers
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Working pants on braces such as gardens with thirteen pockets, including seven with a Velcro closure and special pockets for penetrates. The main material is a mixture of cotton with polyester in the right proportions. Tear strength is similar to heavier clothes made of 100% cotton, while the small weight makes the material light and perfect for warmer days. Triple seams were used for the connections of the material in places most exposed to tear: basic data: material: 35% cotton, 65% polyester weight: 190 g/m² work organization: on the chest five pockets including one with a fastened pad Velcro fastening and three narrow for use, e.g. for a pen below the belt at the front multi-function pockets, including two main pockets and two sewn pockets with a Velcro fastener made of material with reinforced resistance to abrasion on the left leg large pocket with a flap, fastened Velcro on the left leg sewn in a textile loop, e.g. on a hammer on the right leg, a narrow pocket made of material with reinforced resistance to abrasion, e.g. on the wallpaper knife in the back below the belt two large pockets with a flap, fastened with Velcro, trimmed with half material with reinforced resistance to abrasion on the knees, fabric -resistant fabric pockets for the destroying inserts, e.g. 74595 Additional information: Triple seams in places exposed to tearing, fastened with zipper fastened with a zipper. Adjusting waist width with buttons with buttons. Flexible tape on the rear solid fastener with adjustable lengths of braces. Strengthening in the back of the fastening of braces made of durable material in the shape of a triangle meet the requirements of Regulation (EU) 2016/425 for work clothing and category.
Long product name Yato YT-80914 trousers :
The long product name of Yato YT-80914 trousers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Working Bibpants Size: L
More>>>
Short summary description Yato YT-80914 trousers:
This short summary of the Yato YT-80914 trousers data-sheet is auto-generated and uses the product title and the first six key specs.

Yato YT-80914, L, Cotton, Polyester, 1 pc(s)

Long summary description Yato YT-80914 trousers:
This is an auto-generated long summary of Yato YT-80914 trousers based on the first three specs of the first five spec groups.

Yato YT-80914. Size (S/M/L): L. Material: Cotton, Polyester. Quantity per pack: 1 pc(s)