location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yato YT-80907 trousers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yato Check ‘Yato’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YT-80907
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YT-80907
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083036460
Category: Trousers Check ‘Yato’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yato: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:14:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yato YT-80907 trousers
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Working pants with nine pockets, including six with a Velcro fastener and special pockets for nutrients. The main material is a mixture of cotton with polyester in the right proportions. Tear strength is similar to heavier clothes made of 100% cotton, while the small weight makes the material light and perfect for warmer days. Triple seams were used for connections of the material in the most exposed places to tear. Basic data: material: 35% cotton, 65% polyester weight: 190 g/m² work organization: below the belt at the front multi-function pockets, including two main pockets, two sewn pockets with a Velcro clasp made of material with reinforced material resistance and an additional sewn pocket with a flap fastened with Velcro on the left leg, a large pocket with a flap, fastened with Velcro on the left leg sewn in a textile loop, e.g. on a hammer on the right leg, a narrow pocket made of material with reinforced resistance to abrasion, e.g. on a wallpaper knife On the back below the waist, two large pockets with a flap, fastened with Velcro, half -covered material with reinforced resistance to abrasion at the back of the Velcro loop, e.g. on a rolled cable or holster on the knees, pockets of fabric resistant to abrasion fabric for the inserts Nakolanniki, e.g. 74595 Additional information: Triple seams in places exposed to tear fastened with a zipper and a button at the waist adjustment width in the waist using buttons meet the requirements of Regulation (EU) 2016/425 for work and category clothing.
Long product name Yato YT-80907 trousers :
The long product name of Yato YT-80907 trousers. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Working Trousers Size: M
More>>>
Short summary description Yato YT-80907 trousers:
This short summary of the Yato YT-80907 trousers data-sheet is auto-generated and uses the product title and the first six key specs.

Yato YT-80907, M, Cotton, Polyester, 1 pc(s)

Long summary description Yato YT-80907 trousers:
This is an auto-generated long summary of Yato YT-80907 trousers based on the first three specs of the first five spec groups.

Yato YT-80907. Size (S/M/L): M. Material: Cotton, Polyester. Quantity per pack: 1 pc(s)