Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - High work shoes from the Gora S3 & nbsp; series is a model with a stroke struggle with a steel lift, a steel anti -routine insert and a fragment of the sole that prevents damage in this part. Natural leather and compact structure limit the transmission and absorption of water. Special inserts made of durable Oxford material with a mesh structure improve air circulation and make the shoes in their class extremely airy. Basic data The upper material: Facing leather soles: PU/PU foot protection Category: S3 slip resistance: SRC Steel lifter resistant to impact with energy up to 200 J and crushing up to 15 kN Steel anti -lever insole, which protects the foot from the ground against surgery piercing Elements with pressure up to 1100 n absorption of impacts under the heel, reduces the fatigue of the feet during long -term walking compact. The structure limits the transmission and absorption of water sole with grooves, oil -resistant, anti -electrostatic and anti -slip. Oxford type with mesh structure improves air circulation compatibility in the requirements of EN 20345 standard
Long product name Yato YT-80701 shoes
:
High-Cut Safety Boots Gora S3 S. 39
The long product name of Yato YT-80701 shoes. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
High-Cut Safety Boots Gora S3 S. 39
More>>>
Short summary description Yato YT-80701 shoes:
This short summary of the Yato YT-80701 shoes data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-80701, 1 pc(s)
Long summary description Yato YT-80701 shoes:
This is an auto-generated long summary of Yato YT-80701 shoes based on the first three specs of the first five spec groups.
Yato YT-80701. Quantity per pack: 1 pc(s)