location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yato YT-80656 shoes

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yato Check ‘Yato’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YT-80656
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YT-80656
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083097355
Category: Shoes Check ‘Yato’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yato: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:03:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yato YT-80656 shoes
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The PARAN S3 series of lightweight work boots is a model with an impact-resistant composite toecap, a flexible anti-puncture insole. The sole is dual-material with a non-slip rubber tread with special cuts and inserts made of durable PU in red. Among other things, the shoes offer increased walking comfort thanks to an insole that adjusts to the foot.
  • - The compact construction, the materials used and the special inserts at the tongue strongly limit the passage and absorption of water. Metal lace hooks facilitate even lacing up. The certified footbed and the plastic anti-tip insert are lighter than their steel counterparts. The elastic insert, made from the material used for bulletproof vests, is flexible. Unlike its steel counterpart, the insole does not restrict metatarsal flexion. Shoe tip and heel reinforced with abrasion-resistant material.
  • - upper material: grain leather
  • - sole material: PU/GUMA
  • - compliance with the requirements of standard EN 20345
  • - Foot protection:
  • - category: S3
  • - slip resistance: SRC
  • - composite toecap resistant to impacts with an energy of up to 200 J and crushing of up to 15 kN
  • - 4 mm thick plastic anti-puncture insole, which protects the foot against punctures from sharp elements with a pressure of up to 1,100 N
  • - shock absorption under the heel reduces foot fatigue during prolonged walking
  • - compact design reduces water penetration and absorption
  • - sole with grooves, oil-resistant, anti-electrostatic and anti-slip
Long product name Yato YT-80656 shoes :
The long product name of Yato YT-80656 shoes. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Low-Cut Safety Shoes Paran S3 Size 45
More>>>
Short summary description Yato YT-80656 shoes:
This short summary of the Yato YT-80656 shoes data-sheet is auto-generated and uses the product title and the first six key specs.

Yato YT-80656, 1 pc(s)

Long summary description Yato YT-80656 shoes:
This is an auto-generated long summary of Yato YT-80656 shoes based on the first three specs of the first five spec groups.

Yato YT-80656. Quantity per pack: 1 pc(s)