location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yato YT-80646 shoes

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yato Check ‘Yato’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YT-80646
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YT-80646
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083094231
Category: Shoes Check ‘Yato’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yato: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:02:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yato YT-80646 shoes
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The PAERIS SB P range of work boots offers a sporty and modern look, high comfort and the most important features of safety half-boots, i.e. slip resistance, puncture protection of the sole and protection against toe crushing.
  • - Made from the material used for bulletproof vests, the flexible, densely mesh-textured, up to 4 mm thick anti-piercing insole will protect the bottom of the foot from sharp objects. Wide and manufactured to European safety standards, the steel toecap will withstand pressure of up to one and a half tonnes and impact from a height of up to 200J.
  • - The airy upper padded on the inside with sponge material ensures air circulation and a pleasant fit on the upper foot. The thick innovative polyurethane foam sole together with a special foam insole work with every step to effectively absorb shocks and minor bumps. The foam insole supports the toes, midfoot and heel, and is as thick as 10 mm at its thickest point.
  • - putting on and taking off the shoe without having to untie the laces
  • - upper material: AIR MESH mesh + microfibre leather
  • - sole material: polyurethane
  • - compliance with the requirements of standard EN 20345
  • - Foot protection:
  • - category: SB P
  • - slip resistance: SRA
  • - steel toecap resistant to impacts with an energy of up to 200 J and crushing of up to 15 kN
  • - composite anti-puncture insole, which protects the foot against punctures from sharp elements with a pressure of up to 1,100 N
  • - comfort foam insole, up to 10 mm thick at its thickest point
  • - non-slip and flexible PU sole
Long product name Yato YT-80646 shoes :
The long product name of Yato YT-80646 shoes. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sport Safety Shoes Paeirs Sbp Size 44
More>>>
Short summary description Yato YT-80646 shoes:
This short summary of the Yato YT-80646 shoes data-sheet is auto-generated and uses the product title and the first six key specs.

Yato YT-80646, 1 pc(s)

Long summary description Yato YT-80646 shoes:
This is an auto-generated long summary of Yato YT-80646 shoes based on the first three specs of the first five spec groups.

Yato YT-80646. Quantity per pack: 1 pc(s)