Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Working shoes with a sports design from the PUBS SB P series designed for maximum comfort for many hours of work in dry conditions. A breathable upper lined with a sponge material from the inside ensures air circulation and a pleasant fit to the upper part of the foot. A special insert with comfortable foam perfectly supports the fingers, metatarsus and heel, in the thickest place it is up to 10 mm. Both rubber soles, a comfortable insert and anti -rolling insert are flexible and, unlike shoes with a traditional sole with PU and a steel insert, are not limited by the bends of the metatarsus. The protection of the foot, and specifically to the fingers is complemented by a stroke struggle. Basic data The upper material: microfiber leather and airy plastic mesh of the soles: Gum Protection Foot Protection Category: SB P slip resistance: Steel grade The foot from the ground before piercing with sharp elements with a pressure up to 1100 n foam insert with increased comfort, anti -slip and flexible rubber sole. Additional information. A cup -shaped information hole in the shape of a cup makes it easier to insert and download the shoe compatibility in the requirements of the EN 20345 standard
Long product name Yato YT-80624 shoes
:
Sport Safety Shoes 'Pubs' Sbp Size 43
The long product name of Yato YT-80624 shoes. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Sport Safety Shoes 'Pubs' Sbp Size 43
More>>>
Short summary description Yato YT-80624 shoes:
This short summary of the Yato YT-80624 shoes data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-80624, 1 pc(s)
Long summary description Yato YT-80624 shoes:
This is an auto-generated long summary of Yato YT-80624 shoes based on the first three specs of the first five spec groups.
Yato YT-80624. Quantity per pack: 1 pc(s)