Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Working shoes from the PUEBLE S3 & nbsp; series is a model with a stroke struggle lift, an anti -rod insert and a fragment of the sole that prevents damage in this part. Thanks to the compact structure, the shoe strongly limits water transmission and absorption, and the two -material upper of suede leather and a special multi -layer mesh guarantees very good air circulation. Basic data The upper material: suede leather + multi -layer mesh soles: PU/PU foot protection Category: S3 slip resistance: SRC steel lift with energy stress with energy up to 200 J and crushing up to 15 kN Steel anti -leather insert that protects the foot from the ground Before piercing with sharp elements with an emphasis of up to 1100 n, absorption of impacts under the heel, reduces the fatigue of the feet during long -term walking compact. Construction limits the transmission and absorption of water of the sole with grooves, oil -resistant, anti -electrostatic and anti -slip. The multi -layer grid on the sides of the upper significantly improves air circulation compatibility in the requirements of the EN 20345 standard
Long product name Yato YT-80590 shoes
:
Low-Cut Safety Shoes
The long product name of Yato YT-80590 shoes. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Low-Cut Safety Shoes
More>>>
Short summary description Yato YT-80590 shoes:
This short summary of the Yato YT-80590 shoes data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-80590, 1 pc(s)
Long summary description Yato YT-80590 shoes:
This is an auto-generated long summary of Yato YT-80590 shoes based on the first three specs of the first five spec groups.
Yato YT-80590. Quantity per pack: 1 pc(s)