Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Working shoes from the Piura S3 & nbsp; series are a model with a stroke -resistant steel lift, anti -routine insert and a fragment of the sole that prevents damage in this part. Thanks to the compact structure, the shoe strongly limits the transmission and absorption of water, and the reflective inserts on the sides guarantee better user visibility. Basic data The upper material: Facing leather soles: PU/PU foot protection Category: S3 slip resistance: SRC Steel lifter resistant to impact with energy up to 200 J and crushing up to 15 kN Steel anti -lever insole, which protects the foot from the ground against surgery piercing Elements with pressure up to 1100 n absorption of strokes under the heel, reduces the fatigue of the feet during long -term walking compact. Construction limits the transmission and absorption of water sole with grooves, oil -resistant, anti -electrostatic and anti -slip. EN 20345
Long product name Yato YT-80554 shoes
:
Low-Cut Safety Shoes Size 41
The long product name of Yato YT-80554 shoes. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Low-Cut Safety Shoes Size 41
More>>>
Short summary description Yato YT-80554 shoes:
This short summary of the Yato YT-80554 shoes data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-80554, 1 pc(s)
Long summary description Yato YT-80554 shoes:
This is an auto-generated long summary of Yato YT-80554 shoes based on the first three specs of the first five spec groups.
Yato YT-80554. Quantity per pack: 1 pc(s)