location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yato YT-74372 tool storage case Aluminium, Steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yato Check ‘Yato’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YT-74372
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YT-74372
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083011863
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yato: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:12:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yato YT-74372 tool storage case Aluminium, Steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large , open tool container, made of technical 600 D polyester. Bottom of the tote with reinforced, moisture-resistant construction. So it can be used in places where less pleasant working conditions prevail. Head seams and pockets in heavy-duty version. The central handle, made of aluminum tubing with a soft anti-slip cover, withstands heavy loads and stabilizes the shape of the container.
  • - Equipped with 17 pockets of different sizes and purposes. The open profile of the container allows quick access to stored tools. Designed to carry power tools, hand tools and attachments directly to the workstation .
  • - Parameters
  • - Dimensions : 330 x 210 x 335 mm
  • - Protection category: reinforced waterproof bottom
  • - Plastic: 600d polyester
  • - Weight [g]: 2167
  • - Mechanical strength: increased , steel rivets
  • - Fastener: open container
  • - Material: polyester
  • - Color: black, red
  • - Application: Universal
  • - Designed to carry power tools, hand tools and attachments directly to the workstation
Long product name Yato YT-74372 tool storage case Aluminium, Steel :
The long product name of Yato YT-74372 tool storage case Aluminium, Steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Open Tote Tool Bag 13" With Alu Handle
More>>>
Short summary description Yato YT-74372 tool storage case Aluminium, Steel:
This short summary of the Yato YT-74372 tool storage case Aluminium, Steel data-sheet is auto-generated and uses the product title and the first six key specs.

Yato YT-74372, Aluminium, Steel, 335 mm, 330 mm, 210 mm, 1 pc(s)

Long summary description Yato YT-74372 tool storage case Aluminium, Steel:
This is an auto-generated long summary of Yato YT-74372 tool storage case Aluminium, Steel based on the first three specs of the first five spec groups.

Yato YT-74372. Material: Aluminium, Steel. Width: 335 mm, Depth: 330 mm, Height: 210 mm. Quantity per pack: 1 pc(s)