location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yato YT-7364 safety eyewear

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yato Check ‘Yato’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YT-7364
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YT-7364
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083973642
Category:
Plastic glasses or googles worn to protect eyes when doing hazardous work.
Safety Eyewear Check ‘Yato’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yato: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 02:58:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yato YT-7364 safety eyewear
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protective goggles YT-7364 with modern design designed for eye protection in manual and mechanical work such as grinding, drilling, chiseling, etc.
  • - optical class: 1 - highest quality field of vision, recommended for continuous work
  • - filter with sun glare protection: designation 5-3.1
  • - lens material: polycarbonate
  • - frame material: nylon
  • - nose pads
  • - adjustable arm length
  • - arm ends covered with soft rubber to prevent accidental slipping of glasses
  • - .
  • - The goggles have been certified for mechanical strength at the F level, that is, they can withstand the impact of a steel particle with a diameter of 6mm, weight of 0.86g and speed of 45m/s. They meet the requirements of the EN 166 standard
Long product name Yato YT-7364 safety eyewear :
The long product name of Yato YT-7364 safety eyewear. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Safety Glasses
More>>>
Short summary description Yato YT-7364 safety eyewear:
This short summary of the Yato YT-7364 safety eyewear data-sheet is auto-generated and uses the product title and the first six key specs.

Yato YT-7364, 1 pc(s)

Long summary description Yato YT-7364 safety eyewear:
This is an auto-generated long summary of Yato YT-7364 safety eyewear based on the first three specs of the first five spec groups.

Yato YT-7364. Quantity per pack: 1 pc(s)