location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yato YT-71005 ruler 500 mm 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yato Check ‘Yato’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YT-71005
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YT-71005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083083822
Category:
Straight strip or cylinder of plastic, wood, metal, or other rigid material, typically marked at regular intervals and used to draw straight lines or measure distances.
Rulers Check ‘Yato’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yato: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 02:58:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yato YT-71005 ruler 500 mm 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electronic angle meter with arm length of 500 mm.
  • - Large screen for reading the results.
  • - Metal arms
  • - locking arm adjustment
  • - cut millimeter and inch graduations
  • - measuring range: 0-360°
  • - resolution: 0.05°
  • - accuracy: +/- 0.2
  • - power supply: battery CR2032
  • - .
Long product name Yato YT-71005 ruler 500 mm 1 pc(s) :
The long product name of Yato YT-71005 ruler 500 mm 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Angle Ruler 500mm
More>>>
Short summary description Yato YT-71005 ruler 500 mm 1 pc(s):
This short summary of the Yato YT-71005 ruler 500 mm 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Yato YT-71005, 500 mm, 1 pc(s)

Long summary description Yato YT-71005 ruler 500 mm 1 pc(s):
This is an auto-generated long summary of Yato YT-71005 ruler 500 mm 1 pc(s) based on the first three specs of the first five spec groups.

Yato YT-71005. Length: 500 mm. Quantity per pack: 1 pc(s)