location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yato YT-37150 tile cutter spare part

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yato Check ‘Yato’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YT-37150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YT-37150
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083071768
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yato: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:12:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yato YT-37150 tile cutter spare part
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nó¿ for the cutter - cutting kó¿ bearing.
  • - Dimensions of the kółk:
  • - diameter fi 22 mm
  • - width overall 6 mm
  • - bore diameter 6 mm
  • - The set includes a fi 6 mm mounting axle with a nut.
  • - For cutting ceramics , glazed tiles, tile, etc Bearing cutting wheel , axle with nut .
Long product name Yato YT-37150 tile cutter spare part :
The long product name of Yato YT-37150 tile cutter spare part. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ceramic Tile Cutter Wheel 22mm
More>>>
Short summary description Yato YT-37150 tile cutter spare part:
This short summary of the Yato YT-37150 tile cutter spare part data-sheet is auto-generated and uses the product title and the first six key specs.

Yato YT-37150, 22 mm, 6 mm, 6 mm, 1 pc(s)

Long summary description Yato YT-37150 tile cutter spare part:
This is an auto-generated long summary of Yato YT-37150 tile cutter spare part based on the first three specs of the first five spec groups.

Yato YT-37150. Width: 22 mm, Depth: 6 mm, Height: 6 mm. Quantity per pack: 1 pc(s)