Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Internal spring for bending PEX pipes with a diameter of 25-26 mm (outer). Total length 76 cm. The flat profile of the spring wire prevents the formation of ribs imprinted on the surface of the bent pipe. The tapered end of one end of the spring makes it easy to slide it inside the pipe. And the hook on the other end makes it easy to pull it out of longer sections of pipe. The springs are zinc-plated, making them resistant to corrosion and with improved abrasion resistance.
- - Benefits:
- - Internal springs are indispensable when doing PEX plumbing; they make it easier to bend pipes in the desired direction and, most importantly, prevent them from crushing and flattening their profile
- - they make it easier to determine the precise location of the bend; internal springs, unlike external springs, do not obscure the pipe and the marked bending point
- - improve the comfort of work; with your hands you grasp the pipe directly and not the spring
- - speed up the work; they make it possible to bend the pipe in the desired direction reliably and quickly without worrying about flattening its profile
Long product name Yato YT-21852 tube/pipe bending tool
:
Inner Pipe Bending Spring 25/26mm
The long product name of Yato YT-21852 tube/pipe bending tool. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Inner Pipe Bending Spring 25/26mm
More>>>
Short summary description Yato YT-21852 tube/pipe bending tool:
This short summary of the Yato YT-21852 tube/pipe bending tool data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-21852, Steel, 1 pc(s)
Long summary description Yato YT-21852 tube/pipe bending tool:
This is an auto-generated long summary of Yato YT-21852 tube/pipe bending tool based on the first three specs of the first five spec groups.
Yato YT-21852. Material: Steel. Quantity per pack: 1 pc(s)