location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Yato YT-21211 stationery/craft scissors

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Yato Check ‘Yato’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YT-21211
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YT-21211
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083002656
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Yato: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:11:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Yato YT-21211 stationery/craft scissors
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Professional electrician's knife YT-21211 with VDE insulation, made of high-quality CrV steel.
  • - blade length: 38 mm
  • - total length: 155 mm
  • - special blade design for easy stripping of insulation along wires or cables
  • - insulated blade cap
  • - .VDE-certified multi-component handle that provides insulation up to 1000 V AC
  • - anti-skidding properties, thanks to the micro roughened outer layer of VDE insulation
  • - The insulated electrician's knife YT-21211 has been tested in a German VDE accredited inspection institute laboratory and meets the requirements of EN 60900.
  • - VDE-certified tools are a guarantee of safety when working on electrical installations or equipment that is live up to 1000V. YATO VDE tools have non-slip properties, and the fully insulated series is perfect for working with materials prone to scratching. VDE insulation not only effectively protects against electric shock, but will also protect the user from accidental scratching of plastic materials or non-ferrous metals such as copper, brass and aluminum.
Long product name Yato YT-21211 stationery/craft scissors :
The long product name of Yato YT-21211 stationery/craft scissors. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Insulated Dismantling Knife Size: 38*155mm Vde
More>>>
Short summary description Yato YT-21211 stationery/craft scissors:
This short summary of the Yato YT-21211 stationery/craft scissors data-sheet is auto-generated and uses the product title and the first six key specs.

Yato YT-21211, 155 mm, 1 pc(s)

Long summary description Yato YT-21211 stationery/craft scissors:
This is an auto-generated long summary of Yato YT-21211 stationery/craft scissors based on the first three specs of the first five spec groups.

Yato YT-21211. Length: 155 mm. Quantity per pack: 1 pc(s)