Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Designed for replacing broken threadsós with new ones. The elements of the set are made of durable stainless steel.
- - Contents of the set (30 elementsów):
- - HSS drill
- - HSS tapping
- - drill and punch
- - special thread repair springs
- - Size: M10 x 1.5 mm
Long product name Yato YT-17634 vehicle repair/maintenance
:
Thread Repair Set M10 * 1,5
The long product name of Yato YT-17634 vehicle repair/maintenance. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Thread Repair Set M10 * 1,5
More>>>
Short summary description Yato YT-17634 vehicle repair/maintenance:
This short summary of the Yato YT-17634 vehicle repair/maintenance data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-17634, Stainless steel, 30 pc(s)
Long summary description Yato YT-17634 vehicle repair/maintenance:
This is an auto-generated long summary of Yato YT-17634 vehicle repair/maintenance based on the first three specs of the first five spec groups.
Yato YT-17634. Material: Stainless steel. Quantity per pack: 30 pc(s)