Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 9-piece Spline impact wrench set recommended for automotive and mechanical services.
- - wrenches made of durable CrMo steel
- - impact resistant
- - sizes: M4, M5, M6, M8, M9, M10, M12, M14, M16
- - for use with impact wrenches, have a hole to stabilize attachment
- - drive: 1/2"
- - packaged in a handy carrying case
Long product name Yato YT-10691 socket/socket set
:
9Pcs Impact Bit Socket Set Spline 1/2"
The long product name of Yato YT-10691 socket/socket set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
9Pcs Impact Bit Socket Set Spline 1/2"
More>>>
Short summary description Yato YT-10691 socket/socket set:
This short summary of the Yato YT-10691 socket/socket set data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-10691, 1/2", 9 pc(s)
Long summary description Yato YT-10691 socket/socket set:
This is an auto-generated long summary of Yato YT-10691 socket/socket set based on the first three specs of the first five spec groups.
Yato YT-10691. Drive size: 1/2". Quantity per pack: 9 pc(s)