Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Impact sockets brand YATO madeof chrome-molybdenum steel with the symbol SCM-440.
- - They have a protective sleeve made of soft plastic, which protects the rim from damage to the paint coating.
- - The caps have achrome finish in 3 colors thatós easy to distinguish sizes.
- - Ultra-thin walls allow tightening screws in tight slots of aluminum rims.
- - Also have a safety device to facilitate the release of the unscrewed socket and bolt.
- - - Tire service and workshop - for impact and pulse loads
Long product name Yato YT-1056 socket/socket set
:
Deep Thin Wall Impact Sockets 17, 19, 21 mm
The long product name of Yato YT-1056 socket/socket set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Deep Thin Wall Impact Sockets 17, 19, 21 mm
More>>>
Short summary description Yato YT-1056 socket/socket set:
This short summary of the Yato YT-1056 socket/socket set data-sheet is auto-generated and uses the product title and the first six key specs.
Yato YT-1056, 1/2", 3 pc(s)
Long summary description Yato YT-1056 socket/socket set:
This is an auto-generated long summary of Yato YT-1056 socket/socket set based on the first three specs of the first five spec groups.
Yato YT-1056. Drive size: 1/2". Quantity per pack: 3 pc(s)